- Manufacturer
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Style
- Moisture Sensitivity Level (MSL)
- Pitch
- Series
- Color
- Published
- Lead Free
- Contact Materials
Attribute column
Categories
Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Body Material | Mounting Option 2 | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Max Current Rating | Number of Decks | Number of Ways | Assembly Item Name | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3000706 Phoenix Contact | 111 |
| Datasheet | 4 Weeks | - | - | - | - | Copper | - | - | 2016 | CLIPLINE | yes | Active | Not Applicable | - | Terminal Block, Cross Connection | 50 | - | - | Red | - | - | - | - | - | - | 0.138 3.50mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0790608 Phoenix Contact | 302 |
| Datasheet | 4 Weeks | - | 4.120008g | - | - | Copper | - | Bulk | - | CLIPLINE | - | Active | Not Applicable | - | Terminal Block | 2 | - | - | Gray | - | - | - | - | - | - | 0.433 11.00mm | - | Flat Pins - Angled | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3030226 Phoenix Contact | 45 | - | Datasheet | 7 Weeks | - | 17.800014g | - | - | Copper | - | - | 2007 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Red | 1 | Male | - | NO | NO | NO | 0.205 5.20mm | Straight | Flat Pins | - | - | - | 20 | - | - | - | JUMPER ITEM | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3030297 Phoenix Contact | 196 | - | Datasheet | 7 Weeks | - | 5.800001g | - | - | Copper | - | - | 2006 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Red | 1 | Male | - | NO | NO | NO | 0.323 8.20mm | Straight | Flat Pins | - | - | - | 3 | - | - | - | PLUG-IN BRIDGE | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0200046 Phoenix Contact | 74 |
| Datasheet | 7 Weeks | - | 7.08001g | - | - | Copper | - | - | - | - | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Silver | - | Male | - | - | - | - | 0.315 8.00mm | - | Screw In | - | - | - | 4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1693800000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 0V | - | 2006 | ZQV | - | Active | Not Applicable | EAR99 | Terminal Block, Cross Connection | 2 | - | - | Yellow | 1 | Male | 8536.69.40.40 | - | - | - | 0.201 5.10mm | - | Flat Pins | compliant | 25A | - | - | 24A | 1 | 2 | - | 23mm | 9.4mm | 2.8mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 0368500000 Weidmüller | 83 |
| Datasheet | 6 Weeks | Copper | - | - | - | - | 0V | - | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Grey | 1 | Male | - | - | - | - | 0.201 5.10mm | - | Screw In | compliant | 24A | - | - | 24A | - | - | - | 11mm | 4mm | 49.9mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1609030000 Weidmüller | 82 |
| Datasheet | 6 Weeks | - | - | - | - | - | 0V | - | 2008 | ZQV | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | 120°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | 33A | - | - | 32A | - | - | - | 31.6mm | 59.3mm | 2.8mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053660000 Weidmüller | 708 | - | Datasheet | 8 Weeks | Nylon | - | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.201 5.10mm | Straight | Screw In | compliant | 32A | - | - | 32A | - | - | - | 18mm | 9.1mm | 7mm | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1052560000 Weidmüller | 111 | - | Datasheet | 12 Weeks | Nylon | - | - | - | - | 0V | - | 2008 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.390 9.91mm | - | Screw In | compliant | 85A | - | - | 76A | - | - | - | 18mm | 16.9mm | 7.55mm | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 1008238 Phoenix Contact | 10 | - | Datasheet | 4 Weeks | - | - | - | - | Copper | - | - | - | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 6 | - | - | Red | - | - | - | - | - | - | 0.244 6.20mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 141J-1 Cinch Connectivity Solutions | 996 | - | Datasheet | 8 Weeks | - | - | Brass | SCREW | - | - | - | 2010 | 141 | yes | Active | Not Applicable | - | Barrier Block | - | - | - | Black | - | - | - | NO | NO | NO | 0.438 11.12mm | Straight | Around Barrier, Ring Tongue | - | - | - | 2 | - | - | - | SCREW ITEM | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 3000588 Phoenix Contact | 24052057 |
| Datasheet | 4 Weeks | - | - | - | - | Copper | - | - | 2013 | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block | 3 | - | - | Gray, Orange | - | - | - | - | - | - | 0.323 8.20mm | - | Flat Pins - Switch Bar | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1055060000 Weidmüller | 49 |
| Datasheet | 6 Weeks | Nylon | - | - | - | - | 0V | - | 2008 | W | - | Active | Not Applicable | EAR99 | Terminal Block, Cross Connection | 4 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.390 9.91mm | - | Screw In | compliant | 63A | - | - | 63A | - | - | - | 18mm | 36.7mm | 7.55mm | No | - | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 3000612 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | 13.680006g | - | - | Copper | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 10 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Screw - Half Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1053360000 Weidmüller | 51 |
| Datasheet | 6 Weeks | Nylon | - | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.469 11.90mm | - | Screw In | compliant | 63A | - | - | 76A | - | - | - | 27mm | 116.6mm | 10.4mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1627860000 Weidmüller | 83 |
| Datasheet | 6 Weeks | - | - | - | - | - | 0V | - | 2006 | ZQV | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | - | - | Yellow | 1 | - | - | - | - | - | 0.319 8.10mm | - | Flat Pins | compliant | 41A | - | - | - | - | - | - | 33.96mm | 22.4mm | 3.1mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2966825 Phoenix Contact | 99 |
| Datasheet | 4 Weeks | - | 449.991981mg | - | - | - | - | - | 2008 | INTERFACE | yes | Active | 1 (Unlimited) | EAR99 | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | 8536.69.40.40 | - | - | - | - | - | Flat Pins | - | - | - | - | - | 1 | 2 | - | - | 6mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0200020 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | 5.39001g | - | - | Copper Alloy | - | - | - | - | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | - | - | - | - | - | - | NO | NO | NO | 0.315 8.00mm | - | Screw In | - | - | EAC | - | - | - | - | JUMPER ITEM | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1054760000 Weidmüller | 102 |
| Datasheet | 6 Weeks | Nylon | - | - | - | - | 0V | - | 2008 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.315 8.00mm | - | Screw In | compliant | 63A | - | - | 57A | - | - | - | 18mm | 22mm | 7.6mm | No | - | Non-RoHS Compliant | UL94 V-2 | Contains Lead |