- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Approval Agency | Lead Length | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Cable Entry-Max | Diameter | Length | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSD77-10-D Panduit Corp | 3306 | - | Datasheet | 4 Weeks | - | - | - | - | 68.038855g | Copper | - | Polypropylene | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Single Wire | Red | Female | 8536.90.40.00 | NO | YES | NO | Straight | 3.6mm | DIN | CSA | 10mm | - | - | Tin | 18 AWG | 18 AWG 1.00mm2 | Insulated | FERRULE | 0.12 inch | 1.78mm | 16.5mm | 16.50mm | 1.52 mm | 10.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSD75-8-D Panduit Corp | 21431 | - | Datasheet | 4 Weeks | - | - | - | - | 45.359237g | Copper | - | Polypropylene | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Single Wire | White | Female | 8536.90.40.00 | NO | YES | NO | Straight | 3mm | DIN | CSA | 8mm | - | - | Tin | 22 AWG | 22 AWG 0.50mm2 | Insulated | FERRULE | 0.09 inch | 1.52mm | 13.5mm | 13.50mm | 1.02 mm | 8.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3200014 Phoenix Contact | 17194 | - | Datasheet | 7 Weeks | Copper, Tin | - | 100 | - | 80.002354mg | Copper | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | EAR99 | - | Single Wire | White | Female | 8536.90.40.00 | NO | NO | NO | Straight | 3mm | DIN | CSA; UL | 8mm | - | - | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | FERRULE | - | - | 14mm | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSD73-8-D Panduit Corp | 1270 | - | Datasheet | 4 Weeks | - | - | - | - | 45.359237g | Copper | - | Polypropylene | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Wire | EAR99 | - | Single Wire | Yellow | - | 8536.90.40.00 | NO | YES | NO | - | 2.5mm | DIN | CSA | 8mm | - | - | Tin | 24 AWG | 24 AWG 0.25mm2 | Insulated | FERRULE | 0.07 inch | 1.27mm | 12.5mm | 12.50mm | 762 μm | 8.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSD74-8-D Panduit Corp | 20642 | - | Datasheet | 4 Weeks | - | - | - | - | 45.359237g | Copper | - | Polypropylene | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Single Wire | Turquoise | Female | 8536.90.40.00 | NO | YES | NO | Straight | 2.5mm | DIN | CSA | 8mm | - | - | Tin | 24 AWG | 24 AWG 0.34mm2 | Insulated | FERRULE | 0.07 inch | 1.27mm | 12.5mm | 12.50mm | 762 μm | 8.00mm | No | - | ROHS3 Compliant | - | ||
![]() F84-15-TL Panduit Corp | 186 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | - | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | - | - | - | Single Wire | - | - | - | - | - | - | - | 7.5mm | DIN | - | - | - | - | Tin | 6 AWG | 6 AWG 16.00mm2 | Non-Insulated | - | - | 6.1mm | 15mm | 15.00mm | 5.84 mm | - | No | - | ROHS3 Compliant | - | ||
![]() F75-10-M Panduit Corp | 1201 | - | Datasheet | 4 Weeks | - | - | - | - | 45.359237g | Copper | - | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Ferrule | Single Wire | - | Female | - | - | - | - | - | 2.1mm | DIN | - | - | - | - | Tin | 22 AWG | 22 AWG 0.50mm2 | Non-Insulated | - | - | 1.27mm | 10mm | 10.00mm | 1.02 mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() F83-15-D Panduit Corp | 116 |
| Datasheet | 4 Weeks | - | - | - | - | 226.796213g | Copper | - | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | Single Wire | - | - | - | - | - | - | - | 5.8mm | DIN | - | - | - | - | Tin | 10 AWG | 8 AWG 10.00mm2 | Non-Insulated | - | - | 4.83mm | 15mm | 15.00mm | 4.57 mm | - | No | - | ROHS3 Compliant | - | ||
![]() F80-15-M Panduit Corp | 316 |
| Datasheet | 4 Weeks | - | - | - | - | 158.757329g | Copper | - | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | Single Wire | - | - | - | - | - | - | Straight | 3.4mm | DIN | - | - | - | - | Tin | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | - | 2.54mm | 15mm | 15.00mm | 2.29 mm | - | No | - | ROHS3 Compliant | - | ||
![]() F75-8-M Panduit Corp | 1530 |
| Datasheet | 4 Weeks | Tin | - | - | - | 68.038855g | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | Single Wire | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | 22 AWG | 22 AWG 0.50mm2 | Non-Insulated | - | - | 1.27mm | 8mm | 8.00mm | 1.02 mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3201275 Phoenix Contact | 82 |
| Datasheet | 7 Weeks | Copper, Tin | Cable | 100 | Copper | 92.986436mg | - | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | - | Single Wire | White | Female | - | NO | NO | NO | Straight | - | DIN | CSA; UL | 10mm | 5 AWG | 10 AWG | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | FERRULE | - | - | 16mm | 16.00mm | - | 10.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() F74-7-M Panduit Corp | 1914 |
| Datasheet | 4 Weeks | Tin | - | - | - | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | - | - | - | Single Wire | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | 24 AWG | 24 AWG 0.34mm2 | Non-Insulated | - | - | 1.27mm | 7mm | 7.00mm | 1.02 mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3240665 Phoenix Contact | 5443 |
| Datasheet | 7 Weeks | - | - | - | Copper | - | - | - | - | - | - | 2014 | AI | yes | Active | 1 (Unlimited) | - | - | - | Single Wire | Red | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 18 AWG 1.00mm2 | Insulated | - | - | - | 14mm | 14.00mm | - | 8.00mm | - | - | RoHS Compliant | - | ||
![]() FSD77-8-D Panduit Corp | 41561 |
| Datasheet | 4 Weeks | - | - | - | - | 68.038855g | Copper | - | Polypropylene | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Ferrule | Single Wire | Red | Female | 8536.90.40.00 | NO | YES | NO | Straight | 3.6mm | DIN | CSA | 8mm | - | - | Tin | 18 AWG | 18 AWG 1.00mm2 | Insulated | - | 0.12 inch | 1.78mm | 14.5mm | 14.50mm | 1.52 mm | 8.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3200043 Phoenix Contact | 27788 | - | Datasheet | 7 Weeks | Copper, Tin | - | 100 | - | 119.011298mg | Copper | Copper, Tin | Plastic | 105°C | - | 2006 | AI | - | Active | 1 (Unlimited) | - | EAR99 | - | Single Wire | Black | Female | 8536.90.40.00 | NO | NO | NO | Straight | 4mm | DIN | CSA; UL | 8mm | - | - | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | FERRULE | - | - | 14mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() FSD78-18-D Panduit Corp | 525 | - | Datasheet | 4 Weeks | - | - | - | - | 113.398093g | Copper | - | Polypropylene | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Single Wire | Black | Female | 8536.90.40.00 | NO | YES | NO | - | 4mm | DIN | CSA | 18mm | - | - | Tin | 16 AWG | 16 AWG 1.50mm2 | Insulated | FERRULE | 0.12 inch | 2.03mm | 24.5mm | 22.20mm | 1.78 mm | 18.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3200548 Phoenix Contact | 139 | - | Datasheet | 7 Weeks | Copper, Tin | - | 100 | Copper | 400.011771mg | - | Copper, Tin | Plastic | 105°C | - | 2003 | AI | - | Active | 1 (Unlimited) | - | - | - | Single Wire | Yellow | Female | - | NO | NO | NO | Straight | - | DIN | CSA; UL | 12mm | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Insulated | FERRULE | - | - | 20mm | 20.00mm | - | 12.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() F80-12-M Panduit Corp | 832 |
| Datasheet | 4 Weeks | Tin | - | - | - | 136.077711g | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | Single Wire | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | - | 2.54mm | 12mm | 12.00mm | 2.29 mm | - | No | - | ROHS3 Compliant | - | ||
![]() F75-6-M Panduit Corp | 14873 |
| Datasheet | 4 Weeks | - | - | - | - | 45.359237g | Copper | - | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | Single Wire | - | - | - | - | - | - | Straight | 2.1mm | DIN | - | - | - | - | Tin | 22 AWG | 22 AWG 0.50mm2 | Non-Insulated | - | - | 1.27mm | 6mm | 6.00mm | 1.02 mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3200137 Phoenix Contact | 75 |
| Datasheet | 4 Weeks | Tin | - | 100 | Copper | 670.01263mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | - | Active | 1 (Unlimited) | - | - | - | Single Wire | Brown | Female | - | - | - | - | - | - | - | - | 18mm | - | - | - | 8 AWG | 8 AWG 10.00mm2 | Insulated | - | - | - | 28mm | 28.00mm | - | 18.00mm | - | - | RoHS Compliant | Lead Free |