- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Dielectric Material | Weight | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Packing Method | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Connector Support Type | Body Plating | Wire/Cable Gauge | Positive Tolerance | Negative Tolerance | Size | Insulation | Wire/Cable Diameter | Custom Capabilities | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12510034 American Electrical Inc. | 25305 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | - | - | Copper | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | - | - | - | 22 AWG | - | - | 22 AWG 0.34mm2 | Non-Insulated | - | - | - | - | 1.8mm | - | 5mm | - | 5.00mm | 900 μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0565800000 Weidmüller | 29 | - | - | 6 Weeks | - | 100 | Brass | - | 600mg | - | Copper, Tin | PP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Single Wire | - | Ivory | - | - | - | - | NO | NO | NO | - | - | - | DIN | - | UR | - | - | - | - | - | - | - | - | - | 8 AWG 10.00mm2 | Insulated | - | - | FERRULE | - | - | 94mm | 28mm | 90mm | 28.00mm | - | 18.00mm | - | RoHS Compliant | - | ||
![]() 2208.0 Altech Corporation | In Stock | - | - | 6 Weeks | Tin | - | - | - | - | - | Copper | PP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Single Wire | - | Gray | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 10mm | - | - | - | - | - | 12 AWG | - | - | 12 AWG 4.00mm2 | Insulated | - | - | - | - | - | - | 17mm | - | 17.00mm | - | 10.00mm | - | ROHS3 Compliant | - | ||
![]() 2623.0/100 Altech Corporation | 39 |
| - | 6 Weeks | Tin | - | - | - | - | - | Copper | Polypropylene | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | Single Wire | - | Turquoise | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 22 AWG 0.34mm2 | Insulated | 5.842 mm | - | - | - | - | - | - | - | 12.00mm | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2776.0/100 Altech Corporation | 113 |
| - | 6 Weeks | Tin | 104 | - | - | - | - | Copper | PP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | Two Wire | - | Red | Female | - | - | - | - | - | - | - | Straight | - | DIN | - | - | 8.2mm | - | - | - | - | - | 18 AWG | - | - | Two x 18 AWG 1.00mm2 | Insulated | - | - | - | - | - | - | 15.4mm | - | 15.40mm | - | 8.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() 101250 American Electrical Inc. | 20 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | Single Wire | - | Blue | - | - | - | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | - | - | - | 14 AWG | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 102100 American Electrical Inc. | 36 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | Single Wire | - | Yellow | - | - | - | - | - | - | - | - | - | - | W | - | - | 8mm | - | - | - | - | - | 18 AWG | - | - | 18 AWG 1.00mm2 | Insulated | - | - | - | - | - | - | - | - | - | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 102075 American Electrical Inc. | 37 |
| Datasheet | 5 Weeks | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | Single Wire | - | White | - | STANDARD: DIN 46228 | - | - | NO | YES | NO | - | - | - | W | - | - | 8mm | - | - | - | - | - | 20 AWG | - | - | 20 AWG 0.75mm2 | Insulated | - | - | FERRULE | - | - | - | - | - | - | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 101150 American Electrical Inc. | 36 |
| Datasheet | 5 Weeks | - | - | - | CERAMIC | - | - | - | - | 125°C | -55°C | - | 2014 | ATC700A(J,K,M TOL) | - | Active | Not Applicable | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | Single Wire | - | Black | - | - | - | 0.0001μF | - | - | - | TR | - | - | DIN | - | - | 8mm | NP0 | Yes | 150V | - | - | 16 AWG | 10% | 10% | 16 AWG 1.50mm2 | Insulated | - | Contact Factory For Special Parameters | - | - | - | 1.45mm | - | 1.4mm | - | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2794.0 Altech Corporation | 1366 |
| - | 6 Weeks | Tin | - | - | - | - | - | Copper | PP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | White | - | - | - | - | NO | NO | NO | - | Straight | - | - | - | CE; CSA; UL | 8.2mm | - | - | - | TERMINAL BLOCK ACCESSORY | - | 20 AWG | - | - | - | Insulated | - | - | FERRULE | - | - | - | 14.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1381075 American Electrical Inc. | 27081 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | - | Copper | Plastic | - | - | - | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Two Wire | 2 | Gray | - | - | - | - | NO | YES | NO | - | Straight | - | DIN | unknown | - | 8mm | - | - | - | - | - | 20 AWG | - | - | Two x 20 AWG 0.75mm2 | Insulated | - | - | FERRULE | - | 1.8mm | - | 15mm | - | 15.00mm | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9018550000 Weidmüller | 20 |
| Datasheet | 6 Weeks | - | - | Brass | - | 94mg | - | Copper, Tin | PP | - | - | - | 2011 | - | - | Active | - | - | - | - | - | Single Wire | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | - | - | 90mm | 14mm | 70mm | 14.00mm | - | 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 11271700 American Electrical Inc. | 36 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | - | Copper | Plastic | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | Single Wire | - | Yellow | - | - | - | - | NO | YES | NO | - | Straight | - | DIN | unknown | DIN | 27mm | - | - | - | - | - | - | - | - | 2/0 AWG 70.00mm2 | Insulated | - | - | FERRULE | - | - | - | 43mm | - | 43.00mm | - | 27.00mm | - | ROHS3 Compliant | - | ||
![]() 9004240000 Weidmüller | 623 |
| Datasheet | 6 Weeks | - | Metal | Brass | - | 4.62g | - | Copper, Tin | - | - | - | - | 2009 | - | - | Active | - | - | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 AWG 70.00mm2 | Non-Insulated | - | - | - | - | - | 122mm | 32mm | 122mm | 32.00mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() FTD81-12-C Panduit Corp | 473 | - | - | 4 Weeks | - | - | - | - | - | Copper | - | Plastic | - | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | - | Crimp | EAR99 | - | Two Wire | - | Gray | Female | - | 8536.90.40.00 | - | NO | YES | NO | - | Straight | 8.6mm | DIN | - | CSA | 12mm | - | - | - | - | Tin | 12 AWG | - | - | Two x 12 AWG 4.00mm2 | Insulated | - | - | FERRULE | 0.17 inch | 4.32mm | - | 23mm | - | 23.00mm | 3.81 mm | 12.00mm | No | ROHS3 Compliant | - | ||
![]() 0409700000 Weidmüller | 56612 |
| Datasheet | 6 Weeks | - | - | Brass | - | 80mg | - | Copper, Tin | PP | - | - | - | - | - | - | Active | - | - | - | - | - | Single Wire | - | Yellow | - | - | - | - | NO | NO | NO | - | - | - | - | - | UR | 6mm | - | - | - | - | - | 17 AWG | - | - | 17 AWG 1.00mm2 | Insulated | - | - | FERRULE | - | - | 90mm | 12mm | 84mm | 12.00mm | - | 6.00mm | No | RoHS Compliant | Lead Free | ||
![]() 1382010 American Electrical Inc. | 1856 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | - | Copper | Plastic | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | Two Wire | - | Yellow | - | STANDARD: DIN 46228 | - | - | NO | YES | NO | - | Straight | - | W | - | - | 8mm | - | - | - | - | - | 18 AWG | - | - | Two x 18 AWG 1.00mm2 | Insulated | - | - | FERRULE | - | - | - | 15mm | - | 15.00mm | - | 8.00mm | - | ROHS3 Compliant | - | ||
![]() 1382015 American Electrical Inc. | 4490 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | - | Copper | Plastic | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | Two Wire | - | Red | - | STANDARD: DIN 46228 | - | - | NO | YES | NO | - | Straight | - | W | - | - | 8mm | - | - | - | - | - | 16 AWG | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | - | FERRULE | - | - | - | 16mm | - | 16.00mm | - | 8.00mm | - | ROHS3 Compliant | - | ||
![]() 2841.0/100 Altech Corporation | 200 |
| - | 6 Weeks | Tin | - | - | - | - | - | Copper | Polypropylene | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | - | - | Black | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 8mm | - | - | - | - | - | 16 AWG | - | - | - | Insulated | - | - | - | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2847.0/100 Altech Corporation | 36 |
| - | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | - | - | - | Copper | Polypropylene | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 14 AWG | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |