- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Material | Weight | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Approvals | AWG max. | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Construction type | Contact Materials | Content | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Cross section per core | Cross-section x Length | Factory colour | Factory Pack QuantityFactory Pack Quantity | For cables resistant to short circuit | Ihs Manufacturer | Industrial packaging | Insulation Materials | Insulation type | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Bundle Diameter | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal cross section | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Pin Diameteru2009 | Qualification | Risk Rank | RoHS | RoHS-compliant | Sleeve length | Surface protection | TE Internal # | TE Internal Description | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Wire Gauge Max | Wire Gauge Min | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Technology | Reach Compliance Code | Termination Style | Dielectric | Lead Spacing | Wire Gauge | Configuration | Lead Diameter | Leakage Current | Connector Support Type | Test Current | Insulation | Product Type | Operating Temperature Range | Voltage Tolerance | Stud/Tab Size | Zener Current | Product | Mounting Angle | Features | Product Category | DIN Standard | Insulated | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTD0616 Altech | 19 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Polypropylene | - | - | - | Altech | - | FTD0616 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG x2 | - | 6 AWG | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | Terminals | DIN | Yes | - | - | - | - | ||
![]() FTD1012 Altech | 19 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Polypropylene | - | - | - | Altech | - | FTD1012 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG x2 | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | Terminals | DIN | Yes | - | - | - | - | ||
![]() FII1810YM Altech | 45 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | Polypropylene | - | - | - | Cornell Dubilier | - | FII1810YM | - | + 85 C | - 25 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.481506 oz | 500 VDC | - | - | - | 18 AWG | - | 18 AWG | - | - | - | - | Bulk | 380LX | 20 % | - | - | - | - | Yellow | - | - | 100 uF | Capacitors | - | - | - | Snap In | - | 10 mm | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Snap In | Industry Standard | Yes | 35 mm | - | 25 mm | - | ||
![]() FII2010M Altech | 45 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Cornell Dubilier - CDE | - | 11000 uF | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Polypropylene | - | - | - | Cornell Dubilier | - | FII2010M | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Flatpack | - | 40 VDC | - | - | - | 20 AWG | - | 20 AWG | - | - | - | - | Bulk | MLS | 20 % | - | - | - | - | Orange | - | - | 11000 uF | Capacitors | - | - | - | Radial | - | 25.4 mm | - | - | - | 2 nA | - | - | - | Electrolytic Capacitors | - | - | - | - | Flat Pack Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | Industry Standard | Yes | - | 12.7 mm | 76 mm | 44 mm | ||
![]() FTD1012M Altech | 45 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Cornell Dubilier - CDE | 0.91 nF | - | - | - | - | - | - | - | - | - | - | - | 100 | - | ALTECH CORP | - | Polypropylene | - | - | - | Cornell Dubilier | - | FTD1012M | - | + 125 C | - 55 C | - | - | CD15FA911J03 | Active | - | - | - | 5.71 | No -RoHS Version Available | - | - | - | - | - | 0 PPM / C, 70 PPM / C | - | - | - | - | 100 V | - | 10 AWG x2 | - | 10 AWG | - | - | - | - | Bulk | CD15 | 5 % | - | - | - | - | Yellow | - | - | 910 pF | Capacitors | - | - | unknown | Radial | - | 5.9 mm | - | - | - | - | CONNECTOR ACCESSORY | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | Mica Standard Dipped Capacitors | - | - | Mica Capacitors | DIN | Yes | - | 10.2 mm | 11.9 mm | 5.6 mm | ||
![]() FTI1808W Altech | 29 |
| - | Tin | - | Brass | - | - | - | - | CE, CSA, UR | - | TE Connectivity / AMP | - | - | - | - | - | - | Copper | - | - | - | - | - | 25 | - | ALTECH CORP | - | Not Insulated | - | - | - | TE Connectivity | - | FTI1808W | 71.3 mm | - | - | Cable Mount / Free Hanging | - | - | Active | - | - | - | 2.13 | Details | - | - | - | - | - | - | - | 1.869520 oz | - | - | - | - | 1/0 AWG | - | 18 AWG | - | - | - | - | Bulk | 277 | - | - | - | Rectangular Tongue | - | White | - | Female | - | Terminals | - | - | unknown | Crimp | - | - | 1/0 AWG | - | - | - | CONNECTOR ACCESSORY | - | Not Insulated | Terminals | - | - | 9.53 mm | - | Lug Terminals | Straight | - | Terminals | Industry Standard | Yes | - | - | 63.75 mm | - | ||
![]() FII0130 Altech | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | CE, CSA, UR | - | Vishay / Vitramon | - | - | 1206 | 3216 | Class 1 | - | - | - | - | - | - | - | 4000 | - | - | - | Polypropylene | - | - | - | Vishay | - | FII0130 | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000952 oz | 10 VDC | - | - | - | 1 AWG | - | 1 AWG | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | Olive | - | - | 47 pF | Capacitors | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | Industry Standard | Yes | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() FII1812W Altech | 45 |
| - | - | 1206 (3216 metric) | - | - | - | - | - | CE, CSA, UR | - | Vishay / Vitramon | - | - | 1206 | 3216 | Class 1 | - | - | - | - | - | - | - | 4000 | - | ALTECH CORP | - | Polypropylene | - | - | - | Vishay | - | FII1812W | - | + 125 C | - 55 C | - | - | - | Active | - | - | - | 5.69 | Details | - | - | - | - | - | - | - | 0.000952 oz | 50 VDC | - | - | - | 18 AWG | - | 18 AWG | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | - | - | White | - | - | 18 pF | Capacitors | - | - | unknown | SMD/SMT | C0G (NP0) | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | Industry Standard | Yes | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() FII1806W Altech | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UR | - | Xicon | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | ALTECH CORP | - | Polypropylene | - | - | - | Xicon | - | FII1806W | - | + 155 C | - 55 C | PCB Mount | - | - | Active | - | - | - | 5.66 | Details | - | - | - | - | - | - | - | 0.007055 oz | - | - | 250 V | - | 18 AWG | - | 18 AWG | - | - | - | - | Reel | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 1.43 kOhms | White | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | unknown | Axial | - | - | - | - | 0.54 mm | - | CONNECTOR ACCESSORY | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors General Purpose | - | - | Metal Film Resistors - Through Hole | Industry Standard | Yes | 2.5 mm | - | 6.8 mm | - | ||
![]() FID1408B Altech | 37 |
| - | - | DO-35-2 | - | - | - | - | - | CE, CSA, UR | - | Rectron | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | Polypropylene | - | 100 nA | 100 nA | Rectron | - | FID1408B | - | + 175 C | - 65 C | Through Hole | - | 1N5244B | - | 500 mW | - | - | - | Details | - | - | - | - | - | - | - | 0.005291 oz | - | 0.082 %/C | - | 14 V | 14 AWG | - | 14 AWG | - | - | - | 15 Ohms | Reel | - | - | - | - | - | - | Blue | - | - | - | Diodes & Rectifiers | - | - | - | Axial | - | - | - | Single | - | - | - | 9 mA | - | Zener Diodes | - | 5 % | - | 10 mA | - | - | - | Zener Diodes | DIN, Industry Standard | Yes | - | 2 mm | 4.2 mm | 2 mm | ||
![]() FID1608B Altech | 45 |
| - | - | 0805 (2012 metric) | - | - | - | - | - | CE, CSA, UR | - | Vishay / Vitramon | 0.22 nF | - | 0805 | 2012 | Class 2 | - | - | - | - | - | - | - | 4000 | - | - | - | Polypropylene | - | - | - | Vishay | - | FID1608B | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000194 oz | 25 VDC | - | - | - | 16 AWG | - | 16 AWG | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | Black | - | - | 220 pF | Capacitors | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | DIN | Yes | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() FII2212M Altech | 45 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Vishay / Dale | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | 10000 | - | ALTECH CORP | - | Polypropylene | - | - | - | Vishay | - | FII2212M | - | + 155 C | - 55 C | PCB Mount | - | - | Active | - | - | AEC-Q200 | 5.69 | Details | - | - | - | - | - | - | - | 0.000194 oz | - | - | 150 V | - | 22 AWG | - | 22 AWG | - | - | - | - | MouseReel | D/CRCW e3 | 1 % | - | 100 PPM / C | Chip Resistor | 2.55 MOhms | Turquoise | Automotive Grade | - | - | Resistors | 125 mW (1/8 W) | Thick Film | unknown | SMD/SMT | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | Industry Standard | Yes | - | 0.45 mm | 2 mm | 1.25 mm | ||
![]() FTD1818GR Altech | 2836 |
| - | - | - | - | - | - | - | - | CE, CSA, UR | - | Altech | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | ALTECH CORP | - | Polypropylene | - | - | - | Altech | - | FTD1818GR | - | - | - | - | - | - | Active | - | - | - | 5.71 | Details | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG x2 | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | Terminals | - | - | unknown | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Terminals | - | - | - | - | - | - | - | Terminals | DIN | Yes | - | - | - | - | ||
![]() GL80/30VZ Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | 50050524 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 AWG, 0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 46228 Part 1 | No | - | - | - | - | ||
![]() GL174/GRH Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polypropylene | - | - | - | Greenlee | - | GL174/GRH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Old DIN Standard | Yes | - | - | - | - | ||
![]() GL82/32VZ Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | GL82/32VZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 AWG, 0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 46228 Part 1 | No | - | - | - | - | ||
![]() 925552-2 TE Connectivity | 60000 | - | - | - | - | - | - | - | .071 – .13, .13 | 1.8 – 3.3, 3.3 | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92u2009mmu2009[u2009.115u2009inu2009] | - | - | - | - | - | - | 925552-2 | WIRE PIN 20-17 AWG .013 PTPB | - | - | - | - | - | - | - | - | - | - | 20 – 17 | - | .5 – 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61674-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.77u2009mmu2009[u2009.109u2009inu2009] | - | - | - | - | - | - | 61674-1 | PIN .109 .085 X .035 FLAT WIRE BR | - | - | - | - | - | - | - | - | - | - | 28 – 30 | - | .08 – .034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9037730000 Weidmuller | In Stock | - | - | - | - | Copper | 1.38g | - | - | - | - | 6 | - | - | - | - | - | - | Twin cable end sleeve | - | 50pc(s) | - | 16mm² | 16 mm² x 16 mm | White | - | No | - | Yes | - | Partially insulated | - | - | - | 9037730000 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | Yes | 16mm | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H16,0/29T ZH W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 29mm | - | ||
![]() 1-966288-5 TE Connectivity | In Stock | - | - | - | - | - | - | 3.4u2009mmu2009[u2009.133u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-966288-5 | TUBULAR END SLEEVE | - | - | - | - | - | - | - | - | - | - | 16 | 2583 | 1.25 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |