- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Body Orientation | Contact Materials | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Mfr | Mounting | Package | Pin Diameteru2009 | Pin Diameteru2009(mm) | Product Status | Qualification | TE Internal # | TE Internal Description | Terminate To | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Style | Resistor Type | Power Dissipation | Size | Insulation | Resistance Tolerance | Overall Length | Pin Diameter | Pin Length | Product Length | Product Width | Length - Overall | Length - Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3200108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | 20mm | 3.5mm | 12mm | - | - | - | - | ||
![]() 3201327 Eaton | 1215 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | 12mm | 1.5mm | 6mm | - | - | - | - | ||
![]() DN00706D Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | DN | - | Single Wire | - | Gray | - | - | DIN | - | - | 18 AWG (0.75mm²) | Insulated | - | - | - | - | - | - | 12.00mm | 6.00mm | ||
![]() DN02508D Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | DN | - | Single Wire | - | Blue | - | - | DIN | - | - | 14 AWG (2.50mm²) | Insulated | - | - | - | - | - | - | 14.00mm | 8.00mm | ||
![]() 1SET111028R0000 TE Connectivity | 7 |
| - | - | - | .107, .111 | 2.7, 2.8 | - | - | Ferrule | - | - | - | - | 1.2 | - | - | 1SET111028R0000 | WF007-12-GR | - | - | 18 | - | .75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET112001R0000 TE Connectivity | In Stock | - | - | - | - | .099, .186 | 2.5, 4.7 | - | - | Ferrule | - | - | - | - | 1.4 | - | - | 1SET112001R0000 | WFD005-08-WH | - | - | 20 | - | .5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET111016R0000 TE Connectivity | 40 |
| - | - | - | .245, .249 | 6.2, 6.3 | - | - | Ferrule | - | - | - | - | 3.5 | - | - | 1SET111016R0000 | WF060-12-GN | - | - | 10 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1742350-1 TE Connectivity | 48588 | - | - | Gold | - | .09 – .13, .13 | 2.29 – 3.3, 3.3 | Straight | Phosphor Bronze | Receptacle | - | Panel Mount | - | 2.08u2009mmu2009[u2009.082u2009inu2009] | - | - | - | 1742350-1 | PIN 2.08 DIA 22-18AWG TPBR | Coaxial Cable | Solder | 22 – 18 | - | .3 – .8 | -65 to 165 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 32.2 mm | - | - | - | ||
![]() 966292-1 TE Connectivity | In Stock | - | - | - | 1.5u2009mmu2009[u2009.05u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 966292-1 | TUBULAR END-FERRULE | - | - | 26 | 278 | .12 – .15 | - | - | 100 ppm/°C | - | 25.5 kOhm | - | - | 0.1 W | - | High Reliability | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 1-966292-6 TE Connectivity | In Stock | - | - | - | 2.9u2009mmu2009[u2009.114u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 1-966292-6 | TUBULAR END SLEEVE | - | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-966067-3 TE Connectivity | 978 |
| - | - | 6.2u2009mmu2009[u2009.244u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 2-966067-3 | ADERENDHUELSE L GE | - | - | 10 | 10382 | 5 – 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET151005R0000 TE Connectivity | In Stock | - | - | - | - | .15 – .25, .251 | 3.8 – 6.4, 6.4 | - | - | Wire Pin | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | - | - | 1SET151005R0000 | WP060-V | - | - | 12 – 10 | - | 3 – 6 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966288-3 TE Connectivity | In Stock | - | - | - | 3.4u2009mmu2009[u2009.133u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 1-966288-3 | TUBULAR END SLEEVE | - | - | 16 | 2583 | 1.25 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-966292-5 TE Connectivity | In Stock | - | - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 2-966292-5 | TUBULAR END-FERRULE | - | - | 11 | 8234 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 925553-2 TE Connectivity | 43 |
| - | - | - | .1 – .15, .15 | 2.5 – 3.8, 3.8 | - | - | Pin | - | - | - | 3.2u2009mmu2009[u2009.126u2009inu2009] | - | - | - | 925553-2 | AM WIRE PIN 17-13 .013 PTPB | - | - | 17 – 13 | - | 1 – 2.5 | - | - | 100 ppm/°C | - | 4.99 kOhm | - | - | 0.1 W | - | High Reliability | - | - | - | 0.1 | - | - | - | - | - | - | - | ||
![]() 1SET111036R0000 TE Connectivity | In Stock | - | - | - | - | .245, .249 | 6.2, 6.3 | - | - | Ferrule | - | - | - | - | 3.5 | - | - | 1SET111036R0000 | WF060-18-YL | - | - | 10 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 966066-9 TE Connectivity | In Stock | - | - | - | 2.6u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | Ferrule | - | - | - | - | - | - | - | 966066-9 | TUBULAR END-SLEEVE WHITE | - | - | 20 | 1022 | .51 – .517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140670 TE Connectivity | In Stock | - | - | - | - | .118 – .161, .161 | 3 – 4.1, 4.1 | - | - | Shur-Plug | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | 140670 | SHUR PLUG TIN PLATED AWG 14 18 | - | - | 18 – 14 | - | .8 – 2.5 | - | - | 100 ppm/K | - | 24 kOhm | - | - | 0.75 W | - | General Purpose | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 160783-6 TE Connectivity | In Stock | - | - | - | - | .067 – .098, .098 | 1.7 – 2.5, 2.5 | - | - | Receptacle | - | - | - | 2u2009mmu2009[u2009.078u2009inu2009] | - | - | - | 160783-6 | 2,0 MM.DIA PIN REC | - | - | 22 – 18 | - | .3 – .9 | - | - | 100 ppm/°C | - | 0.013 | - | - | 0.25 W | - | - | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() 1217142-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Shur-Plug | - | - | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | AEC-Q200 | 1217142-1 | SHUR PLUG 180 12-8 AWG TPBR | - | - | 12 – 8 | 6529 – 16507 | 2.64 – 3.32 | - | - | 200 ppm/K | - | 51 Ohm | - | - | 0.5 W | - | General Purpose | - | - | - | 5 | - | - | - | 3.2 mm | 2.5 mm | - | - |