- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Base Product Number | Construction type | Content | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Cross section per core | Cross-section x Length | Factory colour | For cables resistant to short circuit | Manufacturer part # | Mfr | Nominal cross section | Package | Pin Diameteru2009 | Product Status | Qualification | Reel/roll packaging | RoHS-compliant | Sleeve length | Surface protection | Tab Thicknessu2009 | Tab Widthu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | With identification flag | Series | Temperature Coefficient | Type | Resistance | Color | Power Rating | Style | Resistor Type | Size | Insulation | Resistance Tolerance | Product Length | Product Width | Insulated | Length - Overall | Length - Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 735202-2 TE Connectivity | In Stock | - | - | - | - | .11 – .181, .181 | 2.8 – 4.6, 4.6 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | AEC-Q200 | - | - | - | - | - | - | 735202-2 | AMPLIVAR RECEPTACLE FOR .156 D | 20 – 15 | .5 – 1.5 | - | - | 100 ppm/K | - | 1.2 kOhm | - | 1 W | - | Pulse Proof, High Power | - | - | 1 | 5 mm | 2.5 mm | - | - | - | ||
![]() 2-327748-1 TE Connectivity | In Stock | - | - | - | 4.31u2009mmu2009[u2009.17u2009inu2009] | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .78u2009mmu2009[u2009.031u2009inu2009] | 3.96u2009mmu2009[u2009.156u2009inu2009] | 2-327748-1 | PIDG 16-14 RECT TAB, TAPE | 16 – 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7725V Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 100pc(s) | - | 16mm² | 16 mm² x 25 mm | Silver | - | 7725V | - | - | - | - | - | - | - | Yes | 25mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72/10VZ Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tempo Communications | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Wire | - | - | - | - | - | 16 AWG (1.50mm²) | Non-Insulated | - | - | - | - | 10.00mm | - | ||
![]() 0195011042 Molex | In Stock | - | - | - | - | - | - | 019501 | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1418030000 Weidmuller | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | 16 | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 800070413 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 95 | - | - | - | - | No | - | 32 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 800072591 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 6 | - | - | - | - | No | - | 12 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 800072851 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 2.5 | - | - | - | - | No | - | 8 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 800071432 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 120 | - | - | - | - | No | - | 32 | Silver-plated | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 800070453 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 150 | - | - | - | - | No | - | 38 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 800070217 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 1.5 | - | - | - | - | No | - | 18 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 800072313 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 35 | - | - | - | - | No | - | 25 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() 800070235 Greenlee Klauke | In Stock | - | - | Copper | - | - | - | - | Standard | - | - | - | - | - | No | - | - | 2.5 | - | - | - | - | No | - | 15 | Tinned | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 7828V Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 50pc(s) | - | 25mm² | 25 mm² x 28 mm | Silver | - | 7828V | - | - | - | - | - | - | - | Yes | 28mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48025 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 50pc(s) | - | 50mm² | 50 mm² x 25 mm | Blue | - | 48025 | - | - | - | - | - | - | - | Yes | 25mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174GR Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 100pc(s) | - | 4mm² | 4 mm² x 10 mm | Grey | - | 174GR | - | - | - | - | - | - | - | Yes | 10mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176EL Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 100pc(s) | - | 10mm² | 10 mm² x 18 mm | Ivory | - | 176EL | - | - | - | - | - | - | - | Yes | 18mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7410V Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | 4mm² | 4 mm² x 10 mm | Silver | - | 7410V | - | - | - | - | - | - | - | Yes | 10mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7418V Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | 4mm² | 4 mm² x 18 mm | Silver | - | 7418V | - | - | - | - | - | - | - | Yes | 18mm | - | - | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - |