- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3200535 Phoenix Contact | 185 |
| Datasheet | 7 Weeks | Copper, Tin | - | 100 | Copper | - | - | Copper, Tin | Plastic | 105°C | - | 2003 | AI | Active | 1 (Unlimited) | EAR99 | Single Wire | Gray | Female | 8536.90.40.00 | NO | NO | NO | Straight | - | DIN, W | - | CSA; UL | 10mm | - | - | - | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | FERRULE | - | - | - | 17mm | - | 17.00mm | - | 10.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9037490000 Weidmüller | 285 |
| Datasheet | 6 Weeks | Tin | - | 100 | Brass | 276mg | - | Copper | PP | - | - | 2011 | - | Active | - | - | Two Wire | Black | - | - | - | - | - | - | - | DIN | - | - | 18mm | - | - | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | - | - | - | 80mm | 26mm | 70mm | 26.00mm | - | 18.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9019160000 Weidmüller | 9578 |
| Datasheet | 6 Weeks | Tin | - | - | Brass | 144mg | - | Copper | Polypropylene | - | - | 2001 | - | Active | Not Applicable | - | Single Wire | Blue | - | - | - | - | - | - | 4.7mm | DIN | - | UR, VDE | 8mm | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | - | - | - | 75mm | 15mm | 70mm | 14.00mm | - | 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() F89-25-L Panduit Corp | 73 | - | Datasheet | 4 Weeks | Tin | - | - | - | - | - | Copper | - | - | Bulk | 2013 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 2/0 AWG 70.00mm2 | Non-Insulated | - | - | - | - | - | 24.89mm | - | 24.89mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3201505 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Copper | 1.249987g | - | Copper, Tin | PP | 105°C | Bulk | 2006 | AI | Active | 1 (Unlimited) | EAR99 | Single Wire | Yellow | Female | 8536.90.40.00 | NO | NO | NO | - | - | DIN | - | CSA; UL | 18mm | - | - | - | 4 AWG | 4 AWG 25.00mm2 | Insulated | - | FERRULE | - | - | - | 32mm | - | 32.00mm | - | 18.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0373100000 Weidmüller | 670 |
| Datasheet | 6 Weeks | - | - | Metal | Brass | 130mg | - | Copper, Tin | - | - | - | - | - | Active | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | - | - | - | - | 160mm | 9mm | 100mm | 9.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9019220000 Weidmüller | 65 |
| Datasheet | 6 Weeks | Tin | Standard | 100 | Brass | 360mg | - | Copper | PP | - | - | 2009 | - | Active | - | - | Single Wire | Yellow | - | - | NO | NO | NO | - | - | DIN | - | UR, VDE | 12mm | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Insulated | - | FERRULE | - | - | 100mm | 20mm | 70mm | 20.00mm | - | 12.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0317200000 Weidmüller | 55 |
| Datasheet | 6 Weeks | - | - | - | Brass | 1.18g | - | Copper, Tin | PP | - | - | - | - | Active | - | - | Single Wire | Beige | - | - | NO | NO | NO | - | - | DIN | compliant | CSA | - | - | - | - | - | 2 AWG 35.00mm2 | Insulated | - | FERRULE | - | - | 120mm | 30mm | 112mm | 30.00mm | - | 16.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 3200975 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 149.997327mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | Two Wire | Gray | Female | - | - | - | - | Straight | 5.5mm | - | - | CSA, UL | 10mm | 10 AWG | 75 AWG | - | 18 AWG | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | - | - | 17mm | - | 17.00mm | - | 10.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSF80-12-D Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Copper | - | Polypropylene | - | Bulk | 2001 | Pan-Term® | Obsolete | Not Applicable | EAR99 | Single Wire | Gray | - | 8536.90.40.00 | NO | NO | NO | - | 4.8mm | DIN | compliant | CSA | 12mm | - | - | Tin | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | FERRULE | 0.15 inch | 2.54mm | - | 19mm | - | 19.00mm | 2.29 mm | 12.00mm | No | - | Non-RoHS Compliant | - | ||
![]() 9037540000 Weidmüller | 17 | - | Datasheet | 6 Weeks | Tin | - | 100 | Brass | 400mg | - | Copper | PP | - | - | 2008 | - | Active | - | - | Two Wire | Gray | - | - | - | - | - | Straight | 5.8mm | DIN | - | - | 18mm | - | - | - | - | Two x 12 AWG 4.00mm2 | Insulated | - | - | - | - | 80mm | 28mm | 75mm | 28.00mm | - | 18.00mm | No | - | RoHS Compliant | - | ||
![]() 3201314 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | Copper, Tin | - | 100 | Copper | 76.997305mg | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | Single Wire | White | Female | - | - | - | - | - | - | DIN | - | - | 6mm | 6 AWG | 75 AWG | - | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | - | - | 12mm | - | 12.00mm | - | 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSD90-25-Q Panduit Corp | 198 |
| - | 4 Weeks | Tin | - | - | - | - | - | Copper | Polypropylene | - | - | 2013 | - | Active | Not Applicable | - | Single Wire | Red | - | - | - | - | - | Straight | - | DIN | - | - | 25mm | - | - | - | - | 3/0 AWG 95.00mm2 | Insulated | - | - | - | - | - | 44mm | - | 44.00mm | - | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9037440000 Weidmüller | In Stock |
| Datasheet | 6 Weeks | Tin | - | - | Brass | 130mg | - | Copper | Plastic, Nylon | - | - | 2011 | - | Active | - | - | Two Wire | Red | - | - | NO | NO | NO | Straight | 3.7mm | DIN | - | CSA; UL | 8mm | - | - | - | 17 AWG | Two x 17 AWG 1.00mm2 | Insulated | - | FERRULE | - | - | 160mm | 15mm | 90mm | 15.00mm | - | 8.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() FTD83-14-C Panduit Corp | 840 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | Pan-Term® | Active | Not Applicable | - | Two Wire | Red | - | - | - | - | - | - | - | DIN | - | - | 14mm | - | - | - | - | 8 AWG 10.00mm2 | Insulated | - | - | - | - | - | 26mm | - | 26.00mm | - | 14.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3201013 Phoenix Contact | 88 |
| Datasheet | 7 Weeks | Tin | - | 100 | Copper | 710.013807mg | - | Copper, Tin | Plastic | 105°C | - | 2006 | AI | Active | 1 (Unlimited) | - | Two Wire | Yellow | Female | - | NO | NO | NO | Straight | - | DIN | - | CSA; UL | 14mm | 6 AWG | 14 AWG | - | 10 AWG | Two x 10 AWG 6.00mm2 | Insulated | - | FERRULE | - | - | - | 25mm | - | 25.00mm | - | 14.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 9037520000 Weidmüller | 9359 |
| Datasheet | 6 Weeks | Tin | - | 100 | Brass | 420mg | - | Copper | PP | - | - | 2011 | - | Active | - | - | Two Wire | Blue | - | - | - | - | - | - | - | DIN | - | - | 18mm | - | - | - | - | Two x 14 AWG 2.50mm2 | Insulated | - | - | - | - | 140mm | 27mm | 90mm | 27.00mm | - | 18.00mm | No | - | RoHS Compliant | - | ||
![]() 3200399 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Metal | Copper | 900.012311mg | - | Copper, Tin | - | - | - | 2010 | A | Active | 1 (Unlimited) | - | Single Wire | Silver | Female | - | - | - | - | - | - | DIN | - | - | - | - | - | - | - | 2 AWG 35.00mm2 | Non-Insulated | - | - | - | - | - | 18mm | - | 18.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() 2623.0 Altech Corporation | 13173 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | - | Copper | PP | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | Turquoise | - | - | - | - | - | Straight | - | - | - | - | 8mm | - | - | - | 22 AWG | 22 AWG 0.34mm2 | Insulated | 5.842 mm | - | - | - | - | 12mm | - | 12.00mm | - | 8.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3203150 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 100 | Copper | - | - | Copper, Tin | Plastic | - | - | 2006 | AI | Active | 1 (Unlimited) | - | Single Wire | White | Female | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | - | - | 15.5mm | - | 15.50mm | - | 10.00mm | - | - | RoHS Compliant | - |