- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9037290000 Weidmüller | 40 | - | Datasheet | 6 Weeks | - | - | Brass | 155mg | - | Copper, Tin | PP | - | 2011 | - | - | Active | - | - | Two Wire | Red | - | - | - | NO | NO | NO | Straight | 4.1mm | - | - | CSA; UL | 8mm | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | FERRULE | - | - | 150mm | 16mm | 100mm | 16.00mm | - | 8.00mm | No | - | RoHS Compliant | - | ||
![]() 9018520000 Weidmüller | 4247 |
| Datasheet | 6 Weeks | - | - | Brass | 146mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | Two Wire | Gray | - | - | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | - | 450mm | 14mm | 100mm | 15.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 11252950 American Electrical Inc. | 36 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | - | Active | 1 (Unlimited) | - | Single Wire | Red | - | - | - | NO | NO | NO | Straight | - | W | - | - | 25mm | - | - | 3/0 AWG 95.00mm2 | Insulated | - | FERRULE | - | - | - | 44mm | - | 44.00mm | - | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 9019430000 Weidmüller | In Stock |
| Datasheet | 6 Weeks | - | - | Brass | 128mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | Single Wire | Black | - | - | - | - | - | - | Straight | 4mm | DIN | - | VDE | 8mm | - | 14 AWG | 16 AWG 1.50mm2 | Insulated | - | - | - | - | 110mm | 14mm | 100mm | 14.00mm | - | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 11251350 American Electrical Inc. | 36 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | - | Active | 1 (Unlimited) | - | Single Wire | Red | - | - | - | NO | YES | NO | Straight | - | DIN | unknown | DIN | 25mm | - | 2 AWG | 2 AWG 35.00mm2 | Insulated | - | FERRULE | - | - | - | 39mm | - | 39.00mm | - | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0373000000 Weidmüller | 18 | - | Datasheet | 6 Weeks | - | Metal | Brass | 67mg | - | Copper, Tin | - | - | - | - | - | Active | Not Applicable | - | Single Wire | - | - | - | - | NO | NO | NO | - | - | - | - | CSA | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | FERRULE | - | - | 175mm | 7mm | 125mm | 7.00mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2225.0/100 Altech Corporation | 71 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | Silver (Non-Insulated) | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 12 AWG 4.00mm2 | Non-Insulated | 4.064 mm | - | - | - | - | - | - | 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9025870000 Weidmüller | 500 | - | Datasheet | 6 Weeks | Tin | - | Brass | 78mg | - | Copper | Polypropylene | - | 2001 | - | - | Active | - | - | Single Wire | Orange | - | - | - | - | - | - | - | - | - | - | UR | 10mm | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | - | - | - | 112mm | 16mm | 78mm | 16.00mm | - | 10.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3203163 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | 100 | Copper | - | - | Copper, Tin | Plastic | - | 2006 | AI | - | Active | 1 (Unlimited) | - | Single Wire | Gray | Female | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | - | - | 16mm | - | 16.00mm | - | 10.00mm | - | - | RoHS Compliant | - | ||
![]() FSF81-18-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | 49.895161g | Copper | - | Polypropylene | - | 2001 | Pan-Term® | - | Obsolete | Not Applicable | EAR99 | Single Wire | Orange | - | - | 8536.90.40.00 | NO | NO | NO | - | 5.4mm | DIN | - | CSA | 18mm | Tin | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | FERRULE | 0.17 inch | 3.3mm | - | 26mm | - | 26.00mm | 2.79 mm | 18.00mm | No | - | RoHS Compliant | - | ||
![]() 9037590000 Weidmüller | 124 |
| Datasheet | 6 Weeks | - | - | Brass | 1.4g | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | Two Wire | Blue | - | - | - | - | - | - | - | - | DIN | - | - | 16mm | - | - | Two x 6 AWG 16.00mm2 | Insulated | - | - | - | - | 110mm | 29mm | 80mm | 29.00mm | - | 16.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 11221250 American Electrical Inc. | 1665 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | Not Applicable | - | Single Wire | Yellow | - | - | - | NO | YES | NO | Straight | - | DIN | unknown | DIN | 22mm | - | 4 AWG | 4 AWG 25.00mm2 | Insulated | - | FERRULE | - | 7.5mm | - | 35mm | - | 35.00mm | - | 22.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 13102010 American Electrical Inc. | 574 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | - | Active | 1 (Unlimited) | - | Two Wire | Yellow | - | STANDARD: DIN 46228 | - | NO | YES | NO | Straight | - | W | - | - | 10mm | - | 18 AWG | Two x 18 AWG 1.00mm2 | Insulated | - | FERRULE | - | - | - | 17mm | - | 17.00mm | - | 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() 1076980000 Weidmüller | 5105 |
| - | 6 Weeks | - | - | - | 94mg | - | Copper, Tin | - | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | Orange | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | 20 AWG 0.75mm2 | Insulated | - | - | - | - | 100mm | 18mm | 60mm | 18.00mm | - | 12.00mm | - | - | RoHS Compliant | - | ||
![]() 2396.0 Altech Corporation | 48 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | - | - | - | - | - | - | - | Straight | - | - | - | - | 18mm | - | 2 AWG | 2 AWG 35.00mm2 | Non-Insulated | 10.922 mm | - | - | - | - | 18mm | - | 18.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2201.0 Altech Corporation | 12079 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | PP | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | Orange | - | - | - | NO | NO | NO | Straight | - | - | - | CSA | 8mm | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | FERRULE | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() FSF82-18-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Copper | - | Polypropylene | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | EAR99 | Single Wire | Green | - | - | 8536.90.40.00 | NO | NO | NO | - | 6.8mm | DIN | compliant | CSA | 18mm | Tin | 10 AWG | 10 AWG 6.00mm2 | Insulated | - | FERRULE | 0.22 inch | 4.06mm | - | 26mm | - | 26.00mm | 3.56 mm | 18.00mm | No | - | Non-RoHS Compliant | - | ||
![]() FSF86-16-L Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Copper | - | Polypropylene | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | EAR99 | Single Wire | Red | - | - | 8536.90.40.00 | NO | NO | NO | - | 13.5mm | DIN | compliant | CSA | 16mm | Tin | 2 AWG | 2 AWG 35.00mm2 | Insulated | - | FERRULE | 0.45 inch | 8.89mm | - | 30mm | - | 30.00mm | 8.38 mm | 16.00mm | No | - | Non-RoHS Compliant | - | ||
![]() 9019270000 Weidmüller | 3636 |
| Datasheet | 6 Weeks | - | 100 | Brass | 830mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | Single Wire | Blue | - | - | - | - | - | - | - | - | DIN | - | UR, VDE | 18mm | - | 6 AWG | 6 AWG 16.00mm2 | Insulated | - | - | - | - | 130mm | 28mm | 102mm | 28.00mm | - | 18.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9021100000 Weidmüller | 1786 |
| Datasheet | 6 Weeks | - | - | Brass | 260mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | Single Wire | Orange | - | - | - | - | - | - | - | - | - | - | UR | 10mm | - | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | - | - | - | 160mm | 18mm | 100mm | 17.00mm | - | 10.00mm | No | - | RoHS Compliant | Lead Free |