- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGR200-20A(H)-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 2 | 4 | Double-row in a straight line | no | 287.5 | 200A | 200A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 36mm | Rated current;230A | M10 | Screw connection | - | UL94V-0 | ||
![]() DGR200-20A(H)-04P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 2 | Double-row in a straight line | no | 525 | 200A | 200A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 36mm | Rated current;230A | M10 | Screw connection | - | UL94V-0 | ||
![]() DGR200-20A(H)-05P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 20~4/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 2 | Double-row in a straight line | no | 625 | 200A | 200A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 1 | 36mm | Rated current;230A | M10 | Screw connection | - | UL94V-0 | ||
![]() DGR240-10A(H)-03P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 4~250 Kcmil | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 3 | Double-row in a straight line | no | 372.2 | 240A | 240A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 4N.m | panel | 1 | 36mm | Rated current;269A | M10 | Screw connection | - | UL94V-0 | ||
![]() DG58R-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 140 | Single row in a straight line | no | 18.75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58R-A-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 120 | Single row in a straight line | no | 22.71 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58R-A-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 105 | Single row in a straight line | no | 26.67 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58R-A-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 95 | Single row in a straight line | no | 30.53 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG58R-A-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 80 | Single row in a straight line | no | 34.38 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 1 | 10mm | Rated current;32A | M4 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 200 | Single row in a straight line | no | 3.75 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 200 | Single row in a straight line | no | 5 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 500 | Single row in a straight line | no | 6.7 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 350 | Single row in a straight line | no | 9.77 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 250 | Single row in a straight line | no | 12 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 230 | Single row in a straight line | no | 14.2 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 220 | Single row in a straight line | no | 16.6 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 200 | Single row in a straight line | no | 20.2 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 15 | 150 | Single row in a straight line | no | 23 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG16S-B-23P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~16AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 23 | 130 | Single row in a straight line | no | 27.4 | 10A | 10A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.4N.m | PCB welding | 1 | 6.35mm | Rated current;17.5A | M2.5 | Screw connection | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG35H-A-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 160 | Single row in a straight line | no | 20 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 1 | 8.25mm | Rated current;32A | M3 | Screw connection | Wave soldering/manual soldering | UL94V-0 |