- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Type
- Number of Rows
- Color
- Pitch
- Current Rating
- Mount
- Voltage, Rating
Attribute column
Categories
Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Environmental protection matters | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | torque | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG48H-A-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 9 | 110 | Single row in a straight line | no | 36.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 9.5mm | Rated current;32A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-30A(H)-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | PBT | 6 | 10 | Single row in a straight line | no | 133.3 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | - | PCB welding | 1 | 14.5mm | Rated current;76A | M5 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-30A(H)-08P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | PBT | 8 | 5 | Single row in a straight line | no | 168.3 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | - | PCB welding | 1 | 14.5mm | Rated current;76A | M5 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-30A(H)-09P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | PBT | 9 | 5 | Single row in a straight line | no | 185.8 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | - | PCB welding | 1 | 14.5mm | Rated current;76A | M5 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG1450H-B-30A(H)-11P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | PBT | 11 | 5 | Single row in a straight line | no | 222 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | - | PCB welding | 1 | 14.5mm | Rated current;76A | M5 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG55H-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 10 | 90 | Single row in a straight line | no | 38.652 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 10mm | - | M4 | Screw connection | - | - | UL94V-0 | ||
![]() DG300-A-03P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 6~300Kcmil | - | - | - | 90° | Copper alloy | Nickel plating | - | REACH/RoHS compliant | Ⅲa | - | 3 | 8 | - | no | 2775 | - | - | - | - | - | - | Phillips screwdriver | UL1059 | 5.6N.m | - | panel | 1 | 27mm | 300A | M10 | Screw connection | 1000V | - | UL94V-0 | ||
![]() DG300-A-05P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | 6~300Kcmil | - | - | - | 90° | Copper alloy | Nickel plating | - | REACH/RoHS compliant | Ⅲa | - | 5 | 6 | - | no | 3325 | - | - | - | - | - | - | Phillips screwdriver | UL1059 | 5.6N.m | - | panel | 1 | 27mm | 300A | M10 | Screw connection | 1000V | - | UL94V-0 | ||
![]() DG25H-B-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | - | 4 | 460 | Single row in a straight line | no | 8.942 | 15A | - | 10A | 300V | - | 300V | Phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | - | M3 | Screw connection | - | - | UL94V-0 | ||
![]() DG25S-B-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | 450 | Single row in a straight line | no | 7.8 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 5 | 360 | Single row in a straight line | no | 9.9 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 8 | 240 | Single row in a straight line | no | 15.8 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 9 | 200 | Single row in a straight line | no | 17.8 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 11 | 170 | Single row in a straight line | no | 22.5 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG25S-B-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 17 | 95 | Single row in a straight line | no | 33.7 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | 0.5N.m | PCB welding | 1 | 7.62mm | Rated current;24A | M3 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78C-B-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 4 | 140 | Single row in a straight line | no | 27.32 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78C-B-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 8 | 65 | Single row in a straight line | no | 55 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78C-B-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 10 | 60 | Single row in a straight line | no | 66.33 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78C-B-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 12 | 55 | Single row in a straight line | no | 78.22 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG78C-B-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | II | PA66 | 13 | 55 | Single row in a straight line | no | 82.54 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | 1.2N.m | PCB welding | 1 | 13mm | Rated current;41A | M4 | Screw connection | - | Wave soldering/manual soldering | UL94V-0 |