- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Spacing | Stripping length (max.) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Stripping Length | Connection Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST 2 5 YE Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 870023 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | Wire to Wire | 1 Position | Gray | Terminal Blocks | - | 30 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | 80 mm | 17 mm | - | - | UL 94 V-2 | ||
![]() 854010 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 V | 12 AWG | 24 AWG to 12 AWG | - | Wire to Wire | 4 Position | Gray | Terminal Blocks | - | 32 A | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | - | 72 mm | 6.2 mm | - | - | UL 94 V-2 | ||
![]() DK2.5N-YW (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A2D-GY Adam Tech | 33 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | 600V | - | - | - | REB | Feed Through | 2 | Gray | - | - | - | Push In, Spring | - | 1 | 8-24 AWG | - | 0.2-6mm² | - | - | 12mm | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | ||
![]() REB-A4C-GY Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | 600V | - | - | - | REB | Feed Through | 4 | Gray | - | - | - | Push In, Spring | - | 1 | 10-24 AWG | - | 0.2-4mm² | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 2210-1207 WAGO | 1000 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | - | (L x W x H) 67.60 x 10 x 36.90 mm | Green,Yellow | Yes | V0 | Wago | 2210-1207 | 60365991 | - | WAGO Corporation | 17mm | - | - | 1 | 57A | 57A | - | Box | 2 | Active | - | Yes | - | 10 mm | 19mm | - | - | - | - | - | TOPJOB®S | WAGO GmbH & Co. KG | 2 | Green, Yellow | - | 36.9 | - | Push In, Spring | 1 | 1 | 6-20 AWG | - | 0.5-16mm² | - | 57A | 17mm ~ 19mm | - | 800V | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 67.60mm | 10mm | 10.0mm | UL94 V-0 | - | ||
![]() 15362 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | 15362 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1703-2 Techspray | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Techspray | - | 1703-2-TECH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360-K WECO | In Stock | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WECO Electrical Connectors | - | 360-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Double Row | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36-055 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-T (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-TN-PE Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 800V | 600V | - | - | - | DP | Feed Through | 3 | Green, Yellow | - | - | - | Push In, Spring | - | 1; Grounded | 12-26 AWG | - | 0.14-4mm² | - | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL91 V-0 | - | ||
![]() 2534290000 Weidmuller | 37 |
| - | - | - | - | 26 | 12 | 6.10mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 50pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | - | - | Brown | Yes | V0 | - | 2534290000 | - | - | - | - | - | - | 1 | 32A | 32A | 800V | - | 3 | - | 32 | - | - | - | 12mm | - | - | - | - | - | - | A3C 4 BR | - | - | - | 39.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74mm | 39.50mm | 6.10mm | - | - | - | ||
![]() 1833690000 Weidmuller | 24 |
| - | - | - | - | 30 | 12 | 5.1mm | 0.5 - 2.5 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | Screws | 50pc(s) | - | - | - | - | - | - | Beige | Yes | V0 | - | 1833690000 | - | - | - | - | - | - | 2 | 20A | 20A | 300V | - | 2 | - | - | - | Yes | - | 10mm | - | - | - | - | - | - | WDK 2.5/MOV | - | Beige | - | 62.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69mm | 62.5mm | 5.1mm | - | - | - | ||
![]() 2534480000 Weidmuller | 30 |
| - | - | - | - | 26 | 14 | 3.50mm | - | - | - | - | Pull spring | 50pc(s) | 1.50mm² | 0.50mm² | 1.50mm² | 0.50mm² | - | - | Green | Yes | - | - | 2534480000 | - | - | - | - | - | - | 1 | 17.50A | 17.5A | 500V | - | 3 | - | - | - | - | - | 8mm | - | - | - | - | - | - | A3C 1.5 GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.50mm | 33.50mm | 3.50mm | - | - | - | ||
![]() 1019890000 Weidmuller | In Stock | - | - | - | - | - | 26 | 10 | 5.10mm | - | - | - | - | Pull spring | 2000pc(s) | 6mm² | 0.50mm² | 6mm² | 0.50mm² | - | - | Violet | Yes | - | - | 1019890000 | - | - | - | 12mm | - | - | 1 | 32A | 32A | 800V | - | 2 | - | - | - | Yes | - | - | - | - | - | - | - | - | PDU 2.5/4 VI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | 38mm | 5.10mm | - | - | - | ||
![]() 36092 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 171 mm | 51 mm | - | - | - | ||
![]() 3038529 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35978 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |