- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Height
- Series
- Unit Weight
- Connection Method
- Type
- Number of Positions
- Depth
- RoHS
Attribute column
Categories
Terminal Blocks - Interface Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Weight | Contact Materials | Degree of protection (IP) | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of Channels / Ports | Overload release current setting | Package | Part # Aliases | Pollution degree | Product Status | Rail mounting possible | Range | Rated control supply voltage at DC | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Pitch | Voltage - Supply | Depth | Current Rating | Termination Style | Operating Supply Voltage | Interface | Operating Supply Current | Current - Output | Accessory Type | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Voltage - Load | Input Current | Connection Method | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Product | Features | Overall Depth | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2903934 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 55 C | - | - 5 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.476367 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | 107.4 mm | - | 22.5 mm | ||
![]() 2900112 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.314039 oz | - | - | - | - | - | - | - | - | - | 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 77 mm | - | 79 mm | ||
![]() 2906912 Phoenix Contact | In Stock | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.323 lbs | - | - | - | - | - | - | UM | - | - | 37 Position | - | - | Yellow | - | - | - | 65.2 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 142.3 mm | - | 184 mm | ||
![]() 2900891 Phoenix Contact | In Stock | - | - | Gold | - | - | Silver | - | - | - | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.531 lbs | - | - | - | - | - | - | - | IDC | - | 50 Position | 50 °C | -20 °C | Green | - | 2.54 mm | - | 64 mm | - | - | - | - | - | - | - | 9 ms | 21.6 V | 26.4 V | - | 18 mA | IDC/FLK Pin Strip | - | - | - | - | - | - | - | - | - | - | 112 mm | 285 mm | 285.5 mm | ||
![]() PCM-24D4R4-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 51 mm x 30 mm x 12.4 mm | - | - | mPCIe, RS-422/485 | 921.6 kb/s | - | - | - | - | - | - | 4 Port | - | - | - | - | - | - | - | - | Details | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCM-24D | - | RS-422/485 | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Kits | - | - | - | - | - | - | - | ||
![]() RIO-3315-C1E Advantech | In Stock | - | - | - | - | - | - | - | - | 233.35 mm x 80 mm | 1 | - | DVI-D, DVI-I, Ethernet, MiniSAS, PS/2, RS-232, SATA, USB | - | + 60 C | - | 0 C | - | - | - | 16 Port | - | - | - | - | - | - | - | - | Details | 3.3 V, 5 V | 3.3 V, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RIO-3315 | - | 6U CompacPCI | - | - | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | 2 A, 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Rear Transition Modules | - | - | - | - | - | - | - | ||
![]() AXX6SCSIDB Intel | In Stock | - | - | - | - | - | - | - | 6-drive hot swap SCSI backplane | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 880535 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | - | ||
![]() FHW4U3SASBP Intel | In Stock | - | - | - | - | - | - | - | SAS/SATA backplane | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 876328 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | - | ||
![]() FFCSASRISER Intel | In Stock | - | - | - | - | - | - | - | SAS module with integrated RAID | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 898557 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riser Cards | - | - | - | - | - | - | - | ||
![]() RIO-3315-B1E Advantech | In Stock | - | - | - | - | - | - | - | - | 233.35 mm x 80 mm | 1 | - | DVI-D, DVI-I, Ethernet, MiniSAS, PS/2, RS-232, SATA, USB | - | + 60 C | - | 0 C | - | - | - | 15 Port | - | - | - | - | - | - | - | - | Details | 3.3 V, 5 V | 3.3 V, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RIO-3315 | - | 6U CompacPCI | - | - | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | 2 A, 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Rear Transition Modules | - | - | - | - | - | - | - | ||
![]() APAX-5402-E2A0AE Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | PCIe | - | - | - | - | - | - | - | 2 Slot | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.291094 oz | - | - | - | - | - | - | - | - | APAX-5580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplanes | - | - | - | - | - | - | - | ||
![]() RIO-3315-A1E Advantech | In Stock | - | - | - | - | - | - | - | - | 233.35 mm x 80 mm | 1 | - | DVI-D, DVI-I, Ethernet, MiniSAS, PS/2, RS-232, SATA, USB | - | + 60 C | - | 0 C | - | - | - | 19 Port | - | - | - | - | - | - | - | - | Details | 3.3 V, 5 V | 3.3 V, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RIO-3315 | - | 6U CompacPCI | - | - | - | - | - | - | - | - | - | - | 3.3 V, 5 V | - | 2 A, 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Rear Transition Modules | - | - | - | - | - | - | - | ||
![]() 2900890 Phoenix Contact | 2401 |
| - | Gold | - | - | Silver | - | - | - | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.846710 oz | - | - | - | - | - | - | - | IDC | - | 14 Position | 50 °C | -20 °C | Green | - | 2.54 mm | - | 64 mm | - | - | - | - | - | - | - | 9 ms | 21.6 V | 26.4 V | - | 18 mA | IDC/FLK Pin Strip | - | - | - | - | - | - | - | - | - | - | 112 mm | 92 mm | 92 mm | ||
![]() 2900188 Phoenix Contact | 2418 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.016 lbs | - | - | - | - | - | - | UM | - | - | 37 Position | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 90 mm | - | 258.5 mm | ||
![]() 2903043 Phoenix Contact | 2856 |
| - | - | - | - | - | - | - | 36.5 mm | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.285820 oz | - | - | - | - | - | - | VARIOFACE | - | - | 50 Position | - | - | - | - | 2.54 mm | - | 59 | - | - | - | - | - | - | Varioface Module | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | 143.5 mm | - | 38 mm | ||
![]() 2900189 Phoenix Contact | 2614 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.640407 oz | - | - | - | - | - | - | UM | D-Sub | - | 37 Position | 50 °C | -20 °C | - | - | 5.08 mm | - | 66 | - | - | - | - | - | - | - | - | - | 30 V | - | - | Spring Cage | - | - | - | - | - | - | - | - | - | - | 90 mm | 170 mm | 168.5 mm | ||
![]() 2905003 Phoenix Contact | 2172 |
| - | Gold | - | - | - | - | - | 182 x 94 x 128 mm | 1 | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.804 lbs | - | - | - | - | - | - | UM-2KS40/16AI-J/SI/RS/SO225 | - | - | 66 Position | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 127.5 mm | - | 181.5 mm | ||
![]() 2905138 Phoenix Contact | 2732 |
| - | - | DIN Rail | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 5 C | - | - | - | - | - | - | - | - | - | - | CONTACTRON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 oz | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 107.5mm | - | - | - | 114mm | 3 | IP20 | 107.5 mm | - | 22.5 mm | ||
![]() 2906914 Phoenix Contact | In Stock | - | - | Gold | - | - | - | - | - | - | 1 | - | - | - | + 60 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.323 lbs | - | - | - | - | - | - | UM | - | - | 37 Position | - | - | Yellow | - | - | - | 65.2 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 142.3 mm | - | 184 mm | ||
![]() 2908671 Phoenix Contact | 2159 |
| - | - | DIN Rail | - | - | IP20 | - | - | 1 | - | - | - | + 55 C | Phoenix Contact | - 5 C | DIN Rail | 0 | 0 | - | 0.18 - 3 | Bulk | - | - | Active | Yes | Hybrid Motor Starter | 19.2 - 19.2 | Details | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | - | DC | 24 V | 14 AWG | 24 AWG | 24 AWG to 14 AWG | -5°C ~ 55°C | ELR | - | Hybrid Motor Starter | - | - | - | - | 0.0041 kW | - | 19.2 ~ 30VDC | 114 | 65 mA | Push-In | - | - | - | 3A | - | - | - | - | 42 ~ 550V | - | Push-In | AC Motor | Motor Starter | 3 | - | 4.1 W | Motor Control Contractors | - | - | - | - | 127 mm | 114.5 mm | 22.5 mm |