- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274188 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3076028 Phoenix Contact | 97 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 30A | - | 400V | - | - | 2015 | CLIPLINE UTI | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 5 | 130°C | -60°C | Grey | 1 | STANDARD: UL 94V-0, PA, LOW PROFILE | - | - | - | - | - | 24A | Special, Hybrid | - | - | Gray | 300V | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | 3 | 12-26 AWG | 5 | CB; CSA; CUL; EAC; UL; VDE | 0.2-4mm2 | 9mm | 4 mm2 | - | 59.0042mm | 3.680 93.47mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273506 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3212332 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2013 | CLIPLINE PT | - | Active | Not Applicable | Plug | EAR99 | Push-In | Plug Connection | 2 | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Push In, Spring | CSA, UL | - | Green, Yellow | - | - | - | 1; Grounded | - | 26 AWG | 14 AWG | 16 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 39.497mm | 1.811 46.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273520 Phoenix Contact | 19 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270302 Phoenix Contact | 209 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 4 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3060283 Phoenix Contact | 23 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 16.980004g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2013 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection | 3 | - | - | Green, Yellow | - | - | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | CSA, UL | - | Green, Yellow | - | - | - | 1; Grounded | - | 26 AWG | 12 AWG | 10 AWG | - | 12-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | 54.991mm | 2.193 55.70mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273264 Phoenix Contact | 118 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270137 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 8A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 32 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 300V | - | - | 8 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244245 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | 20A | 800V | 800V | - | 2015 | CLIPLINE MSDB | - | Active | Not Applicable | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 1.260 32.00mm | - | 0.866 22.00mm | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0423030 Phoenix Contact | 77 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | - | Polyamide (PA), Nylon | - | - | 65A | 300V | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | - | Black, Blue | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | - | Straight | - | unknown | 76A | Screw | - | - | Black | 300V | - | 76A | - | 50A | 18 AWG | 16 AWG | - | - | 6-18 AWG | - | UL | 1.5-16mm2 | 16mm | - | - | - | 0.933 23.70mm | 9.8mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1788017 Phoenix Contact | 8041660 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 11 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | - | 2.5 mm2 | - | 50.3936mm | 2.646 67.20mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002952 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1765768 Phoenix Contact | 215 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 25.250013g | Polyamide (PA), Nylon | Tin | - | - | 250V | - | - | 2007 | COMBICON UMSTBHK | yes | Active | Not Applicable | Screw | EAR99 | Plug | Plug Connection - Ganged | - | - | - | - | 1 | PA, UL 94V-0 | 8536.69.40.40 | 5mm | Right Angle | 42.5mm | - | 12A | Plug Receptacles, Screw | CB, CSA, UL, VDE | 10 | Green | 300V | 250V | 12A | 1 | 10A | 24 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | - | - | 37.9984mm | 2.059 52.30mm | 52.3mm | - | 29.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273286 Phoenix Contact | 66 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002949 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002934 Phoenix Contact | 167 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002944 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273048 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002961 Phoenix Contact | 27 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - |