- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3058172 Phoenix Contact | 76 |
| Datasheet | 16 Weeks | - | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE RSC | - | Active | 1 (Unlimited) | - | EAR99 | Screw | NEMA Open Construction | 2 | 130°C | Grey | - | - | 8536.69.40.40 | 13mm | - | 13mm | not_compliant | 50A | Bolt and Nut | UL | - | Gray | 600V | 800V | 50A | 1 | 45A | 26 AWG | 26 AWG | 8 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | Disconnect Point | 57.3mm | 3.146 79.90mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002973 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002763 Phoenix Contact | 163 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3042625 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | Copper | 32A | - | 8kV | 800V | - | 2008 | CLIPLINE COMBI SC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Receptacle, Male Pins | 2 | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | 32A | Spring Cage | - | - | Gray | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | Coupling, Engagement Pin | 30.988mm | 1.913 48.59mm | 6.2mm | - | 12.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274178 Phoenix Contact | 12 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788787 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable, DIN Rail | DIN Rail | - | - | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | 8 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 30 AWG | - | 1 | 12-30 AWG | 8 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 1.660 42.16mm | 42.16mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3274220 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788062 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 16 | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 50.3936mm | 3.646 92.60mm | 92.6mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3050219 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | Plug Connection | 4 | - | Green, Yellow | 2 | - | - | - | - | - | - | - | Plug Receptacles, IDC | - | - | Green, Yellow | - | - | - | 2; Connected | - | 24 AWG | 24 AWG | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | - | 57.404mm | 3.457 87.80mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212300 Phoenix Contact | 91 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2013 | CLIPLINE PTME | - | Active | - | Plug | EAR99 | - | Plug Connection | 2 | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | 30A | Plug Receptacles, Push In, Spring | - | - | Gray | 300V | - | - | 1 | 30A | 20 AWG | 20 AWG | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | Disconnect Switch, Lever | 57.0992mm | 4.524 114.90mm | 8.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0702997 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE AZK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Bus Bar - Side | 1 | - | Silver | 2 | - | 8536.69.40.40 | - | Straight | - | unknown | 125A | Screw | - | - | - | - | - | 125A | - | - | 18 AWG | 18 AWG | - | 1 | 2-18 AWG | - | - | 0.75-35mm2 | 15mm | - | - | - | - | 1.575 40.01mm | 12mm | - | 12.0mm | - | - | RoHS Compliant | - | - | ||
![]() 3273144 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | compliant | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273436 Phoenix Contact | 53 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002865 Phoenix Contact | 72 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0423027 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Bus Bar | - | Polyamide | 10.53199g | Polyamide (PA), Nylon | - | - | 65A | 300V | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | Green, Yellow | - | - | 8536.69.40.40 | - | Straight | 10mm | - | 76A | Screw | - | - | Green, Yellow | 300V | - | 76A | - | 50A | 16 AWG | 16 AWG | - | - | 6-18 AWG | - | UL | 1.5-16mm2 | 16mm | - | - | - | - | 0.933 23.70mm | 9.8mm | - | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3273332 Phoenix Contact | 129 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273388 Phoenix Contact | 62 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3244164 Phoenix Contact | In Stock |
| - | 4 Weeks | Cable | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | 2010 | CLIPLINE MSB | - | Active | 1 (Unlimited) | - | - | - | Middle | 2 | 130°C | Grey | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Spring Cage | - | - | Gray | 600V | - | 24A | 1 | 20A | 28 AWG | 28 AWG | - | 1 | 12-28 AWG | 4 | CB; CSA; CUL; EAC; UL; VDE | 0.08-4mm2 | 8mm | - | SPRING LOADED | Engagement Pin | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058334 Phoenix Contact | 40 |
| Datasheet | 16 Weeks | Through Hole | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE RSC | - | Active | 1 (Unlimited) | - | EAR99 | Screw | NEMA Open Construction | 2 | 130°C | Grey | - | - | 8536.69.40.40 | 13mm | - | 13mm | not_compliant | 50A | Bolt and Nut | UL | - | Gray | 600V | 800V | 50A | 1 | 45A | 26 AWG | 26 AWG | 8 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | Disconnect Point | 39.7mm | 3.146 79.90mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274148 Phoenix Contact | 62 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - |