- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3049547 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | - | - | 2011 | CLIPLINE HV | - | Active | Not Applicable | - | - | - | Post - Dual | 2 | 120°C | Grey | - | - | - | - | - | 125A | Stud | - | - | Gray | - | - | - | 1 | - | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | 2.5-35mm2 | - | - | - | - | 65.5066mm | 2.638 67.00mm | 16mm | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212200 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3061761 Phoenix Contact | 392 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 41A | - | 1kV | 1kV | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | - | - | - | - | 8536.69.40.40 | - | - | 41A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | 1 | 40A | 8 AWG | 20 AWG | - | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 51.0032mm | 2.272 57.70mm | 8.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215040 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 309A | 270A | - | 1.5kV | - | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | - | Middle | 2 | - | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | 50-150mm2 | 40mm | - | - | - | - | 5.906 150.00mm | - | 4.264 108.30mm | 31.0mm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 3273408 Phoenix Contact | 154 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1028500000 Weidmüller | 38 | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Nylon | 281.6g | Thermoplastic, Wemid | - | - | 310A | 1kV | - | -50°C~120°C | 2009 | WFF | yes | Active | Not Applicable | - | EAR99 | - | Post - Dual | 2 | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 269A | Stud | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 234A | - | - | 10 AWG | 1 | - | 250kcmil-10 AWG | - | UL; CSA; CE | 6-150mm2 | - | - | - | - | 80.518mm | 5.197 132.00mm | 42mm | - | 42.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273124 Phoenix Contact | 45 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1704540000 Weidmüller | 68 |
| Datasheet | 6 Weeks | - | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2008 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | 1 | - | - | - | Straight | 24A | Spring Cage | CE, CSA, IEC, UR | - | Beige | 600V | 2 | 20A | 1 | 21A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002967 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3041558 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | 20.039994g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 6 | - | Grey | - | - | - | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | - | 1 | 20A | 26 AWG | 28 AWG | - | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 1.228 31.20mm | 31.2mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0637420000 Weidmüller | 32 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | Plastic | - | Gemin (Thermosetting Plastic) | - | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | - | 8536.69.40.40 | - | - | 150A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | - | 200A | 6 AWG | 0 AWG | - | 1 | - | 3/0-6 AWG | - | UL; CSA; CE | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3032091 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | 18.069986g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE UKN | - | Active | - | - | EAR99 | Screw | Bus Bar - Side | 2 | - | - | - | - | 8536.69.40.40 | - | - | 57A | Special, Hybrid | - | 1 | Blue | - | - | - | 1 | - | 20 AWG | 6 AWG | - | - | - | 6-20 AWG | - | - | 0.5-16mm2 | - | - | - | - | 51.9938mm | 1.713 43.50mm | 10.2mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3002864 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273464 Phoenix Contact | 55 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1854970000 Weidmüller | 67 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | - | Yellow | 1 | UL 94V-0 | 8536.69.40.40 | - | Straight | - | Plug Receptacles, Push In, Spring | CE, CSA, cURus | - | Green, Yellow | - | - | - | 1; Grounded | - | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 12mm | - | - | - | 43mm | 2.283 58.00mm | 6.5mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028380000 Weidmüller | 7 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | Nylon | 94.9g | Thermoplastic, Wemid | - | - | 115A | 1kV | - | -50°C~120°C | 2008 | WFF | yes | Active | - | - | EAR99 | - | Post - Dual | 2 | - | - | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 125A | Stud | CE, CSA, NEMKO, UR | - | Blue | 1kV | - | - | 1 | 109A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | UL; CSA; CE | 2.5-50mm2 | - | - | - | - | 51mm | 4.213 107.00mm | 27mm | - | 27.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1832756 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 6.194002g | Polyamide (PA), Nylon | - | - | - | 160V | - | - | 2007 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 4 | - | - | 1 | - | - | 3.81mm | - | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | - | 14-30 AWG | 4 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 0.655 16.64mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788732 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON MSTBVK | yes | Active | Not Applicable | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 3 | - | - | 1 | PA, 94V-2 | - | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 3 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 0.660 16.76mm | 27.2mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3040054 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 10.159987g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2011 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | Grey | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | - | Gray | 600V | - | 22A | 2 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 54.991mm | 2.913 74.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273230 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - |