- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274198 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1780880000 Weidmüller | 85 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | Nylon | - | Thermoplastic, Wemid | - | 269A | - | 8kV | - | -50°C~120°C | 2003 | W | - | Active | Not Applicable | - | EAR99 | - | Post - Single | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 269A | Stud | CE, CSA, UR | 1 | Beige | 1kV | - | - | - | 255A | - | - | 10 AWG | 1 | - | 250kcmil-10 AWG | 1 | UL; CSA; CE | 6-120mm2 | - | - | - | - | - | 70.5mm | 2.638 67.00mm | 33.8mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3040656 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 5.580008g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | - | Plug Connection | 2 | - | - | - | 8536.69.40.40 | - | - | - | unknown | 24A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 43.9928mm | 1.988 50.50mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3274104 Phoenix Contact | 16 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1815070000 Weidmüller | 43 |
| Datasheet | 10 Weeks | Cable, DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | 24A | - | 6kV | 500V | -50°C~120°C | 2011 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Beige | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | 26 AWG | 1 | - | 12-26 AWG | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 34.5mm | 2.283 58.00mm | 5.1mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1873045 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 250V | - | 2011 | CLIPLINE ZFKK | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | Green, Yellow | - | POLYAMIDE | - | - | - | - | - | 12A | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.2-2.5mm2 | 10mm | - | SPRING LOADED | - | - | 55.6006mm | 2.323 59.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1750045 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | - | 14.140005g | - | - | - | - | - | - | - | 2010 | - | yes | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | - | - | 4 | - | 1 | - | - | 5.08mm | - | - | - | 16A | Screw | - | - | Green | 300V | 250V | 16A | - | 10A | 30 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 14-30 AWG | 4 | CSA; GOST; UL | 0.2-4mm2 | 8mm | 2.5 mm2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1788855 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 210g | Polyamide (PA), Nylon | Tin | - | - | - | - | - | 2010 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | 15 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | 29.9974mm | 3.060 77.72mm | 77.72mm | - | 27.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3045583 Phoenix Contact | 532 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 32A | 30A | - | 800V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Plug Connection | 2 | - | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Gray | - | - | - | 1 | - | - | - | - | 1 | - | 10-26 AWG | 2 | CSA; CUL; UL | 0.14-6mm2 | 9mm | - | SCREW AND PLUG IN | 800V | - | - | 1.874 47.60mm | - | 2.165 55.00mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3273072 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3274158 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1780870000 Weidmüller | 94 |
| Datasheet | 9 Weeks | Cable, DIN Rail | DIN Rail | Nylon | - | Thermoplastic, Wemid | - | 269A | - | 1kV | - | -50°C~120°C | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Post - Single | 1 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 33.8mm | - | 269A | Stud | CE, CSA, cURus | 1 | Beige | 1kV | 1kV | 255A | - | 255A | - | - | 10 AWG | 1 | - | 250kcmil-10 AWG | 1 | UL; CSA; CE | 6-120mm2 | - | - | - | - | - | 72.5mm | 2.638 67.00mm | 33.8mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1788279 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 18 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 18 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | 50.3936mm | 3.660 92.96mm | - | - | 42.5mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1026700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | Nylon | 1.05g | Thermoplastic, Wemid | - | - | 175A | 8kV | - | - | 2009 | W | yes | Active | - | Screw | EAR99 | - | Full Assembly | 6 | - | 2 | - | - | - | Straight | - | - | 232A | Screw Clamp | CE, CSA, IEC, UR | 4 | Beige | 1kV | - | - | 1 | 202A | 6 AWG | 0 AWG | - | 1 | - | 2/0-6 AWG | 6 | UL; CSA; CE | 95mm2 | 30mm | - | - | - | Feed Through, Removable Clamp | 107mm | 5.197 132.00mm | 81mm | - | 81.0mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1788334 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON UMSTBHK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | 24 | Green | 300V | - | 12A | 1 | 10A | 30 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 24 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | 50.3936mm | 4.860 123.44mm | 123.44mm | - | 42.5mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3060542 Phoenix Contact | 40 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 41A | - | 1kV | 1kV | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 2 | - | - | - | 8536.69.40.40 | - | - | - | not_compliant | 41A | Plug Receptacles, Screw | - | - | Blue | 600V | - | - | 1 | 40A | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 54.991mm | 1.933 49.10mm | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3034099 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | 53.120004g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE UKN | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | 110A | Special, Hybrid | - | 1 | Blue | - | - | 110A | - | - | 18 AWG | 0 AWG | - | - | - | 1/0-18 AWG | - | - | 0.75-50mm2 | 15mm | - | - | - | - | 69.4944mm | 1.969 50.01mm | 15.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3213139 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 192A | - | 1kV | 1kV | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 2 | Black, Yellow | - | - | - | - | - | - | - | 192A | Bolt and Nut | - | - | Black, Yellow | 600V | - | - | 1 | 175A | 8 AWG | 0 AWG | - | - | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | - | - | 74.4982mm | 5.354 136.00mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273296 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0421061 Phoenix Contact | 79 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | - | - | - | - | - | - | - | - | CLIPLINE AKG | - | Active | 1 (Unlimited) | - | - | - | Bus Bar - Central | 1 | - | - | - | - | - | - | - | - | 41A | Screw | - | - | Blue | - | - | 41A | - | - | - | - | - | - | - | - | - | - | 0.5-6mm2 | - | - | - | - | - | - | 0.933 23.70mm | 7mm | - | 7.0mm | - | - | - | RoHS Compliant | - | - |