- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273096 Phoenix Contact | 51 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273426 Phoenix Contact | 56 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Brown | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1173880000 Weidmüller | 56 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | - | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | Grey | - | - | - | - | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | Gray | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002783 Phoenix Contact | 195 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3244106 Phoenix Contact | In Stock |
| - | 4 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2015 | CLIPLINE MSB | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | 24A | Spring Cage | - | Yellow | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042214 Phoenix Contact | 7 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 3.270004g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2010 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 1 | Grey | - | - | 8536.69.40.40 | - | - | - | - | 24A | Spring Cage | - | Gray | 300V | - | - | - | 20A | 26 AWG | 12 AWG | - | - | - | 14-26 AWG | - | - | 0.08-4mm2 | 10mm | - | Coupling, Engagement Pin | - | 1.465 37.21mm | 5.2mm | 0.858 21.79mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3071357 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | - | 101A | Screw | - | Brown | - | - | - | 1 | - | 8 AWG | 2 AWG | - | - | - | 2-8 AWG | - | - | 1.5-25mm2 | 16mm | - | - | 49.5046mm | 1.811 46.00mm | - | - | 23.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803044 Phoenix Contact | 18 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 28.349523g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 11 | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | Green | 300V | - | - | 1 | 10A | 30 AWG | 24 AWG | - | - | 1 | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Flange | 29.9974mm | 2.646 67.20mm | - | - | 27.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3002794 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3040012 Phoenix Contact | 4866 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 5.709991g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2005 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 2 | Grey | - | - | 8536.69.40.40 | 500V | - | - | - | 24A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | Gray | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 1.988 50.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1876615 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 11.500012g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | CLIPLINE UKK | yes | Active | - | Screw | EAR99 | - | Plug Connection | 3 | Green, Yellow | 1 | - | - | - | 5.08mm | Right Angle | not_compliant | 12A | Plug Receptacles, Screw | - | Green, Yellow | - | 4 | 12A | 2 | - | 30 AWG | 12 AWG | - | - | 2 | 12-30 AWG | 5 | CUL; EAC; UL | 0.2-4mm2 | 8mm | - | Single Sided | 61.0108mm | 1.969 50.01mm | 5.08mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3249208 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | 20A | 800V | 800V | - | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | Blue | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 1.260 32.00mm | - | 0.866 22.00mm | 10.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042858 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 17.379987g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | Green, Yellow | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | CSA, UL, VDE, cULus | Green, Yellow | - | - | - | 1 | - | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | 43.9928mm | 3.925 99.70mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270148 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | - | - | - | - | Marshalling Connector | 32 | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | 300V | - | - | 8 | 10A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270134 Phoenix Contact | 57 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 8A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | - | - | - | - | Marshalling Connector | 32 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Blue | 300V | - | - | 8 | 10A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270233 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 8A | 10A | - | 250V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 8 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1765030 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 207.999998g | Polyamide (PA), Nylon | Tin | 12A | - | 250V | - | - | 2008 | COMBICON MSTBHK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | 10 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | 5.08mm | - | not_compliant | 12A | Plug Receptacles, Screw | CB, CSA, VDE, cULus | Green | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | 12 AWG | - | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 27.7114mm | 2.059 52.30mm | 52.3mm | - | 29.1mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3002980 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273122 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | White | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273206 Phoenix Contact | 580 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | - |