- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3041642 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | Polyamide | - | 46.839989g | Polyamide (PA), Nylon | - | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 15 | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | - | Gray | - | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 3.071 78.00mm | 78mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1833852 Phoenix Contact | 10052069 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide | 21.180014g | Polyamide (PA), Nylon | - | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 6 | - | - | 1 | PA, 94V-0 | - | - | - | - | - | - | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | - | Green | - | 300V | - | - | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 6 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Retention Latches | 43.5102mm | 1.260 32.00mm | 43.5mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3270225 Phoenix Contact | 90 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 32A | 25A | - | 250V | - | 2017 | CLIPLINE PT | - | Active | Not Applicable | - | - | - | Marshalling Connector | 29 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 8 | - | - | - | - | - | 10-12 AWG | - | - | 0.14-6mm2 | 8mm ~ 12mm | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 0448360000 Weidmüller | 48 |
| Datasheet | 12 Weeks | Through Hole | DIN Rail | - | - | - | 19.9g | Thermoplastic, Wemid | - | - | - | 65A | 8kV | 800V | -50°C~120°C | - | SAK | - | Active | 1 (Unlimited) | Screw | EAR99 | - | NEMA Open Construction | 2 | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 16.4mm | - | 76A | Bolt and Nut | CE, UR | 2 | - | Beige | - | - | 600V | 65A | 1 | - | 12 AWG | 10 AWG | - | 1 | 10-12 AWG | 1 | UL; IEC; VDE; CSA | 16mm2 | - | - | - | - | 47.5mm | 1.870 47.50mm | 16.4mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 3049550 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 150A | - | 1kV | - | - | 2011 | CLIPLINE HV | yes | Active | Not Applicable | - | EAR99 | Screw | Post - Dual | 2 | 120°C | Grey | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 125mA | Stud | - | - | - | Gray | - | - | - | - | 1 | - | 14 AWG | 0 AWG | - | 1 | 1/0-14 AWG | 2 | CSA; GOST; UL | 2.5-50mm2 | - | - | - | - | 73.5076mm | 2.638 67.00mm | 16mm | - | 21.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3002760 Phoenix Contact | 57 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1789780000 Weidmüller | 45 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 1kV | - | -50°C~120°C | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Post - Triple | 3 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 150A | Stud | CE, cURus | - | - | Beige | - | 1kV | - | - | 1 | 150A | 14 AWG | 0 AWG | - | - | 1/0-14 AWG | - | UL; CE | 2.5-50mm2 | - | 50 mm2 | - | - | 63.5mm | 2.638 67.00mm | 22.8mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3273376 Phoenix Contact | 98 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Blue | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 0611017 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | PA-F | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | 1kV | - | - | - | CLIPLINE | yes | Active | - | Quick Connect | - | - | Marshalling Connector | 960 | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | 16A | Quick Connect - 0.110/0.250 | - | - | MALE | Green | NO | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164mm | 146mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 3032004 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | 1.749959kg | Polyamide (PA), Nylon | - | - | 24A | - | 400V | - | - | 2011 | CLIPLINE UKN | yes | Active | - | - | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 32A | Special, Hybrid | - | - | - | Blue | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | 12-24 AWG | - | - | 0.2-4mm2 | 7mm | - | SCREW | - | 49.5046mm | 1.713 43.50mm | 6.2mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 3270126 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Blue | - | 300V | - | - | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3270329 Phoenix Contact | 2666 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 320 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 2.882 73.20mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3270330 Phoenix Contact | 2325 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 320 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 2.882 73.20mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3270326 Phoenix Contact | 2293 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 480 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3058237 Phoenix Contact | In Stock | - | - | 16 Weeks | - | Direct Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 57A | - | - | 800V | - | - | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 4 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolt and Nut | - | - | - | Gray | - | 600V | - | - | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3058169 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | Direct Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | 50A | - | 800V | 800V | - | 2011 | CLIPLINE RBO | - | Active | 1 (Unlimited) | Screw | EAR99 | - | NEMA Open Construction | 2 | 130°C | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | - | 13mm | - | - | not_compliant | 50A | Bolt and Nut | UL | - | - | Gray | - | 600V | - | - | 1 | 45A | 26 AWG | 10 AWG | 8 AWG | - | 10-26 AWG | - | - | 0.1-10mm2 | - | - | - | Disconnect Point | 39.7mm | 3.146 79.90mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3006166 Phoenix Contact | 40 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 24.499998g | Polyamide (PA), Nylon | - | - | 76A | - | 400V | - | - | 2011 | CLIPLINE UIK | yes | Active | - | - | EAR99 | Screw | Bus Bar - Side | 2 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 90A | Special, Hybrid | - | - | - | Blue | - | - | - | - | 1 | - | 12 AWG | 12 AWG | - | - | 4-12 AWG | - | - | 2.5-25mm2 | 11mm | - | - | - | 54.5084mm | 1.713 43.50mm | 12mm | - | 12.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 3270227 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | 10A | - | 250V | - | 2017 | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | - | 8 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3273076 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Brown | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3273032 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | - | Polyamide (PA), Nylon | - | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Brown | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - |