- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3213865 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | - | 2015 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 4 | 130°C | -60°C | Grey | - | - | - | - | 16A | Plug Receptacles | - | Gray | 600V | - | 2 | 5A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | - | 50.0888mm | 3.697 93.90mm | 3.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3071358 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | - | 2014 | CLIPLINE UDB | - | Active | 1 (Unlimited) | - | EAR99 | - | Branch Terminal | 4 | - | - | - | - | - | - | - | 101A | Screw | - | Blue | - | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 1.5-25mm2 | 16mm | - | 49.5046mm | 1.811 46.00mm | - | - | 23.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3042861 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 14.499987g | Polyamide (PA), Nylon | 32A | - | 800V | 800V | - | - | 2011 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | - | Blue | 600V | - | 1 | 30A | 28 AWG | 28 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | 43.9928mm | 3.831 97.31mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3071359 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | 101A | Screw | - | Green | - | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 1.5-25mm2 | 16mm | - | 49.5046mm | 1.811 46.00mm | - | - | 23.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3210897 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | 6kV | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | Green, Yellow | 2 | - | - | - | - | Plug Receptacles, Push In, Spring | CSA, UL | Green, Yellow | - | - | 2 | - | 26 AWG | 12 AWG | 12 AWG | 2 | 12-26 AWG | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3270130 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 250V | - | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | - | Grey | - | - | - | - | - | Push In, Spring | - | Gray | 300V | - | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3274106 Phoenix Contact | 159 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273374 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | Grey | - | - | - | - | - | Push In, Spring | - | Gray | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273334 Phoenix Contact | 144 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3060351 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | Screw | Plug Connection | 4 | 120°C | - | Grey | 2 | - | - | - | 24A | Plug Receptacles, Screw | - | Gray | 600V | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | 2 | 12-26 AWG | 4 | UL | 0.14-4mm2 | 9mm | - | 72.4916mm | 2.925 74.30mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002955 Phoenix Contact | 54 | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002761 Phoenix Contact | 1294 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Blue | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3041600 Phoenix Contact | 11057235 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | 36.199988g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 11 | - | - | Grey | - | - | 8536.69.40.40 | - | 24A | Spring Cage | - | Gray | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | Coupling, Engagement Pin | 21.7932mm | 2.252 57.20mm | 57.2mm | - | 5.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002771 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002770 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3244054 Phoenix Contact | 43 |
| - | 16 Weeks | Through Hole | Direct Mount | Polyamide | - | Polyamide (PA), Nylon | - | - | 800V | - | - | - | 2011 | CLIPLINE MSB | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | - | - | 8536.69.40.40 | - | 24A | Spring Cage | - | Blue | 600V | 24A | 1 | 20A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | Flange | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1832798 Phoenix Contact | 88 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | 160V | - | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 8 | - | - | - | 1 | PA, 94V-0 | - | 3.81mm | 8A | Plug Receptacles, Screw | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 8 | UL | 0.14-0.5mm2 | 7mm | - | 26.6954mm | 1.255 31.87mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273320 Phoenix Contact | 24 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | White | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3214518 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 9.844996g | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2013 | CLIPLINE PTTBS | - | Active | - | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | Green, Yellow | - | - | - | 1.5mm | - | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | Green, Yellow | - | - | 2; Connected and Grounded | - | 26 AWG | 14 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | 62.5094mm | 3.071 78.00mm | 3.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273038 Phoenix Contact | 154 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - |