- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273472 Phoenix Contact | 58 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788114 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Nylon | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | - | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | 2 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 24 AWG | 12 AWG | 1 | 12-30 AWG | 2 | UL | 0.2-2.5mm2 | 7mm | - | - | - | 50.3936mm | 0.460 11.68mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3002790 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Pink | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273240 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3214016 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Screw | - | - | Potential Distributor | 15 | Grey | - | - | - | - | - | - | - | - | Push In Spring; Screw | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.5102mm | 3.524 89.50mm | - | - | 17.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040766 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 10.23001g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | Grey | - | - | - | - | - | - | - | 16A | Plug Receptacles, Push In, Spring | - | - | Gray | 300V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | UL; CSA | 0.08-4mm2 | 10mm | 4 mm2 | SCREW | Disconnect Switch | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273488 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273514 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788978 Phoenix Contact | 80 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | - | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | 4 | Green | 300V | 320V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 4 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 29.9974mm | 1.246 31.64mm | 37mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273244 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788020 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 12 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 50.3936mm | 2.846 72.28mm | 72.28mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1859302 Phoenix Contact | 4479275 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2015 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 15 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 250V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 3.398 86.32mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0404033 Phoenix Contact | 126 |
| Datasheet | 11 Weeks | Cable | Bus Bar | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | CLIPLINE AK | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | Silver | - | - | 8536.69.40.40 | - | - | 10mm | unknown | 76A | Screw | - | 1 | - | 300V | - | 76A | - | 65A | 18 AWG | 16 AWG | - | - | 6-18 AWG | - | UL | 1.5-16mm2 | 16mm | - | - | - | - | 0.933 23.70mm | 9.8mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3273088 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273360 Phoenix Contact | 440 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273420 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273356 Phoenix Contact | 112 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0286620000 Weidmüller | 31 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 150A | - | - | 1kV | - | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | Bolt and Nut, Tubular Clamp | - | 1 | Beige | 600V | - | - | 1 | 165A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; VDE; CSA | 10-70mm2 | 26mm | - | - | - | 83.9978mm | 3.437 87.30mm | 32mm | - | 32.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1704370000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | - | Middle | 2 | - | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Orange | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Blue | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |