- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274168 Phoenix Contact | 27 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3042748 Phoenix Contact | 11057235 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | - | Plug Connection | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Plug Receptacles | - | - | Green, Yellow | - | 1; Grounded | - | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | 43.9928mm | 2.201 55.90mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1733280000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | 250V | - | -50°C~120°C | 2008 | Z | yes | Active | - | - | EAR99 | - | Bus Bar - Side | 1 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 32A | Special, Clamp | CE, IEC | 1 | Beige | - | - | - | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | CE | 0.5-6mm2 | 12mm | 4 mm2 | SPRING LOADED | Angled | 50.4952mm | 4.803 122.00mm | 6.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273208 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1790130000 Weidmüller | 16 | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 76A | - | 1kV | - | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Post - Single | 1 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 76A | Stud | CE, CSA, UR | - | Beige | 1kV | - | 85A | 10 AWG | 4 AWG | - | - | 4-10 AWG | - | UL; CSA | 0.1-16mm2 | - | - | - | - | 54.5mm | 2.638 67.00mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273118 Phoenix Contact | 64 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3042722 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 10.899995g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2010 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | - | Plug Connection | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Plug Receptacles, Push In, Spring | CSA, UL, VDE, cULus | - | Green, Yellow | - | 1 | - | 28 AWG | 10 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | 43.9928mm | 2.177 55.30mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270426 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274140 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273164 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273226 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1173820000 Weidmüller | 76 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212008 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2015 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | - | - | - | 8536.69.40.40 | - | - | 32A | Plug Receptacles, Push In, Spring | - | - | Orange | 600V | 1 | 28A | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm | - | - | - | 43.9928mm | 2.205 56.00mm | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273306 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3076604 Phoenix Contact | 2538 |
| Datasheet | 4 Weeks | - | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1kV | - | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | - | - | Full Assembly | 10 | - | - | - | - | - | - | 192A | Screw | - | - | Black, Blue, Gray, Yellow | - | 1 | - | - | - | - | - | 3/0-6 AWG | - | - | 16-95mm2 | 24mm | - | - | - | - | 4.070 103.38mm | - | 3.150 80.00mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244616 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 309A | - | 1kV | - | - | 2014 | CLIPLINE RBO | yes | Active | - | Screw | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | 309A | Bolt and Nut, Screw | - | - | Blue | 1kV | 1 | 310A | - | - | - | - | 350MCM (kcmil)-10 AWG | - | - | 6-150mm2 | - | - | - | - | 84.5058mm | 5.669 144.00mm | - | - | 41.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042104 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 7.460007g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2012 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 43.9928mm | 2.382 60.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1833917 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 12 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Retention Latches | 43.5102mm | 2.460 62.48mm | 62.48mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273148 Phoenix Contact | 120 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273100 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - |