- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270315 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 128 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 2.882 73.20mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270324 Phoenix Contact | 2993 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 480 | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270320 Phoenix Contact | 16416233 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 288 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270313 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 192 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270312 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 192 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270311 Phoenix Contact | 16416233 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 192 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270317 Phoenix Contact | 10052052 |
| Datasheet | 4 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 128 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.370 111.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270310 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | Panel Mount | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 192 | - | - | Grey | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-2.5mm2 | 10mm | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3273138 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3273112 Phoenix Contact | 88 |
| Datasheet | 7 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 19 | - | - | - | - | - | - | - | Push In, Spring | - | Blue | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3002928 Phoenix Contact | 118 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3043789 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2011 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | Plug Connection | 2 | - | - | - | - | 8536.69.40.40 | - | 32A | Plug Receptacles | - | Blue | - | 1 | - | 28 AWG | 10 AWG | - | 10-28 AWG | - | 0.08-6mm2 | 10mm | - | 43.9928mm | 2.201 55.90mm | 6.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060500 Phoenix Contact | 80 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | 24A | - | 6kV | 500V | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Screw | - | Blue | 300V | 1 | 20A | 26 AWG | 12 AWG | - | 12-26 AWG | - | 0.14-4mm2 | 9mm | - | 54.991mm | 2.193 55.70mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0323100000 Weidmüller | 25 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | 32.55g | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Ground, Earth | 2 | - | - | Yellow | POLYAMIDE | 8536.69.40.40 | - | - | Screw | CE, CSA, IEC | - | - | 1 | - | 16 AWG | 8 AWG | 26 AWG | 8-16 AWG | CSA | 1.5-10mm2 | 14mm | - | 38mm | 2.047 52.00mm | 10.2mm | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 3274134 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | White | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-4mm2 | 10mm | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3059184 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | - | CLIPLINE RSC | yes | Active | 1 (Unlimited) | - | EAR99 | NEMA Open Construction | 6 | - | - | Grey | - | - | - | - | Screw | - | Gray | 600V | 1 | 30A | 26 AWG | 10 AWG | - | 10-26 AWG | - | 0.1-6mm2 | - | - | 37.0078mm | 2.098 53.30mm | - | - | 9.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3061509 Phoenix Contact | 11057235 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | 22A | - | 500V | 500V | - | 2013 | CLIPLINE STTB | yes | Active | - | Plug | EAR99 | Plug Connection | 4 | 130°C | -60°C | Grey | - | - | - | 22A | Plug Receptacles | - | Gray | 300V | 2; Connected | 20A | 28 AWG | 12 AWG | - | 12-28 AWG | - | 0.08-4mm2 | 10mm | - | 54.991mm | 3.890 98.81mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273494 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 13 | - | - | - | - | - | - | - | Push In, Spring | - | White | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3274120 Phoenix Contact | 48 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-4mm2 | 10mm | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3213973 Phoenix Contact | 66 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2015 | CLIPLINE PTI | yes | Active | 1 (Unlimited) | - | - | Bus Bar - Side | 2 | - | - | - | - | - | - | 41A | Special, Clamp | - | Blue | - | 1 | - | - | - | - | - | - | 0.5-10mm2 | 12mm | - | 57.5056mm | 2.598 66.00mm | 8.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |