- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1832963 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 160V | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 11 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 11 | UL | 0.14-0.5mm2 | 7mm | - | - | Mating Flange | 26.6954mm | 2.059 52.30mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3031940 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 1.099961kg | Polyamide (PA), Nylon | - | 24A | - | 250V | - | - | 2001 | CLIPLINE STN | - | Active | - | - | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | 8536.69.40.40 | - | - | 30A | Special, Hybrid | - | - | Blue | - | - | 1 | - | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 50.4952mm | 2.343 59.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1831414 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 31.390009g | Polyamide (PA), Nylon | Tin | - | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | 12 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 32.004mm | 2.487 63.18mm | 63.18mm | - | 28.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1849176 Phoenix Contact | 11057275 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 31.3g | Polyamide (PA), Nylon | - | 12A | - | 320V | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 11 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | - | 2.602 66.10mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1849192 Phoenix Contact | 47 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 31.650003g | Polyamide (PA), Nylon | - | 12A | - | - | 320V | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 13 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 13 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | - | 3.002 76.26mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788282 Phoenix Contact | 6086440 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | Polyamide | 48.619999g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 19 | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 19 | UL | 0.2-2.5mm2 | - | 2.5 mm2 | - | - | 50.3936mm | 3.860 98.04mm | - | - | 42.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788910 Phoenix Contact | 12062440 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 49.750011g | Polyamide (PA), Nylon | - | - | - | 300V | - | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 21 | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | 10A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 21 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 4.260 108.20mm | - | - | 27.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3073225 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2014 | CLIPLINE MSBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | - | Yellow | 600V | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | - | - | 5.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3249075 Phoenix Contact | In Stock | - | - | 15 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE MSBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | - | Blue | 600V | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1849150 Phoenix Contact | 7 |
| Datasheet | 5 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 12A | 10A | - | 320V | - | 2014 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | - | - | Plug Connection - Ganged | 9 | - | - | 1 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | - | - | 1 | - | - | - | - | 1 | 12-30 AWG | 9 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | 320V | Mating Flange | - | 2.202 55.94mm | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 1831362 Phoenix Contact | 49 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 18.590001g | Polyamide (PA), Nylon | - | - | - | 320V | 320V | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 7 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 32.004mm | 1.487 37.78mm | - | - | 28.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273202 Phoenix Contact | 2253 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3212302 Phoenix Contact | 23437845 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2013 | CLIPLINE PTMED | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 2 | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | 1 | - | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 57.0992mm | 4.524 114.90mm | 8.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1788790 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | - | Polyamide | 210g | Polyamide (PA), Nylon | - | - | - | 320V | 300V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | - | Screw | Plug Connection - Ganged | - | - | - | 1 | - | - | 5.08mm | - | 12A | Plug Receptacles, Screw | - | 9 | Green | 300V | 12A | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 9 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 1.860 47.24mm | - | - | 27.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3270131 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 300V | - | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273146 Phoenix Contact | 47 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | compliant | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1173870000 Weidmüller | 50 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | Grey | - | - | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | - | Gray | 300V | - | 4 | 10A | - | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 65.5mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3244041 Phoenix Contact | 60 |
| - | 4 Weeks | Cable | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | 130°C | Grey | - | - | 8536.69.40.40 | - | - | 24A | Push In, Spring | - | - | Gray | 600V | 24A | 1 | 20A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1832976 Phoenix Contact | 70 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 160V | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | Plug Receptacles, Screw | - | 12 | Green | 300V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 12 | UL | 0.14-0.5mm2 | 7mm | - | - | Mating Flange | 26.6954mm | 2.209 56.11mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002963 Phoenix Contact | 111 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - |