- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273222 Phoenix Contact | 113 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Blue | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273016 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002899 Phoenix Contact | 222 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3212455 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | CLIPLINE PTTB | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | Green, Yellow | 2 | - | - | - | - | - | - | - | Plug Receptacles, Screw | CSA, UL, VDE | Green, Yellow | - | - | - | - | 2; Connected and Grounded | - | 26 AWG | 26 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 50.0888mm | 2.728 69.30mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273136 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002914 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273456 Phoenix Contact | 56 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | Orange | - | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3075919 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Polyamide | - | - | Polyamide (PA), Nylon | 125A | - | 800V | 800V | - | 2013 | CLIPLINE RSC | yes | Active | - | - | EAR99 | - | NEMA Open Construction | 2 | 130°C | -60°C | Grey | - | - | 8536.69.40.40 | - | - | - | - | 125A | Bolt and Nut | - | Gray | 600V | - | - | - | 1 | 115A | 12 AWG | 2 AWG | - | - | 2-12 AWG | - | - | 2.5-35mm2 | - | - | - | - | 39.7002mm | 3.181 80.80mm | - | - | 17.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040753 Phoenix Contact | 7 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 10.580014g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2011 | CLIPLINE STTB | yes | Active | - | Plug | EAR99 | - | Plug Connection | 3 | - | - | Grey | - | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Push In, Spring | - | Gray | - | - | - | - | 2; Connected | - | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Diode | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002902 Phoenix Contact | 253 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Pink | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002909 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3061842 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail, Socket | DIN RAIL Socket | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE PT | - | Active | - | Plug | - | - | Plug Connection | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | Green, Yellow | - | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 51.0032mm | 3.929 99.80mm | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832743 Phoenix Contact | In Stock |
| - | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 5.040999g | Polyamide (PA), Nylon | - | - | 160V | - | - | 2009 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 3 | - | - | - | 1 | PA, UL 94V-0 | - | 3.81mm | - | - | - | 8A | Plug Receptacles, Screw | CSA, cULus | Green | 300V | - | - | - | 1 | 8A | 30 AWG | 28 AWG | 14 AWG | 1 | 14-30 AWG | 3 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 0.505 12.83mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3060513 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | - | Green, Yellow | - | - | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | Green, Yellow | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 54.991mm | 2.193 55.70mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815120000 Weidmüller | 5 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 500V | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | Yellow | 4 | - | - | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | Green, Yellow | - | 1 | - | - | 1; Grounded | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 34.5mm | 3.661 93.00mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815130000 Weidmüller | 68 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 500V | 500V | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | - | 4 | - | - | - | Straight | 5.1mm | - | 24A | Plug Receptacles | CE, IEC, cURus | Beige | 600V | - | 300V | 20A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 34.5mm | 3.366 85.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173810000 Weidmüller | 81 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | Black | 300V | - | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0423043 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | - | Polyamide (PA), Nylon | 76A | - | - | - | - | - | CLIPLINE AKG | - | Active | 1 (Unlimited) | - | - | - | Bus Bar - Central | 1 | - | - | Grey | - | - | - | - | - | - | - | - | Screw | - | Gray | 300V | - | - | - | - | 65A | 18 AWG | 6 AWG | - | - | 6-18 AWG | - | - | 1.5-16mm2 | 16mm | - | - | - | - | 0.933 23.70mm | - | - | 9.8mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273116 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3209634 Phoenix Contact | 23 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | Red | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 2.382 60.50mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |