- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Response Time | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3244067 Phoenix Contact | 35 |
| - | 7 Weeks | Cable, Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | Copper | - | - | 800V | 800V | - | - | 2010 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | 130°C | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | - | - | - | Gray | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3274154 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Brown | - | - | - | 1 | - | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1788059 Phoenix Contact | 6086440 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 15 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | - | Green | 250V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | - | 2.5 mm2 | - | - | 50.3936mm | 3.446 87.52mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3248115 Phoenix Contact | 78 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 2 | - | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | 17.5A | Plug Receptacles, Push In, Spring | - | - | - | Gray | 300V | - | - | 1 | 15A | 26 AWG | 26 AWG | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 28.0924mm | 1.321 33.56mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3270142 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 250V | - | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 32 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | 300V | - | - | 8 | 10A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3244262 Phoenix Contact | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | 30A | - | 800V | 800V | - | - | 2015 | CLIPLINE MSDB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | - | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | - | Black, Yellow | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3270428 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1788253 Phoenix Contact | 64 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 44.969998g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2012 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 16 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 3.260 82.80mm | 82.8mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1029600000 Weidmüller | 29 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | 455g | Thermoplastic, Wemid | - | - | 380A | 8kV | - | -50°C~120°C | - | 2003 | WFF | yes | Active | Not Applicable | - | EAR99 | - | Post - Dual | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | 353A | Stud | - | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 307A | - | - | - | - | - | 1 | 500kcmil-8AWG | - | UL; VDE; CSA | 10-240mm2 | - | - | SCREW | - | 77.5mm | 6.417 163.00mm | 55mm | - | 55.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1803086 Phoenix Contact | 717 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 211.000001g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 15 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 29.9974mm | 3.446 87.52mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1173830000 Weidmüller | 245 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | - | - | 250V | 250V | -25°C~70°C | - | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | - | - | - | - | 10A | Push In, Spring | - | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 47mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3002883 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Green | - | - | - | 1 | - | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1815160000 Weidmüller | 155 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 24A | - | 6kV | 500V | -50°C~120°C | - | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | - | 4 | - | - | - | Straight | - | - | 24A | Plug Receptacles, Push In, Spring | - | CE, IEC, cURus | - | Beige | 600V | 2 | - | 2; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | - | 2 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 52mm | 3.169 80.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1788965 Phoenix Contact | 40 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | - | 2015 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 3 | - | - | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | - | Green | 300V | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | 12-30 AWG | 3 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Flange | 29.9974mm | 1.046 26.57mm | 27.2mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1815080000 Weidmüller | 211 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | -50°C~120°C | - | 2011 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | CE, IEC, cURus | - | Green, Yellow | - | 1 | - | 1; Grounded | - | 26 AWG | 12 AWG | - | - | - | 1 | 12-26 AWG | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 34.5mm | 2.283 58.00mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3273002 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Blue | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 3270300 Phoenix Contact | 140 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 2920641 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Screw | DIN Rail | - | - | 33.899991g | Polyamide (PA66), Nylon 6/6 | - | - | - | 24V | - | -40°C~80°C | Bulk | 2009 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | Screw | - | - | Surge Protection | 2 | 80°C | -40°C | Black | - | - | - | - | - | 66.45mm | - | 300mA | Screw | 1.429V | IEC, UL | - | Black | - | - | - | 2; Connected and Grounded | - | 24 AWG | 14 AWG | - | 2 | 1 ns | - | 14-24 AWG | - | - | 0.2-2.5mm2 | 8mm | - | - | - | 69.088mm | 3.732 94.80mm | 6.2mm | 2.720 69.10mm | 6.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | IP20 | ||
![]() 3273150 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | Orange | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1788826 Phoenix Contact | 116 |
| Datasheet | 7 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | Nylon | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2003 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 12 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | - | Green | 300V | 10 | 12A | 1 | 12A | 30 AWG | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 12 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 2.460 62.48mm | 62.48mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - |