- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0170420000 Weidmüller | 32 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | Plastic | 154g | Gemin (Thermosetting Plastic) | - | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | - | 150A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | 200A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | 2 | UL; VDE; CSA | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704380000 Weidmüller | 107 |
| Datasheet | 8 Weeks | - | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Yellow | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3042007 Phoenix Contact | 2912 |
| - | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 23.639987g | Polyamide (PA), Nylon | - | - | - | 500V | 250V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 12 | Grey | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Gray | 300V | - | 4 | 10A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 66.4972mm | 4.744 120.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3247974 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 192A | - | 1.5kV | 1.5kV | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 3 | - | - | - | - | - | - | - | 192A | Bolt and Nut | - | - | Blue | 600V | - | 1 | 175A | 8 AWG | 0 AWG | - | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | - | 74.4982mm | 7.244 184.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3043378 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | 6.549987g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 1 | Grey | - | - | 8536.69.40.40 | - | - | - | 32A | Spring Cage | - | - | Gray | 600V | - | - | 30A | 28 AWG | 28 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | Coupling, Engagement Pin | - | 1.913 48.59mm | 6.2mm | 1.220 31.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3042874 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 8.019995g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2011 | CLIPLINE ST | - | Active | - | Plug | - | - | Plug Connection | 2 | - | - | - | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | 1 | 30A | 28 AWG | 28 AWG | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | 43.9928mm | 2.177 55.30mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1029400000 Weidmüller | 23 |
| - | 8 Weeks | Cable, DIN Rail | DIN Rail | Nylon | 182g | Thermoplastic, Wemid | - | - | 175A | 1kV | - | -50°C~120°C | 2014 | WFF | yes | Active | - | - | EAR99 | - | Post - Dual | 2 | - | - | - | 8536.69.40.40 | - | Straight | - | 192A | Stud | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | 1 | 167A | 14 AWG | 0 AWG | - | - | 2/0-14 AWG | - | UL; VDE; CSA | 2.5-95mm2 | - | - | SCREW | - | 61mm | 5.197 132.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0424026 Phoenix Contact | 171 |
| Datasheet | 7 Weeks | - | Bus Bar | - | 20.140012g | Polyamide (PA), Nylon | - | - | - | 300V | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | Green, Yellow | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | - | Straight | - | 125A | Screw | CSA, UL | - | Green, Yellow | 300V | 125A | - | 115A | 18 AWG | 2 AWG | - | - | 2-18 AWG | - | UL | 2.5-35mm2 | 16mm | 35 mm2 | - | - | - | 1.063 27.00mm | 14.3mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3270145 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 32 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | 300V | - | 8 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041574 Phoenix Contact | 11057235 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | 25.299993g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2010 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 8 | Grey | - | - | - | - | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 1.638 41.61mm | 41.6mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208595 Phoenix Contact | 131 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | - | - | - | 8536.69.40.40 | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | CSA, UL | - | Blue | 600V | - | 1 | 5A | 26 AWG | 26 AWG | 16 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 39.497mm | 1.811 46.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3071353 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2016 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | 125A | Screw | - | - | Blue | - | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 10-35mm2 | 25mm | - | - | - | 53.4924mm | 2.165 55.00mm | - | - | 27.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213963 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 250V | - | 2013 | CLIPLINE PTN | yes | Active | - | Push-In | EAR99 | - | Bus Bar - Side | 2 | - | - | - | 8536.69.40.40 | - | - | - | 24A | Special Clamp, Push-In Spring | - | - | Blue | 600V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 53.7972mm | 2.323 59.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060490 Phoenix Contact | 53 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | 6kV | 500V | - | 2011 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | Grey | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Screw | - | - | Gray | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 54.991mm | 2.193 55.70mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788952 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 7.749994g | Polyamide (PA), Nylon | Tin | - | - | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug | Plug Connection - Ganged | 2 | - | 1 | - | 8536.69.40.40 | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 2 | UL | 0.2-2.5mm2 | 7mm | - | - | Mating Flange | 29.9974mm | 0.846 21.49mm | 37mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1833849 Phoenix Contact | 44 |
| - | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2015 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, UL 94V-0 | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 5 | Green | 300V | 12A | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | Retention Latches | 43.5102mm | 1.060 26.92mm | 43.5mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274180 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274156 Phoenix Contact | 30 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274200 Phoenix Contact | 12 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274118 Phoenix Contact | 33572323 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - |