- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3245066 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 400V | - | - | - | 2016 | CLIPLINE UTN | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 1 | - | - | - | - | - | 8536.69.40.40 | - | - | 110A | Special, Hybrid | - | - | Blue | - | - | - | 2 | - | 18 AWG | 2 AWG | 2 AWG | - | 2-18 AWG | - | - | 0.75-35mm2 | 16mm | - | - | - | 56.007mm | 2.165 55.00mm | 15mm | - | 15.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3061826 Phoenix Contact | 64 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 41A | - | 1kV | 1kV | - | - | 2013 | CLIPLINE PT | yes | Active | Not Applicable | Plug | EAR99 | Push-In | Plug Connection | 4 | 125°C | -60°C | Grey | 1 | - | - | - | unknown | 41A | Plug Receptacles, Push In, Spring | - | - | Gray | 600V | - | - | 1 | 40A | 20 AWG | 20 AWG | - | 1 | 8-20 AWG | 3 | CSA; CUL; GL; GOST; UL | 0.5-10mm2 | 12mm | 2.5 mm2 | SCREW | - | 51.0032mm | 3.929 99.80mm | 8.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010680000 Weidmüller | 21 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | - | -50°C~120°C | 2009 | W | yes | Active | Not Applicable | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | - | 25A | - | 25A | 22 AWG | 12 AWG | 12 AWG | 1 | 12-22 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 46.99mm | 2.362 60.00mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712820000 Weidmüller | 116 |
| Datasheet | 6 Weeks | Through Hole | Direct Mount | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | - | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Middle | 2 | - | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1848350000 Weidmüller | 55 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | - | 4 | - | - | Straight | - | 32A | Plug Receptacles, Push In, Spring | CE, CSA, IEC, cURus | - | Beige | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | UL; CE | 0.5-6mm2 | 12mm | - | - | - | 43mm | 3.957 100.50mm | 6.5mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042159 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.50001g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 4 | - | - | Grey | - | - | - | - | - | 24A | Plug Receptacles | - | - | Gray | 600V | - | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | 1 | 12-28 AWG | 2 | UL; VDE; CSA | 0.08-4mm2 | 10mm | - | - | - | 43.9928mm | 3.524 89.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244629 Phoenix Contact | 2406 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 420A | 1kV | 1kV | - | - | 2015 | CLIPLINE RBO | yes | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | - | - | 415A | Bolt and Nut | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 600kcmil-8 AWG | - | - | 10-240mm2 | - | - | - | - | - | 6.457 164.00mm | - | 3.575 90.80mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720750000 Weidmüller | 61 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 4kV | 400V | - | -50°C~120°C | 2008 | Z | yes | Active | - | Push-In | EAR99 | - | Bus Bar - Side | 5 | - | - | - | 4 | - | - | Straight | - | 24A | Special Clamp, Push-In Spring | CE, CSA, IEC, UR | - | Beige | 300V | 2 | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | 48.4886mm | 3.740 95.00mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3008180 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | 12.439998g | Polyamide (PA), Nylon | - | - | 400V | - | - | - | 2013 | CLIPLINE UKN | - | Active | - | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | - | - | 8536.69.40.40 | - | not_compliant | 36A | Special, Hybrid | - | - | Black | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 7mm | - | - | - | 54.5084mm | 1.713 43.50mm | - | - | 6.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3040070 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 10.760005g | Polyamide (PA), Nylon | 22A | - | 500V | 500V | - | - | 2011 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | Grey | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | - | Gray | 600V | - | - | 2; Connected | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 54.991mm | 2.913 74.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2770286 Phoenix Contact | 7 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 1.200205kg | Polyamide (PA), Nylon | 12A | - | - | 250V | - | - | 2010 | CLIPLINE UKK | yes | Active | - | Screw | EAR99 | - | Plug Connection | 4 | - | - | - | 1 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Blue | 300V | - | - | 2 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 2 | - | 0.2-4mm2 | 8mm | - | - | - | 61.0108mm | 1.969 50.01mm | - | - | 5.1mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3001878 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 8A | 10A | - | 250V | 300V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | - | - | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 8 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3060584 Phoenix Contact | 162648254 |
| Datasheet | 18 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | Green, Yellow | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | - | Green, Yellow | - | - | - | 1; Grounded | - | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | 67.4878mm | 3.406 86.51mm | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041626 Phoenix Contact | 7 |
| Datasheet | 6 Weeks | Panel | Panel Mount | Polyamide | - | 41.600005g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2011 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 13 | - | - | Grey | - | - | 8536.69.40.40 | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 2.661 67.59mm | 67.6mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210046 Phoenix Contact | 97 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 2 | - | - | - | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; RS; UL | 8536.69.40.40 | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Blue | 300V | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | 1 | 12-26 AWG | 2 | ABS; BV; CSA; CUL; GOST; GL | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 1.909 48.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1029500000 Weidmüller | 27 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | 302.5g | Thermoplastic, Wemid | - | 310A | 1kV | - | - | -50°C~120°C | 2013 | WFF | yes | Active | Not Applicable | - | EAR99 | - | Post - Dual | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | 269A | Stud | CE, CSA, IEC, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 234A | - | - | - | 1 | 250kcmil-10 AWG | - | UL; VDE; CSA | 6-150mm2 | - | - | SCREW | - | 80.518mm | 5.197 132.00mm | 38mm | - | 42.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3247977 Phoenix Contact | 3357275 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 309A | - | 1.5kV | - | - | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 2 | - | - | - | 1 | SAFETY APPROVAL: UL, STANDARD: UL 94V-0, PA | 8536.90.40.00 | - | - | 309A | Bolt and Nut | - | - | Blue | 1kV | - | - | 1 | 310A | - | - | - | 1 | 350MCM (kcmil)-10 AWG | 1 | ATEX; CSA; EAC; EACEX; IECEX | 6-150mm2 | - | - | SCREW | - | 84.5058mm | 9.252 235.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3245024 Phoenix Contact | 2345 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 250V | - | - | - | 2013 | CLIPLINE UTN | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 2 | 120°C | - | - | - | - | 8536.69.40.40 | - | not_compliant | 32A | Special, Hybrid | - | - | Blue | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | 47.498mm | 2.165 55.00mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173890000 Weidmüller | 28 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 17.5A | - | 4kV | 250V | - | -25°C~70°C | 2012 | P | - | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | Grey | - | - | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | - | Gray | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 47mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270325 Phoenix Contact | 2143 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 480 | - | - | Grey | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 4.370 111.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - |