- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Depth | Current Rating | Termination Style | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273188 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | White | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273406 Phoenix Contact | 177 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | White | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273470 Phoenix Contact | 30 | - | Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | Push In, Spring | Brown | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273062 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Orange | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273256 Phoenix Contact | 133 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | Black | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273254 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | White | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3249172 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2014 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | Grey | - | - | 24A | Push In, Spring | Gray | 300V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 12-28 AWG | - | 0.08-4mm2 | 8mm | - | - | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049107 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | 1kV | - | - | 2011 | CLIPLINE HV | - | Active | - | - | - | Screw | Post - Single | 1 | 120°C | Grey | - | - | 76A | Stud | Gray | - | - | - | - | - | 6 AWG | 24 AWG | - | 6-24 AWG | - | 0.1-16mm2 | - | - | - | 65.5066mm | 2.638 67.00mm | 13mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3247973 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 192A | - | 1.5kV | 1.5kV | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 3 | - | Grey | - | - | 192A | Bolt and Nut | Gray | 600V | - | - | 1 | 175A | 8 AWG | 0 AWG | - | 2/0-8 AWG | - | 6-70mm2 | - | - | - | 74.4982mm | 7.244 184.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273404 Phoenix Contact | 58 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | Brown | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002131 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 1.399786kg | Polyamide (PA), Nylon | - | 20A | 250V | - | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | Grey | 3 | 5.08mm | 24A | Plug Receptacles, Screw | Gray | 300V | 250V | 12A | 1 | 10A | 24 AWG | 20 AWG | 12 AWG | 12-30 AWG | UL; CSA | 0.2-4mm2 | 8mm | 4 mm2 | Indicators | 56.9976mm | 2.362 60.00mm | 5.08mm | - | 5.1mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3076125 Phoenix Contact | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 192A | - | 1.5kV | 1.5kV | - | 2015 | CLIPLINE RBO | - | Obsolete | 1 (Unlimited) | - | - | - | NEMA Open Construction | 8 | - | Black, Grey, Yellow | - | - | 192A | Bolt and Nut | Black, Gray, Yellow | 600V | - | - | 1 | 175A | 8 AWG | 0 AWG | - | 2/0-8 AWG | - | 6-70mm2 | - | - | - | 74.4982mm | 7.244 184.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002882 Phoenix Contact | 246 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Yellow | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273018 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | Orange | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273324 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Violet | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002876 Phoenix Contact | 53 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Blue | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002879 Phoenix Contact | 19 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Red | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002886 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | Green | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273510 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | Yellow | - | - | - | 1 | - | - | - | - | 8-20 AWG | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273170 Phoenix Contact | 19 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | Violet | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - |