- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF2-D60-1 Hirose Electric Co Ltd | 20062051 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | -25°C~105°C | - | ZERO SCREW™ EF2 | - | Active | 1 (Unlimited) | - | - | - | Busbar | 1 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 5.5-14mm2 | - | - | - | - | - | 2.504 63.60mm | - | 2.041 51.85mm | 21.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3244290 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | 30A | - | 800V | 800V | - | 2015 | CLIPLINE MSDB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | - | - | - | - | - | 24A | Spring Cage | - | - | Yellow | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210884 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 22A | - | 500V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | 2 | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | CSA, UL | - | Blue | 600V | - | - | 2 | 20A | 24 AWG | 12 AWG | 12 AWG | 2 | 12-24 AWG | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173740000 Weidmüller | 20 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 8A | - | 250V | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | 1 | - | - | - | - | - | 8A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 8 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1338300000 Weidmüller | In Stock | - | Datasheet | - | Cable, DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 2009 | SAK | - | Obsolete | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | 1 | Green | - | - | - | - | - | - | - | - | - | - | - | CSA | 10-70mm2 | 25mm | - | - | - | 59.5122mm | 3.701 94.00mm | - | - | 18.0mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 3270125 Phoenix Contact | 42 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 10A | - | 250V | - | 2016 | CLIPLINE PT | - | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 300V | - | - | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 62.992mm | 2.520 64.00mm | - | 2.480 63.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3003761 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide | 2.100133kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | - | - | 2011 | CLIPLINE MZB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | Grey | 2 | - | 8536.69.40.40 | - | 11mm | unknown | 24A | Push In, Spring | - | - | Gray | 600V | 800V | 24A | 1 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | UL; CSA | 0.14-2.5mm2 | 9mm | - | SPRING LOADED | Mounting Flange | 21.9964mm | 1.260 32.00mm | 11mm | - | 11.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270327 Phoenix Contact | 2303 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 480 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 4.370 111.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0637720000 Weidmüller | 27 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 232A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | - | 232A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | - | 230A | 1 AWG | 0 AWG | - | 1 | 4/0-1 AWG | - | UL; CSA; CE | 10-95mm2 | - | - | - | - | 53mm | 3.543 90.00mm | 46mm | - | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1832808 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection - Ganged | 9 | - | 1 | - | - | - | - | - | - | Plug Receptacles | - | - | Green | 300V | - | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 9 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 1.405 35.69mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041998 Phoenix Contact | 2890 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | Polyamide | 24.069993g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | - | Plug Connection | 12 | Grey | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Gray | 300V | - | - | 4 | 10A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 66.4972mm | 4.744 120.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049301 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1kV | - | 2011 | CLIPLINE HV | - | Active | - | - | - | - | Post - Single | 1 | Grey | - | - | - | - | - | - | 150A | Stud | - | - | Gray | - | - | - | - | - | 14 AWG | 0 AWG | 1 AWG | - | 1/0-14 AWG | - | - | 2.5-50mm2 | - | - | - | - | 73.5076mm | 2.638 67.00mm | 21mm | - | 21.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050206 Phoenix Contact | 40 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | - | - | 749.788188g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | 17.5A | Plug Receptacles, IDC | - | - | Blue | 600V | - | - | 2 | 10A | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | - | 57.404mm | 3.457 87.80mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CBS5U Altech Corporation | 5 |
| - | 7 Weeks | - | Channel, DIN Rail Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 76A | 85A | - | 1000V | - | - | CBS | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | 4-16 AWG | - | - | 1.5-16mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.791 45.50mm | 13.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1832837 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 16.087986g | Polyamide (PA), Nylon | - | - | - | 160V | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection - Ganged | 12 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | 8A | Plug Receptacles | - | - | Green | 300V | - | - | 1 | 8A | 30 AWG | 28 AWG | - | 1 | 14-30 AWG | 12 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 1.855 47.11mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270319 Phoenix Contact | 16416233 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 288 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 4.370 111.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270322 Phoenix Contact | 16416233 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 192 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 2.882 73.20mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270318 Phoenix Contact | 2734 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 288 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 4.016 102.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1859221 Phoenix Contact | 7 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2014 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 7 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 1.798 45.68mm | 45.68mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849118 Phoenix Contact | 4057669 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 14.880013g | Polyamide (PA), Nylon | - | 12A | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 5 | - | 1 | PA, UL 94V-0 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | Mating Flange | - | 1.402 35.62mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |