- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1859292 Phoenix Contact | 4479275 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 39.720007g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 14 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 14 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 3.198 81.24mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788266 Phoenix Contact | 12062440 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 43.940003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 17 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 17 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 3.460 87.88mm | 87.88mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1577260000 Weidmüller | 23 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 5.6g | Thermoplastic, Wemid | - | 16A | - | 4kV | 250V | -50°C~120°C | 2009 | W | yes | Active | - | Screw | EAR99 | - | Plug Connection | 3 | - | - | STANDARD: UL 94V-0 | - | - | Straight | 5.08mm | - | 16A | Plug Receptacles, Screw | CE, CSA, IEC, UR | 1 | Beige | 300V | - | 300V | 20A | 1 | 10A | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | - | - | 37mm | 1.929 49.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2016061635 Molex | 5 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | - | 285A | - | - | -40°C~125°C | 2017 | 201606 | - | Active | - | - | - | - | Universal Clamp | 1 | - | - | - | - | - | - | - | - | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1/0-2 AWG | - | - | 33.6-300mm2 | - | - | - | - | - | 4.157 105.60mm | - | 2.559 65.00mm | 30.4mm | - | - | - | - | - | ||
![]() 1831391 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 25.440012g | Polyamide (PA), Nylon | - | 12A | - | - | 320V | - | 2010 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | - | Plug Connection - Ganged | 10 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 32.004mm | 2.087 53.02mm | - | - | 28.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803125 Phoenix Contact | 11057275 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | 99.999994g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 19 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 19 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Flange | 29.9974mm | 4.246 107.84mm | - | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2016061623 Molex | 44 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | - | 230A | - | - | -40°C~125°C | 2017 | 201606 | - | Active | - | - | - | - | Universal Clamp | 1 | - | - | - | - | - | - | - | - | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 4/0-6 AWG | - | - | 13.3-107mm2 | - | - | - | - | - | 3.685 93.60mm | - | 2.205 56.00mm | 25.0mm | - | - | - | - | - | ||
![]() 1833001 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 20.24g | Polyamide (PA), Nylon | - | - | - | 160V | 160V | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 15 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | 82mm | - | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 8A | 30 AWG | 28 AWG | - | 1 | - | 14-30 AWG | 15 | UL | 0.14-0.5mm2 | 7mm | - | - | Mating Flange | 26.6954mm | 2.659 67.54mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849134 Phoenix Contact | 11057235 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | 19.37001g | Polyamide (PA), Nylon | - | 12A | - | - | 320V | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 7 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 7 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | - | 1.802 45.77mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849121 Phoenix Contact | 8041669 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | 16.790005g | Polyamide (PA), Nylon | - | 12A | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 6 | - | 1 | PA, 94V-0 | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 6 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Flange | - | 1.602 40.70mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CSTSN4U Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1 | - | 65A | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3076206 Phoenix Contact | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 192A | - | 1kV | 1kV | - | 2015 | CLIPLINE RBO | - | Obsolete | 1 (Unlimited) | - | - | - | NEMA Open Construction | 3 | Grey | - | - | - | - | - | - | - | 192A | Bolt and Nut | - | - | Gray | 600V | - | - | - | 1 | 175A | 8 AWG | 0 AWG | - | - | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | - | 74.4982mm | 5.354 136.00mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212400 Phoenix Contact | 49 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | - | 1 | 5A | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 39.497mm | 3.090 78.49mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1029700000 Weidmüller | 29 |
| - | 6 Weeks | DIN Rail | DIN Rail | Nylon | 599g | Thermoplastic, Wemid | - | - | 500A | 8kV | - | -50°C~120°C | 2014 | WFF | yes | Active | - | - | EAR99 | - | Post - Dual | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | 520A | Stud | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | - | - | 1 | 452A | - | - | - | 1 | - | 600kcmil-6 AWG | - | UL; VDE; CSA | 25-240mm2 | - | - | SCREW | - | 85.5mm | 6.417 163.00mm | 55mm | - | 55.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1837060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | 400V | - | -50°C~120°C | 2011 | P | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Bus Bar - Side | 5 | - | 1 | UL 94V-0 | - | - | - | - | - | 32A | Special Clamp, Push-In Spring | CE, IEC | - | Beige | - | - | - | - | 3; 1 Grounded | - | - | - | - | 2 | - | - | - | VDE | 0.5-4mm2 | 12mm | 4 mm2 | - | - | 48mm | 3.937 100.00mm | 5.1mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028480000 Weidmüller | 24000 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | Nylon | 170.26g | Thermoplastic, Wemid | - | - | 175A | 1kV | - | -50°C~120°C | 2009 | WFF | yes | Active | - | - | EAR99 | - | Post - Dual | 2 | - | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 192A | Stud | CE, CSA, NEMKO, UR | - | Blue | 1kV | - | - | - | 1 | 167A | 14 AWG | 0 AWG | - | - | - | 2/0-14 AWG | - | UL; CSA; CE | 2.5-95mm2 | - | - | - | - | 61mm | 5.197 132.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3249062 Phoenix Contact | 63 |
| - | 4 Weeks | Cable | Direct Mount | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2014 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | Grey | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | - | - | Gray | 300V | - | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1789770000 Weidmüller | 39 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | 125A | - | 1kV | - | -50°C~120°C | 2008 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Post - Triple | 3 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 125A | Stud | CE, cURus | - | Beige | 1kV | - | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | UL; CSA; CE | 2.5-35mm2 | - | - | - | - | 54.5mm | 2.638 67.00mm | 17.8mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210059 Phoenix Contact | 40 |
| - | 4 Weeks | DIN Rail | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 2 | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: RS; UL | 8536.69.40.40 | - | - | 5.2mm | - | - | Plug Receptacles, Push In, Spring | CSA, UL | - | Green, Yellow | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | 1 | - | 12-26 AWG | 2 | ABS; BV; CSA; CUL; GL; LR; NK | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 1.909 48.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002778 Phoenix Contact | 432 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - |