- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0636620000 Weidmüller | 23 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 192A | - | 8kV | 1kV | -60°C~130°C | - | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | - | - | 8536.69.40.40 | - | - | - | 192A | Bolt and Nut | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 200A | 6 AWG | 0 AWG | - | - | 1 | 3/0-6 AWG | - | UL; CSA; CE | 10-95mm2 | - | - | - | - | - | 51.4mm | 3.307 84.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3038299 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 6kV | 400V | - | - | 2017 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | Bus Bar - Side | 1 | - | - | - | 8536.69.40.40 | - | - | - | 125A | Special, Hybrid | - | - | Blue | - | - | - | - | - | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | - | - | 66.4972mm | 3.622 92.00mm | 16mm | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0240420000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Direct Mount | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 16A | - | 400V | 400V | -60°C~130°C | - | - | - | - | Active | - | Flat | EAR99 | Blade Type - Pluggable | - | - | 2 | - | - | - | - | - | 16A | Flat Blade | CE, CSA | 4 | Yellow | 300V | - | - | 1 | 10A | 22 AWG | 10 AWG | - | - | 1 | 10-22 AWG | 4 | VDE; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | - | 24mm | 2.85m | 40mm | - | 40.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1459941-1 TE Application Tooling | 45 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0612029 Phoenix Contact | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | CLIPLINE | yes | Active | - | Quick Connect | - | Marshalling Connector | 160 | - | 8 | - | - | Straight | - | - | - | Quick Connect | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9501320000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Polyamide | - | 76.8g | Polyamide (PA), Nylon | - | - | 125A | - | 8kV | 1kV | -50°C~100°C | - | 2011 | KST | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Post - Single | 1 | - | - | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | 125A | Stud | CE, CSA, UR | - | Beige | 600V | - | - | - | 115A | 12 AWG | 2 AWG | 2 AWG | - | - | 2-12 AWG | - | UL; CSA; CE | - | - | 35 mm2 | SCREW | - | - | 72.009mm | 2.362 60.00mm | 24mm | - | 24.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3270303 Phoenix Contact | 199 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Marshalling Connector | 4 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3045020 Phoenix Contact | 62 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 1.450135kg | Polyamide (PA), Nylon | - | - | - | - | 500V | 500V | - | - | 2008 | CLIPLINE UT | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | - | - | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | Straight | 5.2mm | not_compliant | 24A | Plug Receptacles, Screw | CSA, UL, cULus | - | Blue | 300V | 500V | 24A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 2 | 1 | 12-26 AWG | 2 | CSA; CUL; UL | 0.14-4mm2 | 9mm | - | - | - | - | 54.991mm | 1.874 47.60mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3071354 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail/Channel | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | 400V | - | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | 125A | Screw | - | - | Green | - | - | - | 1 | - | 8 AWG | 2 AWG | - | - | - | 2-8 AWG | - | - | 10-35mm2 | 25mm | - | - | - | - | 53.4924mm | 2.165 55.00mm | - | - | 27.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270221 Phoenix Contact | 22 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 32A | 25A | - | 250V | - | - | 2017 | CLIPLINE PT | - | Active | Not Applicable | - | - | Marshalling Connector | 13 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 4 | - | - | - | - | - | - | 10-12 AWG | - | - | 0.14-6mm2 | 8mm ~ 12mm | - | - | - | - | - | 2.520 64.00mm | - | 2.480 63.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1704510000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 20A | 8kV | 800V | -50°C~120°C | - | 2009 | Z | yes | Active | - | - | EAR99 | End Terminal | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Blue | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712850000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Direct Mount | - | - | - | Thermoplastic, Wemid | - | - | - | 20A | 8kV | 800V | -50°C~120°C | - | 2009 | Z | yes | Obsolete | - | - | EAR99 | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Yellow | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | Engagement Pin | 29mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704530000 Weidmüller | In Stock | - | Datasheet | - | - | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 20A | 800V | 800V | -50°C~120°C | Bulk | 2009 | Z | yes | Obsolete | Not Applicable | - | EAR99 | End Terminal | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1010900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | 23.58g | Thermoplastic, Wemid | - | - | 57A | - | 6kV | 400V | -50°C~120°C | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 57A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | - | Blue | 600V | - | - | 1 | 60A | 16 AWG | 8 AWG | - | - | 1 | 8-16 AWG | - | UL; CSA; CE | 1.5-16mm2 | 12mm | - | - | - | - | 46.99mm | 2.362 60.00mm | 9.9mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1038900000 Weidmüller | 195 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 21.5A | - | - | 400V | - | - | 2003 | W | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | STANDARD: UL 94V-0 | - | Straight | - | - | - | Plug Receptacles, Screw | - | 1 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | CE | 0.5-4mm2 | 10mm | 2.5 mm2 | - | 400V | - | 37.4904mm | 1.929 49.00mm | - | - | 7.6mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1305310000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 24A | - | 500V | 500V | -50°C~120°C | - | 2013 | W | - | Obsolete | 1 (Unlimited) | Screw | - | Plug Connection | 2 | - | - | - | - | - | - | - | 24A | Plug Receptacles, Screw | IEC | - | Beige | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.5-4mm2 | 7mm | - | - | - | - | 36mm | 3.297 83.75mm | 5.1mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1029300000 Weidmüller | 35 |
| - | 8 Weeks | Cable, DIN Rail | DIN Rail | - | Nylon | 106.6g | Thermoplastic, Wemid | - | - | - | 115A | 1kV | - | -50°C~120°C | - | 2003 | WFF | yes | Active | Not Applicable | - | EAR99 | Post - Dual | 2 | - | 2 | - | 8536.69.40.40 | Straight | - | - | 125A | Stud | CE, CSA, NEMKO, UR | - | Beige | 1kV | - | - | 1 | 109A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | UL; VDE; CSA | 2.5-50mm2 | - | - | SCREW | - | - | 51mm | 4.213 107.00mm | 27mm | - | 27.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9506940000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Polyamide | Nylon | 31.8g | Polyamide (PA), Nylon | - | - | 76A | - | 8kV | 1kV | -50°C~100°C | - | 2009 | KST | yes | Obsolete | Not Applicable | - | EAR99 | Post - Single | - | - | - | - | 8536.69.40.40 | Straight | - | - | 76A | Stud | CE, CSA, UR | 1 | Beige | 600V | - | - | - | 65A | 12 AWG | 6 AWG | - | - | - | 6-12 AWG | - | UL; VDE; CSA | 16mm2 | - | - | SCREW | - | - | 54.5084mm | 2.362 60.00mm | 24mm | - | 24.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3260062 Phoenix Contact | 132572295 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | 150A | - | - | 1.5kV | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | Middle | 2 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | 1kV | - | - | 4 | 140A | 8 AWG | 0 AWG | - | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | - | 96.012mm | 3.976 100.99mm | - | - | 20.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270223 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 17.5A | 10A | - | 250V | - | - | - | CLIPLINE PT | - | Active | Not Applicable | - | - | Marshalling Connector | 16 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 4 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | - | - | 2.520 64.00mm | - | 2.480 63.00mm | 8.3mm | UL94 V-0 | - | RoHS Compliant | - | - |