- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Insulation Resistance | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1788224 Phoenix Contact | 33674442 |
| Datasheet | 4 Weeks | - | Cable, DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | 13 | Green | - | - | 300V | - | 12A | 1 | - | 12A | 30 AWG | 12 AWG | 1 | 12-30 AWG | 13 | UL | 0.2-2.5mm2 | - | 7mm | 2.5 mm2 | - | - | - | 50.3936mm | 2.660 67.56mm | 67.56mm | - | 42.5mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1028069 Phoenix Contact | 2283 |
| Datasheet | 4 Weeks | - | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 450V | - | - | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 8mm ~ 10mm | - | - | - | - | - | 1.126 28.60mm | - | 0.854 21.70mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3248117 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 2 | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | - | - | - | 1; Grounded | - | - | 26 AWG | 26 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | - | - | 28.0924mm | 1.321 33.56mm | 3.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3071350 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 400V | - | - | - | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | Grey | - | - | - | - | - | - | - | - | Screw | - | - | Gray | - | - | - | - | - | 1 | - | - | 8 AWG | 2 AWG | - | 2-8 AWG | - | - | 10-35mm2 | - | 25mm | - | - | - | - | 53.4924mm | 2.165 55.00mm | - | - | 27.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273804 Phoenix Contact | 283 |
| Datasheet | 4 Weeks | - | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 630V | - | -60°C~130°C | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | - | Block of 3 | - | 1.126 28.60mm | - | 0.854 21.70mm | 18.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3001851 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 8A | 10A | - | 250V | 300V | - | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | - | - | 8 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 10mm | - | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3270431 Phoenix Contact | 61 |
| Datasheet | 4 Weeks | - | - | Panel Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | - | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 4 | - | - | Grey, Red | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | - | 10mm | - | - | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3003842 Phoenix Contact | In Stock | - | Datasheet | - | - | Through Hole | Direct Mount | - | 1.50003kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | - | - | - | 2011 | CLIPLINE MZDB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | Grey | - | - | - | - | - | - | unknown | 24A | Push In, Spring | - | - | Gray | - | - | 600V | - | - | 1 | - | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | 2.5 mm2 | SPRING LOADED | - | - | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1305290000 Weidmüller | 102 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | 24A | - | 500V | 500V | - | -50°C~120°C | - | 2013 | W | - | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | - | - | 24A | Plug Receptacles, Screw | IEC | - | Beige | - | - | 300V | - | - | 2 | - | 20A | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.5-4mm2 | - | 7mm | - | - | - | - | - | 2.520 64.00mm | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() A0393146 Belden Inc. | In Stock | - | Datasheet | 2 Weeks | Nickel | - | - | Plastic | 453.59237g | - | - | - | - | 1kV | - | - | - | - | 2014 | - | - | Active | - | IDC | - | - | - | 50 | 60°C | -10°C | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 100MOhm | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3059252 Phoenix Contact | In Stock | - | - | 16 Weeks | - | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 57A | - | - | 800V | - | - | - | - | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 12 | - | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | Bolt and Nut | - | - | Gray | - | - | 600V | - | - | 1 | - | 45A | 26 AWG | 8 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058253 Phoenix Contact | In Stock | - | - | 16 Weeks | - | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 57A | - | - | 800V | - | - | - | - | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 8 | - | - | Grey | - | - | - | - | - | - | - | - | Bolt and Nut | - | - | Gray | - | - | 600V | - | - | 1 | - | 45A | 26 AWG | 8 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1833894 Phoenix Contact | 71 | - | Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 10 | - | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | - | - | 300V | - | - | 1 | - | 12A | 30 AWG | 24 AWG | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | - | 7mm | 2.5 mm2 | - | - | Retention Latches | 43.5102mm | 2.060 52.32mm | 52.32mm | - | 42.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788923 Phoenix Contact | 10 |
| - | 5 Weeks | - | Cable, DIN Rail | DIN Rail | Polyamide | 51.980013g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | - | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | 22 | Green | - | - | 300V | 320V | 12A | 1 | - | 10A | 30 AWG | 24 AWG | 1 | 12-30 AWG | 22 | UL | 0.2-2.5mm2 | - | 7mm | 2.5 mm2 | - | - | - | 29.9974mm | 4.460 113.28mm | 113.28mm | - | 27.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3003855 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Direct Mount | - | 1.50003kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | - | - | - | 2011 | CLIPLINE MZDB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | Green, Yellow | - | - | 600V | - | - | 1 | - | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | UL; CSA | 0.14-2.5mm2 | - | 9mm | 2.5 mm2 | SPRING LOADED | - | - | 9.906mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1848330000 Weidmüller | 68 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | - | -50°C~120°C | - | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | - | Yellow | 4 | - | - | - | Straight | - | - | - | Plug Receptacles, Push In, Spring | CE, CSA, cURus | - | Green, Yellow | - | - | - | - | - | 1 | - | - | 26 AWG | 10 AWG | 1 | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | - | 12mm | 6 mm2 | - | - | - | 43mm | 3.957 100.50mm | 6.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3003868 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Direct Mount | - | 7.099996g | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | - | - | - | 2011 | CLIPLINE MZDB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | - | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | Blue | - | - | 600V | - | - | 1 | - | 15A | 26 AWG | 26 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | 2.5 mm2 | SPRING LOADED | - | - | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788839 Phoenix Contact | 10 |
| - | 4 Weeks | - | DIN Rail | DIN Rail | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 13 | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | 6mm | - | 12A | Plug Receptacles, Screw | - | - | Green | - | - | 300V | - | - | 1 | - | 10A | 30 AWG | 24 AWG | 1 | 12-30 AWG | 13 | UL | 0.2-2.5mm2 | - | 7mm | 2.5 mm2 | - | - | - | 29.9974mm | 2.660 67.56mm | 67.56mm | - | 27.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() C904904600 Weidmüller | 31 |
| - | 12 Weeks | - | - | Direct Mount | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | - | - | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | - | 1 | - | 1 | UL; IEC; VDE; CSA | - | 46A | - | 6 mm2 | - | 500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0321580000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Direct Mount | Nylon | - | Polyamide (PA), Nylon | - | 32A | - | - | 400V | - | -50°C~100°C | - | - | SAK | - | Active | - | - | EAR99 | - | Middle | 2 | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | Blue | - | - | 300V | - | - | 1 | - | 27A | 22 AWG | 12 AWG | 1 | 12-22 AWG | 20 | UL; VDE; CSA | 4mm2 | - | 9mm | - | - | - | - | 23.0124mm | 1.063 27.00mm | 6mm | - | 6.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |