- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2016061633 Molex | 44 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | 285A | - | - | -40°C~125°C | 2017 | 201606 | - | Active | - | - | - | Universal Clamp | 1 | - | - | - | - | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1/0-2 AWG | - | 33.6-300mm2 | - | - | - | - | - | 4.157 105.60mm | - | 2.559 65.00mm | 30.4mm | - | - | - | - | - | ||
![]() 2016061637 Molex | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | 285A | - | - | -40°C~125°C | 2017 | 201606 | - | Active | - | - | - | Universal Clamp | 1 | - | - | - | - | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1/0-2 AWG | - | 33.6-300mm2 | - | - | - | - | - | 4.157 105.60mm | - | 2.559 65.00mm | 30.4mm | - | - | - | - | - | ||
![]() CBS3U Altech Corporation | In Stock | - | - | 7 Weeks | - | Channel, DIN Rail Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 41A | 50A | - | 1000V | - | - | CBS | - | Active | 1 (Unlimited) | - | - | NEMA Open Construction | 2 | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8-22 AWG | - | 0.5-6mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.791 45.50mm | 9.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3040025 Phoenix Contact | 83 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.249996g | Polyamide (PA), Nylon | - | - | - | - | 300V | - | - | 2008 | CLIPLINE ST | yes | Active | - | Plug | EAR99 | Plug Connection | - | Green, Yellow | - | 8536.69.40.40 | - | 20A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | - | Green, Yellow | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | 2 | - | - | 12-28 AWG | - | 0.08-4mm2 | 10mm | - | - | - | 43.9928mm | 1.909 48.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1357440000 Weidmüller | 15 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1699610000 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | - | 16A | - | - | 250V | -50°C~120°C | 2005 | Z | yes | Active | - | Plug | EAR99 | Plug Connection | - | - | 4 | - | Straight | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | 1 | 2 | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | UL; VDE | 2.5mm2 | 8mm | - | SCREW | - | 62.0014mm | 3.110 79.00mm | 5mm | - | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1010910000 Weidmüller | 52 | - | - | 8 Weeks | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3003839 Phoenix Contact | In Stock | - | - | - | Through Hole | Direct Mount | - | - | 1.50003kg | Polyamide (PA), Nylon | - | - | 17.5A | - | 800V | 800V | - | 2013 | CLIPLINE MZDB | - | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 4 | Grey | - | - | - | 24A | Push In, Spring | - | - | Gray | 600V | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | UL | 0.14-2.5mm2 | 9mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 21.9964mm | 1.260 32.00mm | 16.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815170000 Weidmüller | 34 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | - | 500V | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | Beige | 4 | - | Straight | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Green, Yellow | - | 2 | 2; Connected and Grounded | - | 26 AWG | 12 AWG | - | - | 4 | - | 12-26 AWG | UL; CSA | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 52mm | 3.169 80.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 6720000844 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000570 Weidmüller | 2243 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935460000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1742620000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | - | 16A | - | - | 250V | -50°C~120°C | 2005 | Z | yes | Obsolete | - | Plug | EAR99 | Plug Connection | 2 | - | - | 8536.69.40.40 | - | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | UL; VDE | 2.5mm2 | 10mm | - | SCREW | - | 34.0106mm | 1.693 43.00mm | 5mm | - | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9506950000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | Nylon | - | Polyamide (PA), Nylon | - | - | 125A | - | - | 1kV | -50°C~100°C | 2009 | KST | yes | Obsolete | Not Applicable | - | EAR99 | Post - Single | 1 | - | - | 8536.69.40.40 | Straight | - | Stud | - | 1 | Beige | 600V | - | - | 115A | 12 AWG | 2 AWG | - | - | - | - | 2-12 AWG | UL; VDE; CSA | 35mm2 | - | 35 mm2 | SCREW | - | 64.4906mm | 2.461 62.50mm | 24mm | - | 24.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6720000388 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000902 Weidmüller | 832 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000764 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1031800000 Weidmüller | In Stock | - | - | 8 Weeks | Cable, DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | - | 192A | - | - | 1kV | -50°C~120°C | - | WFF | yes | Active | - | - | EAR99 | Post - Dual | 2 | - | 2 | 8536.69.40.40 | Straight | - | Stud | - | - | Beige | 600V | - | 1 | 175A | 14 AWG | 0 AWG | - | - | - | - | 2/0-14 AWG | UL; VDE; CSA | 16-70mm2 | - | - | SCREW | - | 178.9938mm | 5.197 132.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1688260000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | - | - | 16A | - | - | 250V | -50°C~120°C | 2005 | Z | yes | Obsolete | Not Applicable | Plug | EAR99 | Plug Connection | 4 | - | 4 | - | Straight | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | - | 1 | 12A | 26 AWG | 14 AWG | - | - | 1 | - | 14-26 AWG | UL; VDE | 2.5mm2 | 8mm | - | SCREW | - | 62.0014mm | 3.110 79.00mm | 5mm | - | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0611020 Phoenix Contact | In Stock | - | - | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | 400V | - | - | - | CLIPLINE | yes | Active | - | Quick Connect | - | Marshalling Connector | 80 | - | - | - | - | 16A | Quick Connect - 0.250 (6.3mm) | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 164mm | 146mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - |