- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Depth | Current Rating | Termination Style | Housing Color | Operating Supply Voltage | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6720000824 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2858386 Phoenix Contact | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | 95.870008g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | -20°C~60°C | 2011 | TRABTECH TT | Obsolete | 1 (Unlimited) | - | EAR99 | Surge Protection | 2 | - | - | - | 8536.69.40.40 | 24V | - | 250mA | Screw | Black | 24V | - | - | - | 1 | - | 24 AWG | 14 AWG | - | 14-24 AWG | - | - | 0.2-2.5mm2 | - | - | - | - | - | - | 146.9898mm | 5.709 145.00mm | - | - | 12.4mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 9916290000 Weidmüller | In Stock | - | - | 12 Weeks | - | DIN Rail | - | - | - | - | 75mA | - | - | 35V | - | 2003 | - | Active | 1 (Unlimited) | - | EAR99 | Non-Incendive Barrier | 4 | - | 2 | - | - | - | - | - | Screw | - | - | - | - | - | 2 | - | - | - | 2 | 12-22 AWG | 4 | CSA | - | 0.075A | - | - | - | 35V | Diode, Resistor | - | 3.480 88.39mm | - | 3.091 78.50mm | 12.0mm | - | RoHS Compliant | - | ||
![]() 3029680 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 7.519995g | Polyamide (PA), Nylon | 17.5A | - | 800V | - | - | - | 2010 | CLIPLINE MZDB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 4 | Green, Yellow | - | - | - | - | - | 24A | Push In, Spring | Green, Yellow | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | 2.5 mm2 | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3029651 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 4.230004g | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | - | - | 2014 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | - | - | 8536.69.40.40 | - | - | 24A | Push In, Spring | Blue | - | 600V | - | - | 1 | 15A | 26 AWG | 26 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3029664 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 6.500007g | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | - | - | 2010 | CLIPLINE MZDB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 4 | - | - | - | - | - | - | 24A | Push In, Spring | Blue | - | 600V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | 2.5 mm2 | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3003787 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | Polyamide | 2.100133kg | Polyamide (PA), Nylon | 17.5A | - | 800V | - | - | - | 2013 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | Green, Yellow | 2 | - | 8536.69.40.40 | - | 5.2mm | 24A | Push In, Spring | Green, Yellow | - | 600V | 800V | 24A | 1 | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | - | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3029716 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 4.310006g | Polyamide (PA), Nylon | 17.5A | - | 600V | 800V | - | - | 2010 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | Push-In | - | Middle | 2 | - | - | - | - | - | - | 15A | Push In, Spring | Yellow | - | 600V | - | - | 1 | 15A | 26 AWG | 26 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | - | - | - | - | 22mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3006658 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 4.320014g | - | - | - | 600V | - | - | - | 2014 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | Push-In | - | Middle | 2 | - | - | - | - | - | - | 15A | Push In, Spring | Orange | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | - | - | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | - | RoHS Compliant | - | ||
![]() 3029635 Phoenix Contact | In Stock | - | - | - | - | Direct Mount | - | 4.270005g | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | - | - | 2011 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | Grey | - | - | 8536.69.40.40 | - | - | 24A | Push In, Spring | Gray | - | 600V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3005361 Phoenix Contact | In Stock | - | - | - | - | Direct Mount | Polyamide | 1.50003kg | Polyamide (PA), Nylon | 17.5A | - | 800V | - | - | - | 2013 | CLIPLINE MZDB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 4 | - | 2 | - | - | - | 16.2mm | 24A | Push In, Spring | Blue | - | 600V | 800V | 24A | 1 | 15A | 26 AWG | 14 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 16.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() ATBB35 Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | 2011 | ATBB | Active | - | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | - | Bolt and Nut | Beige | - | 600V | - | - | 1 | 145A | 8 AWG | 2 AWG | - | 2-8 AWG | - | - | 16-35mm2 | - | 20mm | - | - | - | - | 48.9966mm | - | - | - | 75.0mm | - | RoHS Compliant | - | ||
![]() 3029677 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | - | 3.500004g | Polyamide (PA), Nylon | 17.5A | - | 800V | - | - | - | 2014 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | Green, Yellow | - | - | 8536.69.40.40 | - | - | 24A | Push In, Spring | Green, Yellow | - | - | - | - | 1; Grounded | - | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() ATBC95BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | - | Bolt and Nut | Black | - | 600V | - | - | 1 | 300A | 8 AWG | 0 AWG | - | 4/0-8 AWG | - | - | 35-95mm2 | - | 26mm | - | - | - | - | 48.9966mm | - | - | - | 130.0mm | - | RoHS Compliant | - | ||
![]() 3270437 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | Active | 1 (Unlimited) | - | - | Marshalling Connector | 4 | Grey, Yellow | - | - | - | - | - | - | Push In, Spring | Gray | - | - | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | - | 10mm | - | - | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3003790 Phoenix Contact | In Stock | - | Datasheet | - | - | Direct Mount | Polyamide | 4.280013g | Polyamide (PA), Nylon | 17.5A | - | 800V | - | - | - | 2011 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | - | - | 8536.69.40.40 | - | 5.2mm | 24A | Push In, Spring | Blue | - | 600V | 800V | 24A | 1 | 15A | 26 AWG | 26 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3247975 Phoenix Contact | 40 |
| - | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | 192A | - | 1.5kV | 1.5kV | - | - | 2015 | CLIPLINE RBO | Active | 1 (Unlimited) | - | - | NEMA Open Construction | 2 | Black, Yellow | - | - | - | - | - | 192A | Bolt and Nut | Black, Yellow | - | 600V | - | - | 1 | 175A | 8 AWG | 0 AWG | - | 2/0-8 AWG | - | - | 6-70mm2 | - | - | - | - | - | - | 74.4982mm | 7.244 184.00mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3012316 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 10A | - | - | 250V | - | - | 2017 | CLIPLINE COMBI PT | Active | - | - | - | Plug Connection | 12 | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | Gray | - | - | - | - | 4; 1 Grounded | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 8mm ~ 10mm | - | - | - | - | - | 4.921 125.00mm | - | 2.618 66.50mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3003774 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Direct Mount | - | 2.100133kg | Polyamide (PA), Nylon | 17.5A | - | 800V | 800V | - | - | 2010 | CLIPLINE MZB | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | Grey | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | 24A | Push In, Spring | Gray | - | 600V | - | 24A | 1 | 15A | 26 AWG | 26 AWG | - | 14-26 AWG | - | UL | 0.14-2.5mm2 | - | 9mm | - | SPRING LOADED | - | - | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() CBB35/50 Altech Corporation | 5 |
| - | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | 150A | - | - | 1kV | - | -50°C~105°C | - | CBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | - | Bolt and Nut | Gray | - | - | - | - | 1 | - | - | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | - | - | - | 2.953 75.00mm | - | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | - |