- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBB70 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 192A | 175A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | 1 | 2/0-8 AWG | 6-70mm2 | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120LS Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | 1 | 250kcmil-8 AWG | 16-120mm2 | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB150 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 309A | 285A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | 1 | 300kcmil-8 AWG | 16-150mm2 | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120/BU Altech Corporation | 5 |
| - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Blue | 1 | 250kcmil-8 AWG | 16-120mm2 | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() 6720000373 Weidmüller | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CBB70/BU Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 192A | 175A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Blue | 1 | 2/0-8 AWG | 6-70mm2 | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB120 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 269A | 255A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | 1 | 250kcmil-8 AWG | 16-120mm2 | 3.937 100.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() CBB185 Altech Corporation | In Stock | - | - | 7 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 353A | 310A | 1kV | -50°C~105°C | CBB | Active | 1 (Unlimited) | Bus Bar - Terminals | 2 | Bolt and Nut | Gray | 1 | 350kcmil-8 AWG | 16-185mm2 | 4.331 110.00mm | 2.146 54.50mm | 48.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | ||
![]() 6720000467 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 9986180000 Weidmüller | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 6720000790 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2016060662 Molex | 44 |
| - | 16 Weeks | DIN Rail | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Gray | 1 | 1/0-8 AWG | 8.3-53mm2 | 1.929 49.00mm | 1.693 43.00mm | 29.8mm | - | - | ||
![]() 2016060622 Molex | 5 |
| - | 16 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Gray | - | 4/0-6 AWG | 13.3-107mm2 | 3.370 85.60mm | 1.929 49.00mm | 24.3mm | - | - | ||
![]() 2016060672 Molex | 5 |
| - | 14 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Gray | 1 | 4/0-6 AWG | 13.3-107mm2 | 3.370 85.60mm | 1.929 49.00mm | 41.8mm | - | - | ||
![]() 2016060642 Molex | 44 |
| - | 16 Weeks | Direct Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Gray | - | 500MCM (kcmil)-2 AWG | 53-500mm2 | 5.118 130.00mm | 2.638 67.00mm | 37.5mm | - | - | ||
![]() 2016060612 Molex | 44 |
| - | 16 Weeks | DIN Rail | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Gray | - | 1/0-8 AWG | 8.3-53mm2 | 1.929 49.00mm | 1.693 43.00mm | 17.8mm | - | - | ||
![]() 2016060663 Molex | 23 |
| - | 16 Weeks | DIN Rail | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Green | 1 | 1/0-8 AWG | 8.3-53mm2 | 1.929 49.00mm | 1.693 43.00mm | 29.8mm | - | - | ||
![]() 2016060673 Molex | In Stock | - | - | 14 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Green | 1 | 4/0-6 AWG | 13.3-107mm2 | 3.370 85.60mm | 1.929 49.00mm | 41.8mm | - | - | ||
![]() 2016060682 Molex | In Stock | - | - | 14 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Gray | 1 | 1/0-2 AWG | 53-500mm2 | 3.740 95.00mm | 2.319 58.90mm | 51.5mm | - | - | ||
![]() 2016060633 Molex | 44 |
| - | 16 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | - | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Green | - | 1/0-2 AWG | 53-500mm2 | 3.740 95.00mm | 2.319 58.90mm | 29.5mm | - | - |