- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273064 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273194 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273042 Phoenix Contact | 138 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3260059 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1.5kV | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Gray, Yellow | 1kV | - | 2 | 140A | 8 AWG | 0 AWG | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | 96.012mm | 3.976 100.99mm | - | - | 60.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058127 Phoenix Contact | 642 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE RSC | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 2 | 130°C | Grey | - | - | 8536.69.40.40 | 9mm | - | - | 32A | Screw | cULus | - | Gray | 600V | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | 54.61mm | 2.098 53.30mm | 9mm | - | 9.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273310 Phoenix Contact | 81 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273162 Phoenix Contact | 443 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3270424 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1788004 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | unknown | 12A | Plug Receptacles, Screw | - | 10 | Green | 300V | 12A | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 50.3936mm | 2.446 62.12mm | 62.12mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3274204 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274128 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274208 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274150 Phoenix Contact | 51 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274130 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274214 Phoenix Contact | 33572323 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274122 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274206 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274218 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1010780000 Weidmüller | 165 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Nylon | 14.48g | Thermoplastic, Wemid | - | 32A | - | 400V | 400V | -50°C~120°C | - | 2009 | W | yes | Active | - | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | 35A | - | 35A | 22 AWG | 10 AWG | 10 AWG | 1 | 10-22 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | 46.99mm | 2.362 60.00mm | 6.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212374 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | - | Green, Yellow | - | - | - | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | 1; Grounded | - | 26 AWG | 14 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 39.497mm | 2.165 55.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |