- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Orientation | Reach Compliance Code | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1714330000 Weidmüller | In Stock | - | - | 10 Weeks | - | Direct Mount | - | - | - | - | - | - | - | Z | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | - | 8536.69.40.40 | - | - | Spring Cage | - | - | - | 1 | - | - | - | - | - | 2 | UL; CSA | - | - | SCREW | 800V | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6760004617 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000755 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000872 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0498220000 Weidmüller | In Stock | - | - | 10 Weeks | DIN Rail | DIN Rail | - | Plastic | Gemin (Thermosetting Plastic) | 76A | - | 1kV | - | SS | - | Active | - | - | EAR99 | Post - Single | 1 | - | - | 8536.69.40.40 | Straight | - | Stud | 2 | Yellow | 600V | - | 85A | 12 AWG | 4 AWG | - | 4-12 AWG | - | VDE | 16mm2 | - | SCREW | - | - | 62.0014mm | 1.575 40.01mm | 18mm | - | 18.0mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6720000754 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000776 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 912656 Weidmüller | In Stock | - | - | - | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | - | - | -50°C~100°C | - | - | Obsolete | Not Applicable | - | EAR99 | End Terminal | 5 | - | 1 | - | - | - | Screw | - | Beige | 600V | 1 | 70A | 22 AWG | 6 AWG | 1 | 6-22 AWG | 5 | CSA; UL | - | 12mm | - | - | - | 34.6964mm | 2.756 70.00mm | - | - | 45.4mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6720000869 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0261620000 Weidmüller | In Stock | - | - | - | Cable | Direct Mount | - | Plastic | Gemin (Thermosetting Plastic) | 20A | - | 380V | -60°C~130°C | - | yes | Obsolete | - | Flat | EAR99 | Blade Type - Pluggable | 3 | - | - | - | Straight | compliant | Flat Blade | 3 | Yellow | 300V | 1 | 10A | 24 AWG | 12 AWG | 1 | 12-24 AWG | 3 | UL; VDE; CSA | 1.5-2.5mm2 | 6mm | SCREW | - | - | 24.003mm | 0.984 24.99mm | 19mm | - | - | UL94 5VA | No | Non-RoHS Compliant | UL94 5VA | Lead Free | ||
![]() PTB70/95SH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1961770000 Weidmüller | 13062043 |
| - | 8 Weeks | - | - | 5 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | 65mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 2016061615 Molex | 116 |
| - | 14 Weeks | - | DIN Rail or Panel Mount | - | - | Polyamide (PA), Nylon | - | 150A | - | -40°C~125°C | 201606 | - | Active | - | - | - | Universal Clamp | 1 | - | - | - | - | - | Screw | - | Gray | - | - | - | - | - | - | 1/0-8 AWG | - | - | 13.3-53mm2 | - | - | - | - | - | 3.248 82.50mm | - | 1.902 48.30mm | 19.2mm | - | - | - | - | - | ||
![]() PTB35/50SH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() XW6T-COM2.5X12RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 20A | 800V | - | XW6T | - | Active | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3, Indicators | - | 3.252 82.60mm | - | 1.421 36.10mm | 17.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273675 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | Pink | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1SNK805015R0000 TE Connectivity ENTRELEC | 45 |
| - | 4 Weeks | - | DIN Rail | - | - | - | 24A | 20A | 1000V | - | SNK, ZDK | - | Active | 1 (Unlimited) | - | - | Plug Connection | 2 | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | Gray | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.2-4mm2 | 11mm | - | - | - | - | 1.930 49.02mm | - | 1.980 50.29mm | 5.2mm | - | - | RoHS Compliant | - | - | ||
![]() 3273542 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | Violet | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.276 32.40mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273930 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 3 | - | 1.126 28.60mm | - | 0.894 22.70mm | 18.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273812 Phoenix Contact | 55 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | 630V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 6 | - | 1.126 28.60mm | - | 0.854 21.70mm | 36.9mm | UL94 V-0 | - | RoHS Compliant | - | - |