- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273570 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 9 | - | 2.287 58.10mm | - | 1.276 32.40mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM2.5X8RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | - | XW6T | - | Active | - | - | - | Middle | 8 | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 2 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | - | 10mm | - | - | Indicators | - | 3.252 82.60mm | - | 1.421 36.10mm | 12.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM2.5X12YL Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | - | XW6T | - | Active | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | - | 10mm | - | - | Block of 3, Indicators | - | 3.252 82.60mm | - | 1.421 36.10mm | 17.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X12BL Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 5A | - | 500V | - | XW6T | - | Active | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | Block of 3, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 12.7mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() CP8L32 Altech Corporation | 135 |
| - | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | 8A | 10A | - | 250V | - | CP | - | Active | Not Applicable | - | - | Marshalling Connector | 32 | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 8 | - | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm2 | - | 8mm | - | - | - | - | 2.315 58.80mm | - | 3.146 79.90mm | 6.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3273660 Phoenix Contact | 1100 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273664 Phoenix Contact | 28 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273698 Phoenix Contact | 54 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.217 30.90mm | 36.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1SNK805212R0000 TE Connectivity ENTRELEC | 71 |
| - | 4 Weeks | - | DIN Rail | - | - | - | 22A | 20A | - | 800V | - | SNK, ZDK | - | Active | 1 (Unlimited) | - | - | Plug Connection | 4 | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Gray | - | - | 2 | - | - | - | - | - | 12-26 AWG | - | - | 0.2-4mm2 | - | 11mm | - | - | - | - | 3.460 87.88mm | - | 2.720 69.10mm | 5.2mm | - | - | RoHS Compliant | - | - | ||
![]() 3273692 Phoenix Contact | 16 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.217 30.90mm | 36.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273690 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.217 30.90mm | 36.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1SNK805150R0000 TE Connectivity ENTRELEC | 78 |
| - | 4 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | SNK, ZDK | - | Active | 1 (Unlimited) | - | - | Plug Connection | 2 | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Green, Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.2-4mm2 | - | 11mm | - | - | - | - | 2.200 55.88mm | - | 1.980 50.29mm | 5.2mm | - | - | RoHS Compliant | - | - | ||
![]() 3273982 Phoenix Contact | 30 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | - | 450V | -60°C~130°C | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | - | 10mm ~ 12mm | - | - | Block of 9 | - | 1.126 28.60mm | - | 0.894 22.70mm | 55.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X8RD Omron Automation and Safety | 42 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 5A | - | 500V | - | XW6T | - | Active | - | - | - | Middle | 8 | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 2 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 9.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM2.5X16RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 800V | - | XW6T | - | Active | - | - | - | Middle | 16 | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 4 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | - | 10mm | - | - | Indicators | - | 3.252 82.60mm | - | 1.421 36.10mm | 23.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X20YL Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 5A | - | 500V | - | XW6T | - | Active | - | - | - | Middle | 20 | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | Block of 5, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 19.7mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0170520000 Weidmüller | 31 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Plastic | 242.4g | Gemin (Thermosetting Plastic) | 232A | - | 8kV | 1kV | -60°C~130°C | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | - | 8536.69.40.40 | - | 232A | Bolt and Nut | CE, CSA, IEC, UR | 2 | Beige | - | 600V | 1 | 230A | 1 AWG | 0 AWG | 1 | - | 4/0-1 AWG | - | UL; VDE | 10-95mm2 | - | - | - | - | - | 53mm | 3.543 90.00mm | 46mm | - | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() P125 TE Connectivity | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | EAR99 | - | - | 2 | POLYPROPYLENE, 94V-0 | 8536.69.40.40 | compliant | - | - | - | - | - | 12 AWG | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL | - | 28A | - | SCREW | 300V | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X8YL Omron Automation and Safety | 43 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 5A | - | 500V | - | XW6T | - | Active | - | - | - | Middle | 8 | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 2 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 9.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X20RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 17.5A | 5A | - | 500V | - | XW6T | - | Active | - | - | - | Middle | 20 | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | Block of 5, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 19.7mm | UL94 V-0 | - | RoHS Compliant | - | - |