- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | HTS Code | Termination Style | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Features | Height | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW6T-COM1.5X16YL Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | - | XW6T | Active | - | - | Middle | 16 | - | - | Push In, Spring | Yellow | - | 4 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 8mm | Indicators | - | 3.071 78.00mm | 1.232 31.30mm | 16.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3270314 Phoenix Contact | 27 |
| Datasheet | 6 Weeks | Panel Mount | Polyamide (PA), Nylon | 17.5A | - | 500V | - | - | 2016 | CLIPLINE PT | Active | 1 (Unlimited) | - | Marshalling Connector | 128 | Grey | - | Push In, Spring | Gray | - | 1 | - | - | - | 12-26 AWG | 0.14-2.5mm2 | 10mm | - | - | 2.882 73.20mm | 1.181 30.00mm | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1SNK805016R0000 TE Connectivity ENTRELEC | 111 |
| - | 4 Weeks | DIN Rail | - | 22A | 20A | 1000V | - | - | - | SNK, ZD | Active | 1 (Unlimited) | - | Plug Connection | 2 | - | - | Plug Receptacles | Gray | - | 1 | - | - | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | - | 2.130 54.10mm | 2.090 53.09mm | 5.2mm | - | RoHS Compliant | - | - | ||
![]() 3273922 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | - | 450V | - | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 6 | - | - | Push In, Spring | Gray | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | - | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273526 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 6 | - | - | Push In, Spring | Gray | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273528 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 6 | - | - | Push In, Spring | Blue | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273946 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 12 | - | - | Push In, Spring | Blue | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | - | 1.126 28.60mm | 0.894 22.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1SNK805250R0000 TE Connectivity ENTRELEC | 71 |
| - | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | SNK, ZDK | Active | 1 (Unlimited) | - | Plug Connection | 4 | - | - | Plug Receptacles, Push In, Spring | Green, Yellow | - | 2 | - | - | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | - | 3.460 87.88mm | 2.720 69.10mm | 5.2mm | - | RoHS Compliant | - | - | ||
![]() 3273840 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | - | 630V | - | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 18 | - | - | Push In, Spring | Yellow | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 9 | - | 1.126 28.60mm | 0.854 21.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273838 Phoenix Contact | 23 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | - | 630V | - | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 18 | - | - | Push In, Spring | Red | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 9 | - | 1.126 28.60mm | 0.854 21.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1SNK805025R0000 TE Connectivity ENTRELEC | 59 |
| - | 4 Weeks | DIN Rail | - | 24A | 20A | 1000V | - | - | - | SNK, ZDK | Active | 1 (Unlimited) | - | Plug Connection | 2 | - | - | Plug Receptacles, Push In, Spring | Blue | - | 1 | - | - | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | - | 1.930 49.02mm | 1.980 50.29mm | 5.2mm | - | RoHS Compliant | - | - | ||
![]() 1SNK805214R0000 TE Connectivity ENTRELEC | 85 |
| - | 4 Weeks | DIN Rail | - | 22A | 20A | 800V | - | - | - | SNK, ZDK | Active | 1 (Unlimited) | - | Plug Connection | 4 | - | - | Plug Receptacles, Push In, Spring | Gray | - | 2 | - | - | - | 12-26 AWG | 0.2-4mm2 | 11mm | - | - | 3.190 81.03mm | 2.720 69.10mm | 5.2mm | - | RoHS Compliant | - | - | ||
![]() 3273824 Phoenix Contact | 42 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | - | 630V | -60°C~130°C | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 12 | - | - | Push In, Spring | White | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | - | 1.126 28.60mm | 0.854 21.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X16BL Omron Automation and Safety | 51 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | - | 500V | -40°C~55°C | Bulk | - | XW6T | Active | Not Applicable | - | Middle | 16 | - | - | Push In, Spring | - | - | 1 | - | - | - | - | 1.5mm2 | - | - | - | 3.071 78.00mm | 1.232 31.30mm | 16.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273714 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 18 | - | - | Push In, Spring | White | - | 1 | - | - | - | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM2.5X8YL Omron Automation and Safety | 33057235 |
| Datasheet | 2 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | - | XW6T | Active | - | - | Middle | 8 | - | - | Push In, Spring | Yellow | - | 2 | - | - | - | 14-26 AWG | 0.14-4mm2 | 10mm | Indicators | - | 3.252 82.60mm | 1.421 36.10mm | 12.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X12RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | - | XW6T | Active | - | - | Middle | 12 | - | - | Push In, Spring | Red | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 3, Indicators | - | 3.071 78.00mm | 1.232 31.30mm | 12.7mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 6720000372 Weidmüller | 2438 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 912616 Weidmüller | In Stock | - | - | 8 Weeks | Direct Mount | Polyamide (PA), Nylon | - | - | - | -50°C~100°C | - | - | - | Obsolete | Not Applicable | EAR99 | Middle | 1 | - | 8536.69.40.40 | Screw | Beige | 600V | - | 70A | 22 AWG | 6 AWG | 6-22 AWG | - | 12mm | - | 34.6964mm | 0.394 10.00mm | - | 45.4mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6720000566 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |