- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Current-IEC | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704520000 Weidmüller | In Stock | - | - | - | - | Direct Mount | Nylon | Thermoplastic, Wemid | 24A | 800V | -50°C~120°C | - | - | Z | yes | Obsolete | Not Applicable | - | EAR99 | End Terminal | 2 | - | POLYAMIDE | 8536.69.40.40 | Spring Cage | - | Orange | 600V | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | SCREW | - | 24.003mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ATBB35BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | 2012 | ATBB | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 145A | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 16-35mm2 | 20mm | - | - | 48.9966mm | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() 6720000449 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATBC70 Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | 2012 | ATBC | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Beige | 600V | 1 | 250A | 8 AWG | 0 AWG | - | - | 2/0-8 AWG | - | - | 35-70mm2 | 26mm | - | - | 48.9966mm | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() 6760004618 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1026400000 Weidmüller | In Stock | - | - | - | - | Direct Mount | Nylon | Thermoplastic, Wemid | 269A | - | - | - | - | W | - | Obsolete | Not Applicable | Screw | EAR99 | - | 3 | 3 | - | - | Screw Clamp | - | Beige | 1kV | 1 | 225A | - | - | 1 | MODULAR TERMINAL BLOCK | 250MCM-2 AWG | 6 | CSA | 120mm2 | 35mm | - | Feed Through, Removable Clamp | 118.0084mm | 5.197 132.00mm | 96mm | 96.0mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1011780000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Nylon | Thermoplastic, Wemid | 32A | 400V | - | - | - | W | yes | Obsolete | Not Applicable | - | EAR99 | Bus Bar - Side | 2 | - | - | 8536.69.40.40 | Special, Hybrid | - | Blue | 600V | 1 | 35A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | UL; VDE; CSA | 4mm2 | 10mm | - | - | 46.99mm | 2.362 60.00mm | 6mm | 6.0mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ATBB95R Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | - | ATBB | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Red | 600V | 1 | 300A | 8 AWG | 0 AWG | - | - | 4/0-8 AWG | - | - | 35-95mm2 | 26mm | - | - | 48.9966mm | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC70BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | - | ATBC | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 250A | 8 AWG | 0 AWG | - | - | 2/0-8 AWG | - | - | 35-70mm2 | 26mm | - | - | 48.9966mm | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() 998840 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000387 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000778 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727230000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Nylon | Thermoplastic, Wemid | 16A | 250V | -50°C~120°C | Bulk | - | Z | yes | Obsolete | Not Applicable | Plug | EAR99 | Plug Connection | 3 | - | - | - | Plug Receptacles | 2 | Beige | 300V | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; VDE | 2.5mm2 | - | SCREW | - | 38.989mm | 3.169 80.50mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ATBC35 Amphenol PCD | 5 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | 2007 | ATBC | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Beige | 600V | 1 | 145A | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 16-35mm2 | 20mm | - | - | 48.9966mm | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC70R Amphenol PCD | 5 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | - | ATBC | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Red | 600V | 1 | 250A | 8 AWG | 0 AWG | - | - | 2/0-8 AWG | - | - | 35-70mm2 | 26mm | - | - | 48.9966mm | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() 6760004616 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000747 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000562 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATBC35Y Amphenol PCD | 5 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | 2007 | ATBC | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | - | Yellow | 600V | 1 | 145A | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 16-35mm2 | 20mm | - | - | 48.9966mm | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() 6720000742 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |