- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | HTS Code | Reach Compliance Code | Termination Style | Housing Color | Voltage | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6720000746 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0261820000 Weidmüller | In Stock | - | - | - | - | Direct Mount | Plastic | Gemin (Thermosetting Plastic) | 20A | - | 380V | -60°C~130°C | - | - | - | Obsolete | Not Applicable | Flat | EAR99 | Blade Type - Pluggable | 12 | 2 | 8536.69.40.40 | compliant | Flat Blade | Yellow | 300V | - | 1 | 10A | 24 AWG | 12 AWG | 1 | 12-24 AWG | 12 | UL; VDE; CSA | 1.5-2.5mm2 | 6mm | SCREW | - | 24.003mm | 2.756 70.00mm | - | - | - | UL94 5VA | Non-RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1011580000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Nylon | Thermoplastic, Wemid | 24A | - | 400V | - | - | W | yes | Obsolete | Not Applicable | - | EAR99 | Bus Bar - Side | 2 | - | 8536.69.40.40 | - | Special, Hybrid | Blue | 600V | - | 1 | 25A | 22 AWG | 12 AWG | - | 12-22 AWG | - | UL; VDE; CSA | 2.5mm2 | 10mm | - | - | 46.99mm | 2.362 60.00mm | 5mm | - | 5.0mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1031700000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Nylon | Thermoplastic, Wemid | 125A | - | 1kV | -50°C~120°C | - | WFF | yes | Obsolete | Not Applicable | - | EAR99 | Post - Dual | 2 | - | 8536.69.40.40 | - | Stud | Beige | 600V | - | 1 | 115A | 14 AWG | 2 AWG | - | 2-14 AWG | - | UL; VDE; CSA | 2.5-50mm2 | - | SCREW | - | 135.001mm | 4.213 107.00mm | 27mm | - | 27.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() STH3 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STH4 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2P25G-GY-01 Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | Direct Mount | - | Polyamide (PA66), Nylon 6/6 | 24A | 25A | 660V | -40°C~105°C | 2017 | P | - | Obsolete | 1 (Unlimited) | - | - | Middle | 2 | - | - | - | Spring Cage | Gray | - | - | 1 | - | - | - | - | 12-28 AWG | - | - | 0.5-2mm2 | 8mm | - | - | - | 1.102 27.99mm | - | 0.709 18.00mm | 15.8mm | UL94 V-0 | - | - | - | ||
![]() CP8L32(I.S) Altech Corporation | 68 |
| - | 6 Weeks | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | 8A | 10A | 250V | - | - | CP | - | Active | Not Applicable | - | - | Marshalling Connector | 32 | - | - | - | Push In, Spring | Gray | - | - | 8 | - | - | - | - | 14-24 AWG | - | - | 0.2-1.5mm2 | 8mm | - | - | - | 2.315 58.80mm | - | 3.146 79.90mm | 6.0mm | - | ROHS3 Compliant | - | - | ||
![]() XW6T-COM1.5X40YL Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | - | Active | - | - | - | Middle | 40 | - | - | - | Push In, Spring | Yellow | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | Block of 10, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 37.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 072121004 Curtis Industries | 1770 |
| - | 10 Weeks | - | Panel Mount | - | Thermoplastic | - | 50A | - | - | - | 07212100X | - | Active | Not Applicable | - | - | Post - Single | 1 | - | - | - | Stud | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.120 53.85mm | - | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 3273658 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | Push In, Spring | Gray | - | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1SNK805020R0000 TE Connectivity ENTRELEC | 103 |
| - | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 22A | 1000V | -55°C~110°C | - | SNK, ZDK | - | Active | 1 (Unlimited) | - | - | Plug Connection | 4 | - | - | - | Plug Receptacles, Push In, Spring | Blue | - | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.2-4mm2 | 11mm | - | - | - | 3.520 89.41mm | - | 1.990 50.55mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273674 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | Push In, Spring | Violet | - | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273666 Phoenix Contact | 42 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | - | Push In, Spring | Green | - | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.217 30.90mm | 18.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273983 Phoenix Contact | 30 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Pink | - | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | - | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X40BL Omron Automation and Safety | 32 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | - | Active | - | - | - | Middle | 40 | - | - | - | Push In, Spring | Blue | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | Block of 10, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 37.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X12YL Omron Automation and Safety | 49 |
| Datasheet | 8 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | - | Active | - | - | - | Middle | 12 | - | - | - | Push In, Spring | Yellow | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | Block of 3, Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 12.7mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() XW6T-COM1.5X16RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | - | Active | - | - | - | Middle | 16 | - | - | - | Push In, Spring | Red | - | - | 4 | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | Indicators | - | 3.071 78.00mm | - | 1.232 31.30mm | 16.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 072121001 Curtis Industries | 1352 |
| - | 10 Weeks | - | Panel Mount | - | Thermoplastic | - | 250A | - | - | - | 07212100X | - | Active | Not Applicable | - | - | Post - Single | 1 | - | - | - | Stud | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.120 53.85mm | - | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 3273684 Phoenix Contact | 74 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | Push In, Spring | Red | - | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.217 30.90mm | 36.9mm | UL94 V-0 | RoHS Compliant | - | - |