- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3040038 Phoenix Contact | 22 | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.460009g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2010 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | Gray | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 3.307 84.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270420 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 3 | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 0.480 12.19mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002076 Phoenix Contact | 89 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 1.450135kg | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | - | Grey | 2 | - | 8536.69.40.40 | 5.08mm | Straight | 5.1mm | - | 12A | Plug Receptacles, Screw | CB, UL, VDE | Gray | 300V | 250V | 12A | 1 | 20A | 30 AWG | 12 AWG | 12 AWG | - | - | 12-30 AWG | - | UL | 0.2-4mm2 | 8mm | - | Indicators | 54.5084mm | 1.880 47.75mm | 5.1mm | - | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3273384 Phoenix Contact | 28 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Brown | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3214929 Phoenix Contact | 40 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE RSC | - | Active | - | - | EAR99 | - | - | 2 | Grey | - | - | 8536.69.40.40 | 13mm | - | - | - | 57A | Screw | - | Gray | - | - | - | 1 | - | 26 AWG | 8 AWG | 10 AWG | - | MODULAR TERMINAL BLOCK | 8-26 AWG | - | - | 0.1-10mm2 | - | - | Disconnect Point | 54.61mm | 2.098 53.30mm | 16.3mm | - | 13.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3121025 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 61.049989g | Polyamide (PA), Nylon | - | 41A | - | 24V | 24V | - | 2011 | CLIPLINE GTF | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground Isolating | 2 | Grey | - | - | 8536.69.40.40 | - | - | - | - | 57A | Screw | - | Gray | 250V | - | - | 1 | 50A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | 0.5-10mm2 | 12mm | - | Indicators | 61.4934mm | 2.539 64.50mm | 22.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060270 Phoenix Contact | 55572287 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 500V | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 3 | - | - | - | - | - | - | - | not_compliant | 32A | Plug Receptacles, Screw | - | Blue | 600V | - | - | 1 | 30A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | 54.991mm | 2.193 55.70mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274138 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273386 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | White | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3003910 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | 18.78g | Polyamide (PA), Nylon | - | 57A | - | 400V | - | - | 2011 | CLIPLINE UKN | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 2 | - | - | - | 8536.69.40.40 | - | - | - | - | 63A | Special, Hybrid | - | Blue | - | - | - | 1 | - | 20 AWG | 6 AWG | 6 AWG | - | - | 6-20 AWG | - | - | 0.5-16mm2 | 12mm | - | - | 54.7878mm | 1.713 43.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273362 Phoenix Contact | 52 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Brown | - | - | - | 1 | - | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3214453 Phoenix Contact | 27468251 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Polyamide (PA), Nylon | - | 17.5A | - | 600V | 500V | - | 2013 | CLIPLINE PTS | - | Active | - | Plug | EAR99 | - | Plug Connection | 2 | Grey | - | - | 8536.69.40.40 | 1.5mm | - | - | - | 17.5A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | Gray | 300V | - | - | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | 1.996 50.70mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274216 Phoenix Contact | 53 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3001369 Phoenix Contact | 64 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 800V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 2 | Grey | - | - | - | - | - | - | not_compliant | - | Plug Receptacles, Screw | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.14-6mm2 | 9mm | - | - | 54.991mm | 1.960 49.78mm | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214496 Phoenix Contact | 3357235 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 16A | - | 600V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | - | Plug | EAR99 | - | Plug Connection | 4 | Grey | - | - | - | 1.5mm | - | - | - | 15A | Plug Receptacles, Push In, Spring | CB, VDE | Gray | - | - | - | 2 | - | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 62.5094mm | 3.071 78.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214505 Phoenix Contact | 40 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Polyamide (PA), Nylon | - | 16A | - | 600V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | - | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | 1.5mm | - | - | - | 15A | Plug Receptacles, Push In, Spring | - | Blue | 300V | - | - | 2 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 62.5094mm | 3.071 78.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788172 Phoenix Contact | 75 | - | Datasheet | 7 Weeks | Cable, DIN Rail | DIN Rail | Nylon | Polyamide | 28.349523g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 8 | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | CB, CSA, UL, VDE | Green | 300V | - | - | 1 | 12A | 30 AWG | 24 AWG | 12 AWG | 1 | - | 12-30 AWG | 8 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 50.3936mm | 1.660 42.16mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3273398 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | Blue, Red | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274126 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() EF2-D250-1 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | 310A | - | - | -25°C~105°C | - | ZERO SCREW™ EF2 | - | Active | Not Applicable | - | - | - | Busbar | 1 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm2 | - | - | - | - | 4.370 111.00mm | - | 3.386 86.00mm | 49.6mm | UL94 V-0 | - | RoHS Compliant | - | - |