- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Mfr | Mounting Styles | Package | Product Status | Suitable for | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2603850000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002283 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTBH30-H22 IDEC | 14 |
| - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | 30 A | IDEC | - | Box | Active | - | - | 600 V | - | - | - | -25°C ~ 55°C | BTBH-H | Middle | 22 | - | - | Screw | Black | 1 | 10-18 AWG | 5.5mm² | - | - | - | - | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 304.8mm | - | ||
![]() BTBH30-H3 IDEC | 100 | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | 30 A | IDEC | - | Box | Active | - | - | 600 V | - | - | - | -25°C ~ 55°C | BTBH-H | Middle | 3 | - | - | Screw | Black | 1 | 10-18 AWG | 5.5mm² | - | - | - | - | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 61.0mm | - | ||
![]() DKM6 Dinkle | In Stock | - | - | DIN Rail | Polyamide (PA), Nylon | 125 A | 115 A | Dinkle Corporation, USA | - | Bulk | Active | - | 1 kV | 1 kV | - | - | - | -40°C ~ 120°C | DKM | Post - Single | 1 | - | - | Stud | Beige | 1 | 2-14 AWG | 2.5-35mm² | - | - | - | - | - | 2.638 (67.00mm) | 2.126 (54.00mm) | 19.5mm | UL94 V-0 | ||
![]() BTBH30-H4 IDEC | 39 |
| - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | 30 A | IDEC | PCB Mount | Box | Active | - | - | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 4 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 73.0mm | - | ||
![]() 212116 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 264937 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 089096 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104902 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002286 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149457 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002327 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 264935 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107188 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107190 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138367 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | T-rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138369 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | T-rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168825 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |