- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Rated current In | RoHS | Spacing | Suitable for | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Housing Color | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 884-1200 WAGO | 74 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | 269 A | 225 A | - | Wago | 884-1200 | WAGO Corporation | - | Box | Active | - | Yes | 42 mm | - | 1 kV | 1000 V | - | - | - | -40°C ~ 120°C | - | Stud Type Block | 2 | Beige | - | - | - | Stud | Beige | 1 | 1 | 250MCM (kcmil)-10 AWG | 6-120mm² | - | - | - | - | - | - | 5.240 (133.10mm) | - | 2.835 (72.00mm) | 42.0mm | UL94 V-0 | ||
![]() 2050-304 WAGO | 131 | - | - | Direct Mount | Polyamide (PA66), Nylon 6/6 | UL;CSA | 17.5 A | 10 A | - | Wago | 2050-304 | WAGO Corporation | - | Box | Active | - | No | 3.5 MilliMeters | - | 500 V | 300 V | - | - | - | - | TOPJOB®S | Feedthrough Block | 2 | Blue | - | - | - | Push In, Spring | Blue | - | 1 | 16-24 AWG | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | - | 1.307 (33.20mm) | - | 1.071 (27.20mm) | 3.5mm | UL94 V-0 | ||
Tiny WHSL | 21 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | 20 A | 20 A | V0 | - | - | WAGO Corporation | - | Box | Active | 24 | - | - | - | - | 600 V | - | - | - | - | X-COM® S | Plug Connection | 4 | - | - | 32.5 | - | Plug Receptacles, Push In, Spring | Blue | - | 1 | - | - | - | - | - | - | - | 106 | 4.173 (106.00mm) | 5.2 | 1.280 (32.50mm) | 5.2mm | UL94 V-0 | ||
![]() BTBH15L-H4 IDEC | 5 |
| - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | - | 15 A | - | - | - | IDEC | PCB Mount | Box | Active | - | - | - | - | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 4 | - | Terminal Blocks | - | 15 A | Screw | Black | - | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | - | 1.102 (28.00mm) | 67.0mm | - | ||
![]() 35-872 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 943845004 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 943845011 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 943845007 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |