- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273160 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3244151 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Direct Mount | Nylon | - | Polyamide (PA), Nylon | Copper | - | - | - | - | 2011 | CLIPLINE MSB | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Middle | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Spring Cage | - | - | Green, Yellow | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | 29.9974mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273474 Phoenix Contact | 41 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3050099 Phoenix Contact | 68 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 1.450135kg | Polyamide (PA), Nylon | - | - | - | - | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | Plug Connection | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Plug Receptacles, IDC | CSA, UL, cULus | - | Green, Yellow | - | - | - | 1 | - | 24 AWG | 16 AWG | - | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | 46.8122mm | 2.106 53.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058062 Phoenix Contact | 6355866 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | 2011 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | Screw | NEMA Open Construction | 2 | - | - | Grey | - | - | 8536.69.40.40 | 13mm | 13mm | - | 57A | Bolt and Nut | UL | - | Gray | 600V | 800V | 57A | 1 | 45A | 26 AWG | 26 AWG | 10 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | 37mm | 2.098 53.30mm | 13mm | - | 13.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273498 Phoenix Contact | 59 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3058059 Phoenix Contact | 225 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 57A | - | 800V | 800V | 2010 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | Screw | NEMA Open Construction | 2 | - | - | Grey | - | - | 8536.69.40.40 | 13mm | - | - | 57A | Bolt and Nut | UL | - | Gray | 600V | - | - | 1 | 45A | 26 AWG | 8 AWG | 10 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | 54.61mm | 2.098 53.30mm | 13mm | - | 13.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273312 Phoenix Contact | 78 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1788800 Phoenix Contact | 89 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | 28mm | not_compliant | 12A | Plug Receptacles, Screw | - | 10 | Green | 300V | 320V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 2.060 52.32mm | 52.32mm | - | 27.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3274124 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3071352 Phoenix Contact | 40416253 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail/Channel | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 400V | 2014 | CLIPLINE UDB | yes | Active | 1 (Unlimited) | - | - | - | Branch Terminal | 4 | - | - | - | - | - | - | - | - | - | 125A | Screw | - | - | Brown | - | - | - | 1 | - | 8 AWG | 2 AWG | - | - | 2-8 AWG | - | - | 10-35mm2 | 25mm | - | - | 53.4924mm | 2.165 55.00mm | - | - | 27.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214932 Phoenix Contact | 22682285 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 57A | - | 800V | - | 2011 | CLIPLINE RBO | - | Active | - | - | EAR99 | Screw | - | 2 | - | - | Grey | - | - | 8536.69.40.40 | 13mm | - | - | 50A | Bolt and Nut | UL | - | Gray | - | - | - | 1 | - | 26 AWG | 8 AWG | 8 AWG | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | 54.61mm | 2.098 53.30mm | 13mm | - | 13.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273364 Phoenix Contact | 275 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3260061 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1.5kV | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 2 | - | - | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 1kV | - | - | 4 | 140A | 8 AWG | 0 AWG | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | 96.012mm | 3.976 100.99mm | - | - | 20.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273010 Phoenix Contact | 22 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273440 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273448 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Brown | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3012300 Phoenix Contact | 53 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 250V | - | 2015 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 8 | 125°C | -60°C | Grey | - | - | - | - | - | - | 10A | Plug Receptacles, Push In, Spring | - | - | Gray | - | - | - | 4 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm | - | - | 66.4972mm | 4.157 105.60mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788729 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | 2012 | COMBICON MSTBVK | yes | Active | Not Applicable | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 2 | - | - | - | 1 | - | 8536.69.40.40 | 5.08mm | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 2 | UL | 0.2-2.5mm2 | 7mm | - | - | 29.9974mm | 0.460 11.68mm | 37mm | - | 27.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3273050 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - |