- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3212390 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | Grey | - | - | - | - | - | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | CSA, UL | - | Gray | 300V | - | - | 1 | 5A | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 39.497mm | 3.090 78.49mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002768 Phoenix Contact | 216 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3042638 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | 20.410012g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | - | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 3 | - | Grey | - | - | - | - | - | - | - | - | 32A | Spring Cage | - | - | Gray | 600V | - | - | 1 | 30A | 28 AWG | 28 AWG | - | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | Coupling, Engagement Pin | - | 1.913 48.59mm | 18.6mm | 1.220 31.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3244232 Phoenix Contact | 798 |
| Datasheet | 4 Weeks | - | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | - | - | Middle | 4 | 130°C | Grey | - | Female | - | - | - | - | - | - | 24A | Push In, Spring | - | 8 | Gray | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | 21.9964mm | 1.260 32.00mm | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002799 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | Grey | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2770888 Phoenix Contact | 1200 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 1.200205kg | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | - | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | - | - | Grey | - | - | - | - | 5.08mm | Right Angle | 50mm | - | 12A | Plug Receptacles, Screw | - | 4 | Gray | 300V | 250V | 12A | 2 | 10A | 30 AWG | 12 AWG | 12 AWG | - | - | 12-30 AWG | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | 61.0108mm | 1.969 50.01mm | 5.08mm | - | 5.1mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3002804 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | Grey | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3050073 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 7.019994g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | - | 2006 | CLIPLINE QTC | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | - | Grey | - | - | - | 8536.69.40.40 | - | - | - | - | 17.5A | Plug Receptacles, IDC | CSA, UL, cULus | - | Gray | 600V | - | 17.5A | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | 2 | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | 46.8122mm | 2.106 53.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3040041 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 13.38999g | Polyamide (PA), Nylon | - | - | - | 300V | - | - | Bulk | 2008 | CLIPLINE ST | - | Active | - | Plug | EAR99 | - | Plug Connection | 4 | - | Green, Yellow | - | - | - | - | - | - | - | - | 20A | Plug Receptacles, Push In, Spring | CB, CSA, UL, cULus | - | Green, Yellow | - | - | - | 1 | - | 28 AWG | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | 43.9928mm | 3.189 81.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060377 Phoenix Contact | 39 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 6kV | 500V | - | - | 2013 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | Grey | - | - | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Screw | - | - | Gray | 300V | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | 72.4916mm | 2.925 74.30mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832811 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 14.348005g | Polyamide (PA), Nylon | - | - | - | 160V | - | - | - | - | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 10 | - | - | 1 | - | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | unknown | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 8A | 30 AWG | 14 AWG | 14 AWG | - | 1 | 14-30 AWG | 10 | UL | 0.14-0.5mm2 | 7mm | - | - | 26.6954mm | 1.555 39.50mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788745 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2012 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 4 | - | - | 1 | - | - | - | - | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 4 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 0.860 21.84mm | 37mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3244177 Phoenix Contact | In Stock | - | - | 15 Weeks | Through Hole | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | - | 2010 | CLIPLINE MSB | - | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 2 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | 24A | Spring Cage | - | - | Blue | 600V | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | Engagement Pin | 21.9964mm | 1.260 32.00mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213933 Phoenix Contact | 23 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 16A | - | 500V | 500V | - | - | 2013 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | - | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | VDE | - | Blue | 600V | - | - | 2; Connected | 5A | 26 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | 50.0888mm | 2.728 69.30mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212075 Phoenix Contact | 20 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1kV | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Gray, Yellow | 600V | - | - | 2 | 115A | 14 AWG | 2 AWG | - | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | 68.3006mm | 4.732 120.19mm | - | - | 64.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1787924 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 2 | - | - | 1 | - | - | 8536.69.40.40 | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 2 | UL | 0.2-2.5mm2 | 7mm | - | Mating Flange | 35.9918mm | 0.846 21.49mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1788949 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Nylon | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | - | 2003 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | 24 | - | - | 1 | - | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 24 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 29.9974mm | 4.860 123.44mm | 123.44mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3274210 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | Grey | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273012 Phoenix Contact | 14 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273422 Phoenix Contact | 16 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - |