- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | Rated current In | RoHS | Spacing | Suitable for | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Housing Color | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 884-3500 WAGO | 28 |
| - | DIN Rail, Panel | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | 125 A | 130 A | - | Wago | 884-3500 | WAGO Corporation | - | Box | Active | - | Yes | 27 mm | - | - | 1 kV | 1000 V | - | - | - | -40°C ~ 120°C | - | Stud Type Block | 2 | Beige | - | - | - | Stud | Beige | 1 | 1 | 1/0-14 AWG | 2.5-50mm² | - | - | - | - | - | - | 0.667 (16.93mm) | - | 2.008 (51.00mm) | 27.0mm | UL94 V-0 | ||
![]() 2050-324 WAGO | 99 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | 17.5 A | 10 A | V0 | Wago | 2050-324 | WAGO Corporation | - | Box | Active | 13.5 | No | 3.5 MilliMeters | - | No | 500 V | 300 V | - | - | - | - | TOPJOB®S | Feedthrough Block | 2 | Blue | - | 27.2 | - | Push In, Spring | Blue | - | 1 | 16-24 AWG | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | 33.2 | 33.2 | 3.5 | 1.071 (27.20mm) | 3.5mm | UL94 V-0 | ||
Tiny WHSL | 6 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 20 A | 20 A | V0 | - | - | WAGO Corporation | - | Box | Active | 24 | - | - | - | - | - | 600 V | - | - | - | - | X-COM® S | Plug Connection | 4 | - | - | 32.5 | - | Plug Receptacles, Push In, Spring | Gray | - | 1 | - | - | - | - | - | - | - | 106 | 4.173 (106.00mm) | 5.2 | 1.280 (32.50mm) | 5.2mm | UL94 V-0 | ||
![]() 243 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2022-2237 WAGO | 43 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | V0 | Wago | 2022-2237 | WAGO Corporation | - | Box | Active | - | No | 2.5 MilliMeters | - | - | - | - | - | - | - | - | X-COM® S | 2-Conductor Block | 2 | Green-Yellow | - | 61.4 | - | Plug Receptacles, Push In, Spring | Green, Yellow | - | 2 | 12-22 AWG | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | 80.1 | 80.1 | 5.2 | 2.417 (61.39mm) | 5.2mm | UL94 V-0 | ||
![]() 943845006 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21752 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35-871 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTBH50-H13 IDEC | 32 |
| - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | - | 50 A | - | - | - | IDEC | PCB Mount | Box | Active | - | - | - | - | - | - | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 13 | - | Terminal Blocks | - | 50 A | Screw | Black | - | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.890 (48.00mm) | - | 1.496 (38.00mm) | 228.5mm | - | ||
![]() BTBH30-H26 IDEC | 14 |
| - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | - | 30 A | - | - | - | IDEC | PCB Mount | Box | Active | - | - | - | - | - | - | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 26 | - | Terminal Blocks | - | 30 A | Screw | Black | - | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.496 (38.00mm) | - | 1.220 (31.00mm) | 352.8mm | - | ||
![]() 884-1800 WAGO | 27 |
| - | DIN Rail, Panel | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | 353 A | 380 A | - | Wago | 884-1800 | WAGO Corporation | - | Box | Active | - | Yes | 55 mm | - | - | 1 kV | 1000 V | - | - | - | -40°C ~ 120°C | - | Stud Type Block | 2 | Beige | - | - | - | Stud | Beige | 1 | 1 | 500MCM (kcmil)-8 AWG | 10-185mm² | - | - | - | - | - | - | 6.460 (164.08mm) | - | 3.071 (78.00mm) | 55.0mm | UL94 V-0 | ||
![]() 285-1165 WAGO | 2689 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | 50 - 185 | 50 - 185 | 50 - 185 | 50 - 185 | 353 A | 310 A | V0 | Wago | 285-1165 | WAGO Corporation | - | Box | Active | 353 | No | - | - | No | 1 kV | 600 V | - | - | - | - | - | Feedthrough Block | 10 | Gray | - | 123 | - | Push In, Spring | Gray, Yellow | - | 1 | 350MCM (kcmil)-1/0 AWG | 50-185mm² | - | 45mm ~ 47mm | - | - | Block of 4 | 170 | 170 | 128 | 4.843 (123.00mm) | 128.0mm | UL94 V-0 | ||
![]() 2050-321 WAGO | 120 | - | - | Direct Mount | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | 17.5 A | 10 A | V0 | Wago | 2050-321 | WAGO Corporation | - | Box | Active | 13.5 | No | 3.5 MilliMeters | - | No | 500 V | 300 V | - | - | - | - | TOPJOB®S | Feedthrough Block | 2 | Gray | - | 27.2 | - | Push In, Spring | Gray | - | 1 | 16-24 AWG | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | 33.2 | 33.2 | 3.5 | 1.071 (27.20mm) | 3.5mm | UL94 V-0 |