- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Body Orientation | Contact Pitch (mm) | Current-IEC | Current-UL | Mfr | Mounting Styles | Number of Contact Rows | Operating Voltage (Max) | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Suitable for | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Current Rating (Max) | Connection Method | Product | Features | Product Length (mm) | Length | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 943845006 Belden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243 interlight | In Stock | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTBH50-H13 IDEC | 32 |
| - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | 50 A | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 13 | Terminal Blocks | 50 A | Screw | - | Black | - | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | - | Screw | Fixed Terminal Blocks | - | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 228.5mm | - | - | ||
![]() DKM5 Dinkle | In Stock | - | - | DIN Rail | - | Polyamide (PA), Nylon | - | - | 76 A | 85 A | Dinkle Corporation, USA | - | - | - | Bulk | - | Active | - | - | - | - | 1 kV | 1 kV | - | - | - | -40°C ~ 120°C | DKM | Post - Single | 1 | - | - | Stud | - | Beige | - | 1 | 4-16 AWG | 0.5-16mm² | - | - | - | - | - | - | - | 2.638 (67.00mm) | 2.126 (54.00mm) | 54.0mm | - | UL94 V-0 | ||
![]() 115-BU TE Connectivity | In Stock | - | - | - | Nylon | - | Straight | 6.35(mm) | - | - | - | C DIN RAIL | 1 | 600VAC | - | 13.64(mm) | - | No | - | - | Screw | - | - | - | - | - | - | - | NEMA | - | - | - | - | 2(POS) | - | 12-30(AWG) | - | - | - | - | - | 28/Contact(A) | - | - | - | 26.04(mm) | - | - | - | 30.45(mm) | - | ||
![]() BTBH15-H12 IDEC | 21 |
| - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | 10 A | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 12 | Terminal Blocks | 10 A | Screw | - | Black | - | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 127.0mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35-871 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTBH15-H25 IDEC | 25 |
| - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | 10 A | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 25 | Terminal Blocks | 10 A | Screw | - | Black | - | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 253.5mm | - | - | ||
![]() BTBH50-H5 IDEC | 25 |
| - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | 50 A | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 5 | Terminal Blocks | 50 A | Screw | - | Black | - | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | - | Screw | Fixed Terminal Blocks | - | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 104.5mm | - | - | ||
![]() BTBH15-H9 IDEC | 100 | - | - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | 10 A | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 9 | Terminal Blocks | 10 A | Screw | - | Black | - | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 101.5mm | - | - |