- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Insulation Materials
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Alias # | Body Orientation | Brand | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Insert Arrangement | Interface Platingu2009 | Manufacturer | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mfr | Mounting | Package | Product Status | Qualification | RoHS | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Termination Method | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Resistor Type | Contact Gender | Inductance | Product Type | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product | Product Category | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 344068-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | - | - | - | - | - | - | - | - | 344068-1 | .250SPEC.F.REC.(PLATED) | 0 – 24 A (Low Power) | Receptacle | - | - | 14 – 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1719101-1 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | - | - | - | - | No | 1-1719101-1 | PCB 9.5 TERMINAL SN | 41 – 100 A (High Power) | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 845240032 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-2600020-2 | XRC PIN TERMINAL 20-24AWG Ni Plated | 0 – 24 A (Low Power) | Pin | - | - | 24 – 20 | .2 – .5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 344086-1 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | 1000 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | Details | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Automotive Connectors | - | - | - | - | Automotive Connectors | - | - | - | Accessories | Automotive Connectors | - | - | - | ||
![]() 2324321-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | AEC-Q200 | - | - | 2324321-1 | 025 REC CONTACT | 0 – 24 A (Low Power) | Receptacle | - | - | 24 – 20 | - | - | - | 200 ppm/K | - | 6.8 Ohm | - | - | 0.1 W | General Purpose | - | - | - | - | - | 5 | - | - | - | 1.55 mm | 0.85 mm | ||
![]() 1564984-2 TE Connectivity | In Stock | - | - | - | Fast | - | - | - | - | Fiber | - | - | - | - | - | .024, .031 | .6, .8 | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 1564984-2 | AMP MCP 2.8K, CONTACT, SWS | 0 – 24 A (Low Power) | Receptacle | - | 250 V | 24 – 22 | - | - | - | - | Midget | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-927837-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | .228, .248 | 5.8, 6.3 | - | - | - | - | - | - | - | 3-927837-1 | STD PW TIMER CONTACT | 0 – 24 A (Low Power) | Receptacle | - | - | 17 – 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() 1924880-1 TE Connectivity | 387042 |
| - | - | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | - | - | - | 1924880-1 | GET, FEMALE TERMINAL, AGSN, 16 | 0 – 24 A (Low Power) | Receptacle | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-963964-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | - | No | 2-963964-5 | MQS STIFTE MAGAZ | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | 100.0000 ppm/°C | - | 2.74 kOhm | - | - | 0.125 W | - | - | - | - | - | - | 1 | - | - | - | 7.06 | - | ||
![]() 5-963860-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 5-963860-2 | TAB 2.8x0.8 CONTACT CS SRC Ag | 25 – 40 A (Power) | Tab | - | - | 24 – 20 | - | - | - | - | - | - | - | - | - | - | - | 4.7 uH | - | 30 | 4.1 A | - | - | - | - | 9.5 | 8.3 mm | ||
![]() 770520-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.3u2009mmu2009[u2009.051u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 770520-8 | AMPSEAL,TERMINAL,GOLD PLATE,20-22AWG WIR | 0 – 24 A (Low Power) | Socket | - | - | 20 – 22 | .35 – .5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2312435-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | - | No | 1-2312435-0 | TAB1.2X0.6,MS,WITH PLATING | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1411591-1 TE Connectivity | In Stock | - | - | - | - | V23540B6000Y13 | - | - | - | - | - | - | - | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 1411591-1 | ELOP2,8 B6000Y 13 | 0 – 24 A (Low Power) | Receptacle | - | - | 18 – 17 | .75 – 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-968859-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 2-968859-3 | AMP MCP 2.8, CONTACT SWS | 25 – 40 A (Power) | Receptacle | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1062-14-1088 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 1062-14-1088 | SOC, SF, SIZE 16, 14-18, PD/NI/AU | 0 – 24 A (Low Power) | Socket | - | - | 18 – 14 | .75 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2287018-3 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | - | 23-53 | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | Jam Nut | - | - | - | - | - | 1-2287018-3 | TAB 9.5X1.2,6SQMM,AG | 41 – 100 A (High Power) | Tab | Crimp | - | 11 – 9 | - | -65 to 200 °C | - | - | - | - | Receptacle | - | - | - | Pin | - | - | - | - | - | - | - | No | 31.9 mm | - | ||
![]() 1062-20-0177 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 1062-20-0177 | SOC, SF, SIZE 20, 16-22, SN/SN | 0 – 24 A (Low Power) | Socket | - | - | 22 – 15 | .35 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0460-202-16141 TE Connectivity | In Stock | - | - | - | - | $$0460-202-16141 | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 0460-202-16141 | PIN, SOLID, SIZE 16, 16-20AWG, NI | 0 – 24 A (Low Power) | Pin | - | - | 20 – 16 | .52 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 926926-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .79u2009mmu2009[u2009.031u2009inu2009] | - | - | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | No | 926926-3 | MOD 1 STIFT | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2141874-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | 2-2141874-1 | TAB A 2.8x0.8 CONTACT CS SWS Sn | 25 – 40 A (Power) | Tab | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |