- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Insulation Materials
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Insulation Materials | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Relative humidity (storage/transport) | RoHS | Sealableu2009 | spacing | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Number of Rows | Number of Contacts | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFA2.5-02P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | - | - | - | 25%~75% | No excessive harmful substances | - | 5.1mm | - | - | - | - | - | - | - | - | - | ||
![]() DFA10-02P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | - | - | - | 25%~75% | No excessive harmful substances | - | 10mm | - | - | - | - | - | - | - | - | - | ||
![]() TS-KK3 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | 16mm | ||
![]() DFA35-02P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBRI2-5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 5.2mm | - | - | - | - | - | - | - | - | - | ||
![]() FBI2-6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 6.2mm | - | - | - | - | - | - | - | - | - | ||
![]() WFA2.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | - | - | - | 25%~75% | No excessive harmful substances | - | 3.2mm | - | - | - | - | - | - | - | - | - | ||
![]() 179239-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | 179239-1 | 070-2 ML TAB CONT. #16-14 | 0 – 24 A (Low Power) | Tab | 16 – 14 | - | - | - | - | ||
![]() 2098762-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .62u2009mmu2009[u2009.024u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 2098762-6 | Contact,female0.64, 18AWG, CuNiSi, Sn | 0 – 24 A (Low Power) | Receptacle | 18 | - | - | - | - | ||
![]() 1438299-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | 1438299-8 | GET MALE TERM, B, AG | 0 – 24 A (Low Power) | Tab | 20 – 18 | - | - | - | - | ||
![]() 2312435-5 TE Connectivity | In Stock | - | - | - | - | - | - | Tin (Sn) | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | No | - | 2312435-5 | TAB1.2X0.6,MS,WITH PLATING | - | Tab | - | - | - | - | - | ||
![]() 845240004 TE Connectivity | In Stock | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 1-2600020-2 | XRC PIN TERMINAL 16-18AWG Ni Plated | 0 – 24 A (Low Power) | Pin | 18 – 16 | .82 – 1.31 | - | - | - | ||
![]() 2-2141600-2 TE Connectivity | 2720 |
| - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 2-2141600-2 | TAB 2.8x0.8 CONTACT CF SRC Ag | 25 – 40 A (Power) | Tab | 13 – 11 | - | - | - | - | ||
![]() 1394353-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | No | - | 1394353-2 | FLACHSTE A-P 1,5 | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | ||
![]() 1060-16-0677 TE Connectivity | In Stock | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 1060-16-0677 | PIN, SF, SIZE 16, 16-20, SN/SN | 0 – 24 A (Low Power) | Pin | 20 – 16 | .52 – 1.31 | - | - | - | ||
![]() 1-1563845-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | 1-1563845-3 | MCON 9.5,CONTACT | 41 – 100 A (High Power) | Receptacle | 8 – 7 | - | 1 | 12 | - | ||
![]() 2282347-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .4u2009mmu2009[u2009.016u2009inu2009] | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | No | - | 2282347-2 | TAB0.5X0.4,NANO MS,NANOMULTISPRING SNFL | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | ||
![]() 5-963729-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | 5-963729-1 | MQS SOCKET CONTACT | 0 – 24 A (Low Power) | Receptacle | 20 – 18 | - | - | - | - | ||
![]() 2-927771-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 2-927771-1 | JPT REC 2.8 Contact SRC Au | 25 – 40 A (Power) | Receptacle | 20 – 17 | - | - | - | - | ||
![]() 2312435-4 TE Connectivity | In Stock | - | - | - | - | - | - | Tin (Sn) | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | No | - | 2312435-4 | TAB1.2X0.6,MS,WITH PLATING | - | Tab | - | - | - | - | - |